Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TPA Motion
Description: Precision XY Table is designed and manufactured for accuracy. Drive types include motorized ball screw, linear motor, and piezo motor drives. Each system is laser mapped to ensure we meet your precision requirements. Laser mapped precision reports our provided upon request with
- Drive Type: Ball Screw, Direct Drive
- Features: Electrical, Other
- Motor Type: Linear Motor
- Axis Configuration: X-Y Axes
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered
- Stroke or X-Axis Travel: 4.01 to 6 inch
- Carriage Load: 0 to 55 lbs
- Carriage Length: 8.32 inch
- Carriage Width: 2.32 inch
-
Supplier: LaserStar Technologies Corporation
Description: X / Y Table 15” X 9” Laser Engraving Systems Programmable Motorized XY Stage Stage Travel 322: X=6”, Y=4” Stage Travel 323: X=12”, Y=7” Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with Manual or Motorized Z Axis Adjustment Two Axis Control Box with
- Stroke or X-Axis Travel: 6 to 12 inch
- Y-Axis Travel: 4 to 7 inch
- Axis Configuration: X-Y Axes, X-Y-Z Axes
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: Motorized Positioning Range: 102 x 102 millimeters Maximum Load: 3 kg Maximum Velocity: 90 mm/second Maximum Positioning Resolution: 0.05 micrometers Position Reproducibility: 0.25 micrometers unidirectional +/- 0.5 micrometers bidirectional Linear Position Feedback Encoder: Optional
- Stroke or X-Axis Travel: 4.0157502 inch
- Y-Axis Travel: 4.0157502 inch
- Rated Speed: 0.0000393700787401575 to 3.543307086614175 in/sec
- Drive Type: Ball Screw
-
Linear Slides and Linear Stages - High Load Precision Motorized Planar XY Positioning Stage -- L-741Supplier: PI (Physik Instrumente) L.P.
Description: This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear
- Stroke or X-Axis Travel: 8.0708705 inch
- Y-Axis Travel: 8.0708705 inch
- Rated Speed: 3.93700787401575 in/sec
- Carriage Load: 44.1 lbs
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered
- Stroke or X-Axis Travel: 0 to 1.968505 inch
- Carriage Load: 57.33 to 110.25 lbs
- Device Type: Ball Slide
- Axis Configuration: X Axis Only
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered
- Stroke or X-Axis Travel: 10.01 to 12 inch
- Carriage Load: 56 to 110 lbs
- Device Type: Ball Slide
- Axis Configuration: X Axis Only
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered
- Stroke or X-Axis Travel: 2.0078751 to 3.93701 inch
- Carriage Load: 0 to 55.125 lbs
- Device Type: Ball Slide
- Axis Configuration: X Axis Only
-
Supplier: IntelLiDrives, Inc.
Description: Turn-key XY table solution with travel stroke 400x400 mm with motorized ball screw mechanism Options include: - ball screw lead - stepper or servo motor - optional rotary table installation
-
Supplier: IntelLiDrives, Inc.
Description: Turn-key XY table solution with travel stroke 600x600 mm with motorized ball screw mechanism Options include: - ball screw lead - stepper or servo motor - optional rotary table installation
-
Supplier: IntelLiDrives, Inc.
Description: Simple stackable turn-key XY table solution with travel stroke 200x200 mm, motorized ball screw mechanism Options include: - ball screw drive - stepper or servo motor - optional rotary table installation
-
Supplier: Mad City Labs, Inc.
Description: direct mounting to optical tables, are also available. Features XY motion: 25mm Optional encoders: 50 nm resolution Fits inverted microscopes, custom available Proprietary intelligent control for stability High native precision & accuracy Nanopositioner compatible
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 0.049999999999999996 µm
- Stage Type: Motorized Stage
-
Supplier: LaserStar Technologies Corporation
Description: X/Y Theta Table 9" x 6" Programmable Motorized Three (3) Axis Motion System X=6", Y=4" Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Manual Adjustment KNobs on XY and Rotary Two Axis Control Bos with Built-in
- Stroke or X-Axis Travel: 6 inch
- Y-Axis Travel: 4 inch
- Features: Rotary Axis
- Motor Type: Stepper
-
Supplier: LaserStar Technologies Corporation
Description: Motion Device X / Y Table 9” X 6” Motion Device X / Y Table 15” X 9” Programmable Motorized XY Stage Stage Travel 322: X=6”, Y=4” Stage Travel 323: X=12”, Y=7” Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with Manual Z Axis Adjustment Two Axis Control
- Stroke or X-Axis Travel: 6 to 12 inch
- Y-Axis Travel: 4 to 7 inch
- Axis Configuration: X-Y Axes
-
Supplier: IntelLiDrives, Inc.
Description: operation. All moving axes located above work area. - Overhead XY Table 300 x 300 mm travel - Ball screw mechanism - Stepper or servo motor driven Options include: - larger or smaller travel stroke - precision grade - ball screw lead - motor type (stepper or servo/encoder) - rotary
-
Supplier: Newport MKS
Description: for high stiffness-to-weight ratio and excellent thermal stability; a double-row linear ball bearing design for ultra-smooth motion; and 4 widely spaced mounting holes for base mounting and XY/XYZ configurations. Typical applications for this stage are fiber optic alignment, laser diode
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.0393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: VJ Technologies, Inc.
Description: The Summit 2200 is a fully automated and programmable rework system. It is the latest in a series of systems equipped with a programmable motorized X-Y table, Top Heater height, Pick-up tube , and component Theta.
- Equipment Type: Complete System
- Process Capability: Rework / Desoldering, Soldering Equipment
-
Supplier: Mahr Inc.
Description: Measuring microscope Integrated color camera Zoom lens, optionally motorized LED ring light: 1 ring and 4 segments, individually switchable and dimmable LED transmitted light: dimmable Solid granite base Sturdy steel XY table, precision-mounted Quick and fine adjustment of axes
- Resolution: 1,000 nm
- Grade: Benchtop
- Remote Interface: Computer Interface
- Features: Digital Display, Mechanical Stage
-
Supplier: Hitachi High-Tech America
Description: Chamber design : slotted XY stage options : fixed base, deep well, motorized Largest sample : 270 x 500 x 150 mm Maximum number of collimators : 6 Filters : 1 Smallest collimator : 0.01 x 0.25 mm (0.5 x10 mil) SmartLink software
- Mounting / Loading Options: Benchtop / Floor
- Features: Coating Thickness, X-ray / Gamma
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Del-Tron Precision, Inc.
Description: positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website. Available in travels ranging from .5”
- Stroke or X-Axis Travel: 0.5 inch
- Carriage Load: 200 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Base Length: 3 inch
-
Supplier: Del-Tron Precision, Inc.
Description: positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website. Available in travels ranging from .5”
- Stroke or X-Axis Travel: 0.5 inch
- Carriage Load: 67 lbs
- Positioning Accuracy: 0.00004 inch/inch
- Base Length: 3 inch
-
Supplier: Del-Tron Precision, Inc.
Description: positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website. Available in travels ranging from .5”
- Stroke or X-Axis Travel: 2 inch
- Carriage Load: 176 lbs
- Positioning Accuracy: 0.00004 inch/inch
- Base Length: 3 inch
-
Supplier: Del-Tron Precision, Inc.
Description: positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website. Available in travels ranging from .5”
- Stroke or X-Axis Travel: 1 inch
- Carriage Load: 116 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Base Length: 3.5 inch
-
Supplier: Mad City Labs, Inc.
Description: probe AFMs yielding true decoupled motion with virtually undetectable out-of-plane motion. In addition to XYZ nanopositioners, the MadAFM™ integrates our intelligent control, high stability motorized micropositioners. These micropositioners allow long range motion of the sample (XY),
- Features: AFM, Mechanical Stage
- Grade: Benchtop
- Application: Biological / Life Science
- Remote Interface: Computer Interface, Image Analysis Processing Software
-
Supplier: Newport MKS
Description: hole patterns allow great flexibility in component placement on the stage mounting surface. Two stages can be easily stacked in an XY configuration and mounted to a table or breadboard. Multi-axis stage configurations are easily assembled using EQ Series Angle Brackets. UMR Stages are
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: hole patterns allow great flexibility in component placement on the stage mounting surface. Two stages can be easily stacked in an XY configuration and mounted to a table or breadboard (M-PBN Mounting Base required). Multi-axis stage configurations are easily assembled using EQ Series
- Stroke or X-Axis Travel: 0.6299216 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: hole patterns allow great flexibility in component placement on the stage mounting surface. Two stages can be easily stacked in an XY configuration and mounted to a table or breadboard (M-PBN Mounting Base required). Multi-axis stage configurations are easily assembled using EQ Series
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
Find Suppliers by Category Top
Featured Products Top
-
Linear motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller and XY tables as well as machine and (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller and XY tables as well as machine and dovetail slides. Non-motorized slides include (read more)
Browse Linear Bearings Datasheets for NB Corporation of America
Conduct Research Top
-
Guide to Linear Motion Systems
and XY tables as well as machine and dovetail slides. Non-motorized slides include dovetail, roller and ball bearing varieties, which allow for movement with a minimum of friction, whether the slide is powered manually or through resistance. Regardless of the bearing type â€" ball, dovetail, fluid
More Information Top
-
Nd Lasers For Processing
Our first industrial laser system was designed for tubular resistor spiralling, the second for thick and thin film trimming with a motorized XY table or XY mirror positioning.
-
High-resolution dot-matrix hologram generation
A motorized XY table was used for positioning the photosensitive material with a step resolution of up to 25 nm and a position repeatability of 2 µm.
-
Micro and nano electrical discharge machining in microfluidics and micro nanotechnology
It consists first in a motorized XY table with an independent motorized Z stage holding the working electrode (all stages are driven by stepper motors with 2.5 μm/step and speed up to 1000 steps/s).
-
Nanomechanical characterization of red blood cells using optical tweezers
The trapping force is then aimed to drag the beads/cells by moving it through the buffer solution inside a chamber placed on the motorized XY table of the optical tweezers system.
-
Screening of large protein libraries by the “cell immobilized on adsorbed bead” approach
These results also pave the way for adaptation of automatic screening of the immobi- lized beads populations by the addition of a computer- controlled motorized XY table to the imaging system, as described earlier.
-
Fourth Annual Meeting of the Wound Healing Society Mark Hopkins Intercontinental Hotel, San Francisco, California, May 18–20, 1994
The system consists ofa semiconductor laser sensor, a non-penetrating sonic sensor, and an inverted motorized XY table .
-
Fifth Annual Meeting of the Wound Healing Society Minneapolis Marriott City Center Minneapolis, Minnesota April 27–30, 1995
The laser is attached to a motorized XY table which moves the laser over the wound surface.
-
Raman spectroscopy of polymer latexes
Focal depth profiles, i.e. the intensity as a function of the sample position, were measured by placing a cuvette on a motorized XY table , directly attached to the Labram microscope, as shown schematically in Fig. 1.
-
Paper surface diffraction to characterize the fiber orientation distribution
scan through a motorised XY table , which holds the replica.
-
High-speed, on-line 4D microscopy using continuously scanning white light interferometry with a high-speed camera and real-time FPGA image processing
An efficient way of testing the correct operation of the real time measurement system is to make a measurement of a sample while it is being translated laterally with motorized XY tables .
Indicates content that may require registration and/or purchase.