-
Supplier: Renesas Electronics Corporation
Description: The TW2984 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply
- Function: Decoders
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface - CODECs MPEG Audio Decoder
- Features: Other, RoHS Compliant
-
Supplier: Renesas Electronics Corporation
Description: The TW2968 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply
- Function: Decoders
- Features: Other
-
-
Supplier: Renesas Electronics Corporation
Description: The TW2965 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply
- Number of Channels: 4 #
-
Supplier: Renesas Electronics Corporation
Description: support no external video decoder (TW5864A), 4 channel external video decoders (TW5864B), and 12 channel external video decoders (TW5864C). The TW5864 can also be used in embedded DVR applications as an AV front-end chip with H264 encoding capability. It can work with
- Package Type: BGA
- Features: Codec
-
Description: IC A/V CODEC/DECOD 4CH 128LQFP
- Package Type: QFP
- Device Type: Sample Rate Converter, Sensor Interface
-
Supplier: Win Source Electronics
Description: Line Interface Concept (SLIC), CODEC Interface: PCM, SPI Part Status: Obsolete(EOL) Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Family Name: Si3210 Categories: Integrated Circuits (ICs) Operating Supply
- TJ: -40 to 85 C
- Features: Codec, Other, Sensor Interface
- Package Type: SSOP
-
Supplier: Win Source Electronics
Description: Interface Concept (SLIC), CODEC Interface: PCM, SPI Part Status: Obsolete(EOL) Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Family Name: Si3210 Categories: Integrated Circuits (ICs) Operating Supply Current:
- TJ: -40 to 85 C
- Features: Codec, Other, Sensor Interface
- Package Type: SSOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC A/V CODEC/DECOD 4CH 128LQFP Product overview: TW2867-QLA2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 019409-LM567CN/NOPB Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Power (Watts): 1.10W Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Purpose: Tone
- TJ: 0 to 70 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 206427-LM567CM/NOPB Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1.10W Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Purpose: Tone
- TJ: 0 to 70 C
- Features: Other
- Package Type: SOIC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Tone Decoder IC, 0.5MHz, 4.75-9V, SOIC Product overview: LM567CM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Pd: 1,100 milliwatts
- TJ: 0 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Tone Decoder IC, 500kHz, 4.75-9V, PDIP, 0-70°C Product overview: LM567CN/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Pd: 1,100 milliwatts
- TJ: 0 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates
- Pin Count: 48 #
- Supply Voltage: 3 V, 3.3 V, 3.6V
- Technology: Bluetooth
- Interface: I2C
-
Supplier: Microchip Technology, Inc.
Description: Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor Reset by multiple sourcesPower Management On-chip 2.5V voltage regulator Switch between clock sources in real time Idle, Sleep and Doze modes with fast wake-up Timers/Capture/Compare/PWM Timer/Counters, up to nine 16-bit
- Clock Speed: 80 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor Reset by multiple sourcesPower Management On-chip 2.5V voltage regulator Switch between clock sources in real time Idle, Sleep and Doze modes with fast wake-up Timers/Capture/Compare/PWM Timer/Counters, up to nine 16-bit
- Clock Speed: 80 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: Oscillator Start-up Timer/Stabilizer Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor Reset by multiple sourcesPower Management On-chip 2.5V voltage regulator Switch between clock sources in real time Idle, Sleep and Doze modes with fast wake-up Timers/Capture/Compare/PWM
- Clock Speed: 80 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
Find Suppliers by Category Top
More Information Top
-
A 195 mW/152 mW Mobile Multimedia SoC With Fully Programmable 3-D Graphics and MPEG4/H.264/JPEG
It integrates fully programmable 3-D graphics engine, MPEG4 /JPEG codec and H.264 decoder in a single chip .
-
A 152-mW Mobile Multimedia SoC With Fully Programmable 3-D Graphics and MPEG4/H.264/JPEG
This paper presents a low power multimedia system-on- chip (SoC) with full integration with fully programmable 3-D graphics, MPEG4 codec , H.264 decoder , and JPEG codec for mobile devices.
-
tmNxModId.h (Hitex_LPC2900_MotorControl_Board_Software.zip)
… 16-bit, etc.) */ #define VIDDEC_SEC_A02E_MOD_ID 0X0000A02E /* CVBS-only Video decoder (Stripped 0x0140) */ #define M4PP_A02F_MOD_ID 0X0000A02F /* Mpeg4 Post-processing HW accelerator … … 0X0000A03A /* motion jpeg codec */ #define CLOCK_A03B_MOD_ID 0X0000A03B … … TUNNEL_A04A_MOD_ID 0X0000A04A /* A chip -to-chip interconnect supporting …
-
Advanced Composite Materials
GM8120 is an ARM9 + DSP dual-core processor architecture, which integrated of internal MPEG4 codec modules. For the CCD / CMOS camera module with the functions that the output is composite video or s-video, an external video decoder chip is needed.
-
Low-power 3D graphics processors for mobile terminals
ATI’s Imageon2300 Texturing, vertex fog MPEG4 decoder JPEG codec N/A N/A @ 100 MHz 1 Mvertices/s 100 Mpixels/s N/A … Shading, multitexturing H/W MPEG4 codec H/W JPEG codec 64 b 2D engine Off- chip bus 75 mW …
-
Implementation of a global mobile TV system
The decoder platform2 uses a mobile application processor that combines a 32-bit processor core, clocked at … An embedded Multi Format Codec (MFC) on- chip supports encoding and decoding of MPEG4 /H.263/H.264 and decoding of VC1 video formats.
-
MPEG4 video codec is all hardware | News | The Engineer
The Mainstream video codec is available as a licensed design implemented in VHDL chip design language. As well as the MPEG4 video encoder and decoder , the Mainstream technology includes video capture, video pre- and post-processing, video display, multi-channel DMA and a bus-mastering controller.
-
A 3G Video Phone Solution of Improving Synchronization between Audio and Video
It is to send the video image data to the video decoder drivers at same time, data format is H.263 or MPEG4 . For example, the MUSE decoder chip of CORELOGI Inc. or the MV decoder chip of MV Inc. … can decode them in the end depending on the use of the speed of the codec chip.
-
CEVA's Fully Programmable Mobile Multimedia Solution Passes Allegro H.264 Test Suite
… a silicon-proven multimedia platform for mobile devices supporting advanced video encoders and decoders up to SD … In addition to the H.264 codec , the scalable solution offers a broad range of plug-and-play video, audio and imaging codecs including, MPEG4 Simple Profile, MPEG4 Advanced Simple Profile, JPEG, MP3, HE-AAC, WMA and more. … Allegro guarantees exceptional quality and performance for H.264-based multimedia System-on- Chip solutions based on …
-
Samsung Launches Application Processor For Portable Devices
By embedding a hardwired Multi Format Codec (MFC) on- chip , the S3C6410 can perform video capturing in MPEG4 /H.263/H.264 format and replay functions in MPEG4/H.263/H.264/VC1 format using much less power, thereby giving consumers longer video playback time with … In addition, the embedded hardware encoder/ decoder also includes TV out capability in both the NTSC and …
Indicates content that may require registration and/or purchase.