-
Supplier: Advantech
Description: 4-axis Stepping and Servo Motor Control Universal PCI Card Independent 4-axis motion control Hand wheel and jog function 2/3-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable T/S-curve acceleration/deceleration rate
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: Advantech
Description: 4-axis Quadrature Encode/Counter Universal PCI Card with 8-ch Isolated Digital I/O Four 32-bit up/down counters Single ended or differential inputs Pulse/direction and up/down counter x1, x2, x4 counts for each encoder cycle Multiple interrupt sources for precision application
-
Supplier: Advantech
Description: 2-axis Stepping and Servo Motor Control Universal PCI Card Independent 2-axis motion control Hand wheel and jog function 2-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable T/S-curve acceleration/deceleration rate
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01 to a computer with either no networking capabilities or 10/100 Ethernet, you can upgrade to
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01-LP 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01-LP to a computer with either no networking capabilities or 10/100 Ethernet, you can upgrade
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Advantech
Description: 32-bit, 4-ch Encoder/Counter with Preload Position Compare FIFO PCIE Card Four 32-bit programmable encoder counters Quadrature (X1, X2, X4), dual pulse (CW/CCW), signed pulse (OUT/DIR) modes Programmable trigger output (preload FIFO) for position comparison Single-ended or
- Standard Type: Counter Board
- Form Factor: ExpressCard
-
Supplier: Advance Security Products
Description: channel DVR cards allows you to have a digital based surveillance system for less than you might think. Record up to 4 cameras in real time video and audio. This is a PCI based DVR card. 1 card occupies 1 PCI slot on your Windows PC motherboard. This dvr
-
Supplier: Broadcom Inc.
Description: The PCI Express (PCIe) 3.0 LPe16002B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance—20% more than other Gen 5 HBAs, plus lightning fast response times and 4x better IOPS performance per watt making it the clear
- Number of Terminating Connections: 1
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Galil
Description: Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with
- Number of Axes / Motors: 1
- D/A Resolution: 16 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Radwell International
Description: ENCODE COUNTER, 4-AXIS QUADRATURE UNIVERSAL PCI CARD, 8-CH ISOLATED DIGITAL I/O, FOUR 32-BIT UP/DOWN COUNTERS, X1 / X2 / X4 COUNTS FOR EACH ENCODER CYCLE, OPTICALLY ISOLATED UP TO 2500 VDC, 4 X DI / DO. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: for further processing. The EIB 741 interface box (Ethernet) and the IK 220 counter card (PCI bus) are available from HEIDENHAIN to interface the KGM to the PC. Both devices can subdivide the sinusoidal measuring signals 4096-fold to provide measuring steps down to approx. 1 nm in each
- Machine Type: 2-D Scanning / Profiling
- Application: Dimensional Measurement, Profile Measurement
- Features: Other
- Control: PC
-
Supplier: SECO
Description: The COM Express® Computer on Module (CoM) SOM-COMe-CT6-APL is a real powerhouse, with up to 8GB DDR3L memory on two SO-DIMM slots. Also available in the industrial temperature range, it delivers outstanding graphics performance through up to three independent displays at the same time in 4K
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Form Factor: COM Express Compact
- Socket: Card
-
Supplier: Broadcom Inc.
Description: The PCI Express (PCIe) 3.0 LPe16000B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance—20% more than other Gen 5 HBAs, plus lightning fast response times and 4x better IOPS performance per watt making it the clear
- Number of Terminating Connections: 21 to 1
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Broadcom Inc.
Description: The PCI Express (PCIe) 3.0 LPe16002B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance—20% more than other Gen 5 HBAs, plus lightning fast response times and 4x better IOPS performance per watt making it the clear
- Number of Terminating Connections: 2
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: SECO
Description: The SOM-SMARC-APL is a SMARC Rel. 2.1.1 compliant Computer on Module (CoM) with the Intel® Atom X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly code name Apollo Lake) Processors. This high performance, low power and feature-rich solution is able to run up to 3
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: SECO
Description: NAOS is a Qseven® Rel. 2.1 compliant module based on the Intel® Atom X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly code name Apollo Lake) Processors. This solution is able to merge its high graphics performance (4K HW Video both decoding and encoding) and extreme
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Memory Type: DDR3
-
Supplier: SECO
Description: SOM-Q7-APL is a Qseven® Rel. 2.1 compliant Computer on Module (CoM) based on the Intel® Atom X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly code name Apollo Lake) Processors. This solution is able to merge its high graphics performance (4K HW Video both decoding and
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Memory Type: DDR3
-
Supplier: Neousys Technology Inc.
Description: display, dual storage for isolating system and data, 2x Gigabit Ethernet ports, 4x COM ports and 4x USB ports. Provided with 1x PCI or PCIe expansion slot, Nuvo-2500 still features its compact design. The dimension is only 205mm (w) x 146mm (d) x 76mm (h). The expansion slot locates in
- Speed: 2,420 MHz
- RAM: 8 GB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: -13 to 158 F
-
Supplier: Acromag, Inc.
Description: Input and 1 BC/BM trigger output. Encoder/Decoder: 1x MIL-STD-1553 Encoder/decoder with full error detection bus support. Physical Bus Interface: Transformer coupled MIL-STD-1553 bus or optional direct coupled MIL-STD-1553 bus. Connector: 100 pin board to board samtec connector.
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Acromag, Inc.
Description: Input and 1 BC/BM trigger output. Encoder/Decoder: 1x MIL-STD-1553 Encoder/decoder with full error detection bus support. Physical Bus Interface: Transformer coupled MIL-STD-1553 bus or optional direct coupled MIL-STD-1553 bus. Connector: 100 pin board to board samtec connector.
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
platform, the first model, Xtium3-CLHS PX8 supports the Camera Link HS® (CLHS) standard over the PCI Express™ Gen 4.0 interface. This single-slot, single (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
, and 4 rated Complies to IEC 60529 and IP66 for indoor and outdoor applications Window door constructed of UV-resistant polycarbonate plastic Static load rating of 350 lbs (158 kg) Finished in textured light grey powder coat meets PCI (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Broadcast equipment SDI input & output video cards Studio and broadcast cameras Digital Video – UHD TV 4K&8K Instrumentation PXI (PCI eXtensions for Instrumentation (read more)
Browse RF and Microwave Connectors Datasheets for TE Connectivity -
Satellite Headends Digital Video – UHD TV 4K & 8K HDTV Instrumentation PXI (PCI eXtensions for Instrumentation) Industrial equipment 3D Automated (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
The PSC1 is a modular and freely programmable compact safety controller for safe signal processing of safety sensors and switches. The main PSC1 module can expand with up to 2 expansion modules to offer 64 I/O. Safe Master to Master communication (SMMC) is possible between 4 master (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
performed in a fully automated environment. The high-precision analysis system works tirelessly without interruption and at constant speed, thus enhancing the safety of the findings and increasing cost-effectiveness in the lab. Flexibility is the trump card in mechanical design and control (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
peripherals: Three USART interfaces support asynchronous and synchronous communication, along with functions for LIN, IrDA, modem control, ISO 7816 smart cards, and multiprocessor communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
tmNxModId.h (Hitex_LPC2900_MotorControl_Board_Software.zip)
… 0x0140) */ #define M4PP_A02F_MOD_ID 0X0000A02F /* Mpeg4 Post-processing HW accelerator (M4PP) */ #define M4MC_A030_MOD_ID 0X0000A030 /* Mpeg4 Motion Compensation HW accelerator (M4MC) */ #define M4CSC_A031_MOD_ID 0X0000A031 /* Mpeg4 Colour Space Conversion HW … … 0X0000A035 /* AHB to PCI Bridge */ #define SDAC_A036_MOD_ID … … anti-piracy system in chips */ #define DENC_A04F_MOD_ID 0X0000A04F /* CVBS/Y and C encoder used to drive … … asynchronous event/interrupt capture and routing */ #define PCCARD_A076_MOD_ID 0X0000A076 /* 16-bit PC- Card plus ATA-100 …
-
Easing Broadcast And Digital Cinema Development Texas Instruments Unveils Industry’s First Real-Time JPEG 2000 HD Solution On Multicore DSP
TI’s full portfolio of video codecs also includes the H.264, H.263, MPEG4 , MPEG2, JPEG, VC1, Soren Spark encoders and decoders. For more information on the new DSPC-8681E half-length PCI express card , please visit www.advantech.com/.
-
Texas Instruments unveils industry's first real-time JPEG 2000 HD solution on multicore DSP
TI's full portfolio of video codecs also includes the H.264, H.263, MPEG4 , MPEG2, JPEG, VC1, Soren Spark encoders and decoders. For more information on the new DSPC-8681E half-length PCI express card , please visit www.advantech.com/.
-
Easing Broadcast And Digital Cinema Development Texas Instruments Unveils Industry’s First Real-Time JPEG 2000 HD Solution On Multicore DSP
TI’s full portfolio of video codecs also includes the H.264, H.263, MPEG4 , MPEG2, JPEG, VC1, Soren Spark encoders and decoders. For more information on the new DSPC-8681E half-length PCI express card , please visit www.advantech.com/.
-
An MPEG2 over IP transfer system integrating live distance lecture and on-demand distance learning
MPEG4 codec mode, the mpeg2ts acts as a hardware codec by using PCI MPEG2 encoder /decoder card .
-
Application of ANOVA method for evaluation of routing protocols in Wireless Mesh Networks
They are all Dell Optiplex 170L desktops with an Intel Pentium 4 2.8 GHz, 1024 MB RAM, network cards , wireless PCI chipset type PrismGT 802.11b / g operating in "g" mode. … 352x288 pixels) with a 4:2:0 color scheme, which is encoded in MPEG4 format, a rate … An MPEG4 encoder generates three types of frames: I, P, B.
-
A Novel Communications Network for the Provision of Medical Care in Disaster and Emergency Situations
We used Netgear MA311 PCI -bus cards , which are available from reliable suppliers locally, and attached 8 dBi omni-directional antennas on the AP interfaces and 2.2 dBi dipoles on the rest. Several USB-bus video cameras provided MPEG4 video sources and these were introduced to variable bit rate software video encoders for broadcasting.
-
AVerMedia AVerTV Purity 3D MCE 500 PCI TV Tuner - Bigbruin.com
"ATEME delivers H.264/ MPEG4 -AVC technologies for end-to-end streaming solutions. Encoders , decoders and streaming IP integrated with 3rd party DRM has been demonstrated at IBC (September 2004 … speed you could today (the last 6 months for AGP, even longer for PCi express)use … from the tec info sites and dealers alike, a single analog pci TV card can be had …
-
View Single Post - AVerMedia AVerTV Purity 3D MCE 500 PCI TV Tuner - Bigbruin.com
"ATEME delivers H.264/ MPEG4 -AVC technologies for end-to-end streaming solutions. Encoders , decoders and streaming IP integrated with 3rd party DRM has been demonstrated at IBC (September 2004 … speed you could today (the last 6 months for AGP, even longer for PCi express)use … from the tec info sites and dealers alike, a single analog pci TV card can be had …
-
Design of MPEG-4 PCI audio/video capture card
This card supports real time video preview and audio monitor. Video signal is compressed in MPEG-4, and users can configure encoder . This system is composed of video decoder, audio A/D, video compressor,and PCI bridge. MPEG4 .
Indicates content that may require registration and/or purchase.