-
Supplier: RS Components, Ltd.
Description: Parker 1/4GG44MS Hydraulic Fitting
- Connection Type: Threaded
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TUBE FITTING, MALE CONNECTOR, STAINLESS STEEL, 1 IN TUBE, 1 5/16-12 MALE SAE/MS STRAIGHT THREAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: PLUG, TUBE FITTING, THREADED, FLARELESS TYPE, HYDRAULIC
-
-
Supplier: Accuris
Description: FITTINGS, LUBRICATION, HYDRAULIC, ACCEPTABLE TIP DESIGNS
-
Supplier: Accuris
Description: FITTINGS, HYDRAULIC TUBE, FLARED 37 DEGREE, SLEEVE, COMPRESSION, TUBE FITTING
-
Supplier: SAE International
Description: This standard covers complete general and dimensional specifications for 37 deg flared and flareless types of hydraulic tube fittings and the O-ring bosses and related components with which they assemble. These fittings are intended for general application in hydraulic
-
Standards and Technical Documents - FITTINGS, HYDRAULIC TUBE, FLARED 37 DEGREE, TEE -- MS51510 REV ESupplier: Accuris
Description: FITTINGS, HYDRAULIC TUBE, FLARED 37 DEGREE, TEE
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. ZCO O-ring Face Seal Fittings are designed for quick, easy installation in zero clearance areas. They are easily placed and removed from piped components, simplifying the layout of tubing and skid size. These fittings reduce the number of elbows and connections
- English Size: 0.25 to 1 inch
- Fitting Type: Adapter, Elbow, Reducer, Swivel, Tee, Tube Fitting, Union
- Features: English, Hydraulic Fitting, Stainless Steel
- Connection Type: Face Seal, Threaded, Weld
-
Supplier: Caplugs
Description: Caplugs Flareless Union Fitting Caps (FUF Series) are designed to protect tube fittings in high vibration hydraulic systems typically found in aerospace and military aviation applications. Designed to firmly seal any MS or AS flareless union fitting, this
- Material: Polyethylene (PE)
- Features: Threaded
-
Supplier: Daemar Inc.
Description: Series MS Caps, used for MS style fittings, are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No tools are required to install Series MS Caps, which come in a high visibility yellow.
- Shape / Application: Hex Cap
-
Supplier: SAE International
Description: This document establishes the requirements for aircraft, hydraulic couplings, self-sealing one side only, for use in Type II hydraulic systems (-65 to +275 °F temperature range) as defined by MIL-H-5440. The purpose being to connect a hose or tube to a standard MS33656, MS33514 or
-
Supplier: Stainless Hose Fittings, Ltd.
Description: SHF43 SERIES - STAINLESS STEEL MALE PIPE, STAINLESS STEEL MALE PIPE SWIVEL Type: MALE PIPE SWIVEL Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN, DIN 2SN
- English Size: 0.375 inch
- Connection Type: Crimp
- Features: English, Stainless Steel
- Fitting Type: Pipe Fitting, Swivel
-
Supplier: SAE International
Description: The backup ring is defined. The various types designed for use with O-rings in MIL-G-5514 packing glands, and MS 33566 and MS 21344 universal fitting installations, are described.
-
Supplier: Flow Technology, Inc.
Description: Repeatability: ±0.05% of reading Linearity: ±0.1% (100:1) with linearizing electronics Flow Rates: 0.03 to 450 GPM (0.1 to 1,700 LPM) Materials of Construction: 316 SS housing and 430F SS rotorEnd Fittings: NPT, MS, SAE 4-Bolt and Dynamic Beam SealOperating Pressure: Size and end
- Media Temperature Range: -450 to 1,200 F
- Liquid Volumetric Flow Rate: 0.25 to 400 GPM
- Operating Temperature: -450 to 1,200 F
- Electrical Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Series MS Caps, used for MS style fittings, are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No tools are required to install Series MS Caps, which come in a high visibility yellow. (read more)
Browse Caps, Grips, and Closures Datasheets for Caplugs
More Information Top
-
Hydraulic fill of clay soils using polyacrylamides
The hy- draulic mix rate over the fitting area was 700 mS /h and its consistency by weight varied in the range: .
Indicates content that may require registration and/or purchase.