Products/Services for MSDS Nocolok Fluxes

  • Fluxes-Image
    Fluxes - (217 companies)
    Fluxes are chemical agents used for cleaning, purification, and improving flow, and are common components of metal joining processes such as soldering, brazing, and welding. When metal is heated to facilitate joining, oxides form on the metal...
    Fluxes & Cleaners
    Halogen / Halide Free
    Approvals / Conformance
  •  
    MSDS Software - (14 companies)
    MSDS software is used to create, manage and distribute material safety data sheets (MSDS) for chemical products. MSDS software is used to create, manage, and distribute material safety data sheets (MSDS) for chemical products. Enterprise-wide...
  • Magnetic Field Sensors-Image
    Magnetic Field Sensors - (74 companies)
    Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications. How to Select Magnetic Field Sensors. Image Credit: Balluf. Magnetic field...
  • Technical Communications Services-Image
    Technical Communications Services - (214 companies)
    Technical communications services design, write, re-write, and edit product datasheets, MSDS sheets, GMP or GLP documents, service manuals, training documents, illustrations, and other technical information. Technical communications service firms...
  • Magnetic Field Instruments-Image
    Magnetic Field Instruments - (156 companies)
    Magnetic field instruments include meters, gauges, recorders and other instrumentation for the measurement of magnetic fields and/or magnetic flux. How to Select Magnetic Field Instruments. Image Credit: MicroSense, Ohio Semitronics, Extech...
  •  
    Harmonic Mitigating Transformers - (29 companies)
    Harmonic mitigating transformers use phase-shifting, electromagnetic flux cancellation, and source impedance to reduce harmonic currents in electrical distribution systems. By reducing the amount of heat that harmonics generate, these devices enable...
  •  
    Photometers - (122 companies)
    Photometers produce electrical signals, which correspond to radiant flux energy, for a series of discrete wavelength intervals. They are used to measure wavelengths of light spectra and optical or atomic emissions. Photometers produce electrical...
  •  
    Microwave Radiometers - (3 companies)
    Microwave radiometers measure the radiant flux of microwaves. They are commonly used in meteorological applications to provide temperature, humidity, and liquid profiles. Microwave radiometers measure the radiant flux of microwaves. Applications...
  •  
    Toroidal Transformers - (246 companies)
    Toroidal transformers typically consist of copper wire wrapped around a cylindrical core. This design prevents the magnetic flux that occurs within the coil from leaking. Toroidal transformers are electrical components constructed using a wire-wound...
  •  
    Calorimeters and Thermal Analyzers - (119 companies)
    ...that can deliver a heat flux, at a distinct temperature, into a sample, and a temperature-measuring device that can read the resultant change in temperature. In order to obtain correct measurements, it is essential that the sample be prevented from...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Principles of Brazing
    The user should consult suppliers’ materials safety data sheets ( MSDS ) and national health and safety standards. .... of the parent ma- terial may affect its compatibility with brazes, especially when fluxes are not used. .... Aluminum-silicon eutectic braze and the Nocolok (Solvay Fluor, Germany) flux both utilize process temperatures closer to…
  • Handbook of Rheology Modifiers
    MSDS . .... visc. control; corrosion inhibitor; enzyme stabilizer; lubricant carrier in wire drawing; bonding agent in refractories; metallurgical flux . .... Nocolok [Solvay SA http://www.solvay.com] .