-
Supplier: NIBCO INC.
Description: working pressure, Bronze mounted trim, Bolted bonnet, Renewable seat and disc, Class 125 flanged end connections, Use in U.S. drinking water applications is prohibited after January 3, 2014 Conforms to MSS SP-71 Type 1
- Valve Size: 2 to 36 inch
- Pressure Rating: 125 psi
- Media Temperature: 353 F
- Valve Type: Ball / Disk Check Valves, Swing Check Valves
-
Supplier: American Cast Iron Pipe Company
Description: Resistant The clapper arm is made of high-strength bronze. The check valve disc and clapper arm assembly use corrosion-resistant bearings, bushings and washers to reduce wear and assure long operating life. Full Waterway These check valves are designed to provide a Full
- Valve Size: 3 to 12 inch
- Pressure Rating: 200 psi
- Agency: ANSI, AWWA
- Features: Check Valves
-
Supplier: American Cast Iron Pipe Company
Description: Resistant The clapper arm is made of high-strength bronze. The check valve disc and clapper arm assembly use corrosion-resistant bearings, bushings and washers to reduce wear and help assure long operating life. Full Waterway These check valves are designed to provide a
- Valve Size: 3 to 12 inch
- Pressure Rating: 200 psi
- Agency: ANSI, AWWA
- Features: Check Valves
-
-
Supplier: American Cast Iron Pipe Company
Description: Resistant The clapper arm is made of high-strength bronze. The check valve disc and clapper arm assembly use corrosion-resistant bearings, bushings and washers to reduce wear and help assure long operating life. Full Waterway These check valves are designed to provide a
- Valve Size: 3 to 12 inch
- Pressure Rating: 200 psi
- Agency: ANSI, AWWA
- Features: Check Valves
-
Supplier: DFT Inc.
Description: The DFT® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by
- Valve Size: 1 to 10 inch
- Pressure Rating: 6,170 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 19 to 1,355
-
Supplier: Check-All Valve Mfg. Co.
Description: The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel
- Valve Size: 1 inch
- Pressure Rating: 10,000 psi
- Flow (Cv): 11
- Number of Ports/Ways: 2
-
Supplier: Check-All Valve Mfg. Co.
Description: Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are
- Valve Size: 6 inch
- Flow (Cv): 284
- Number of Ports/Ways: 2
- Agency: ANSI, ASME, ISO, MSS
-
Supplier: Check-All Valve Mfg. Co.
Description: The Universal Low Pressure check valve is a one piece body machined from bar stock and is designed for minimum pressure drop. The valve is light, compact, and provides maintenance free dependable service. For applications above 3000 PSIG, view our UN-10 series. For applications
- Valve Size: 1.25 inch
- Pressure Rating: 3,000 psi
- Flow (Cv): 19
- Number of Ports/Ways: 2
-
Supplier: Check-All Valve Mfg. Co.
Description: The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly
- Valve Size: 1 inch
- Pressure Rating: 5,000 psi
- Flow (Cv): 11
- Number of Ports/Ways: 2
-
Supplier: NIBCO INC.
Description: Cast Ductile and Alloy Iron Check Valves for use in commercial and industrial applications. Services include: hot and cold water, HVAC, steam, oil and gas, limited chemical, petroleum refining and production. 250 psi/17.2 bar non-shock cold working pressure, 150 psi/10.3 bar saturated
- Valve Size: 2 to 12 inch
- Pressure Rating: 125 to 250 psi
- Media Temperature: 366 F
- Valve Type: Ball / Disk Check Valves, Swing Check Valves
-
Supplier: NIBCO INC.
Description: Bronze Check Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. 125 psi/8.6 bar saturated steam to 353°F/178°C, 200 psi/13.8 bar non-shock cold working pressure,
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 psi
- Media Temperature: 200 to 353 F
- Valve Type: Ball / Disk Check Valves, Swing Check Valves
Find Suppliers by Category Top
Featured Products Top
-
The FBC® check valve is an economical, compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and reverse flow". The FBC (read more)
Browse Check Valves Datasheets for DFT Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
liquid, gas, or steam service. Custom low-flow sizing is available. As with all DFT check valves, this silent check valve reduces the potential for reverse flow and water hammer and is designed for long life and low maintenance. The DFT Model (read more)
Browse Check Valves Datasheets for DFT Inc. -
The DFT® Model GLC® Silent Check Valve is a spring-assisted, non-slam, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT® has solved the problem associated with short-lived check valves in boiler feed service applications. Featuring the DFT® model WLC® BF, a severe duty wafer style check valve built for longevity, it outlasts other valves 2 to 3 times longer. The (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
The DFT® model ALC® easily replaces unreliable double door / butterfly check valves. -- No more door springs or hinge pin failures -- No more leakage due (read more)
Browse Check Valves Datasheets for DFT Inc. -
steam applications for both horizontal and vertical installations. The TLW® is a spring-assisted, center-guided check valve with a lightweight compact wafer-style design (fits between mating flanges) that meets API 594 face-to-face dimensions. Its testing meets MSS SP-61 and (read more)
Browse Check Valves Datasheets for DFT Inc. -
and vertical installations. The TLW® is a spring-assisted, center-guided check valve with a lightweight compact wafer-style design (fits between mating flanges) that meets API 594 face-to-face dimensions. Its testing meets MSS SP-61 and API 598 (shell and seat). The valve is (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT’s Model ALC® and WLC® Wafer Style Check Valves are designed to mitigate water hammer and are the answer to unreliable double door / butterfly check valves problems. These silent check valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
View DFT's Video: GLC vs. Swing Check Valve and see how the axial flow, non-slam, spring-assisted GLC® check valve closes silently as the flow stops, but before reversal of flow thereby eliminating water hammer (read more)
Browse Check Valves Datasheets for DFT Inc.