-
Supplier: Amphenol Aerospace Corporation
Description: cylindrical connectors: • Up to 24 fiber channels in a size 11 composite shell • Up to 96 fiber channels in a size 21 composite shell • Amphenol supplies MT termini assemblies in kits, minus the MT ferrule. MT ferrules that meet the IEC1754-5 specification
- Connector / Adapter: Connector
- Fiber Type: Multifiber
- Features: Other
-
Supplier: Amphenol Aerospace Corporation
Description: cylindrical connectors: • Up to 24 fiber channels in a size 11 composite shell • Up to 96 fiber channels in a size 21 composite shell • Amphenol supplies MT termini assemblies in kits, minus the MT ferrule. MT ferrules that meet the IEC1754-5 specification
- Connector / Adapter: Connector
- Fiber Type: Multifiber
- Features: Other
-
Supplier: Amphenol Aerospace Corporation
Description: cylindrical connectors: • Up to 24 fiber channels in a size 11 composite shell • Up to 96 fiber channels in a size 21 composite shell • Amphenol supplies MT termini assemblies in kits, minus the MT ferrule. MT ferrules that meet the IEC1754-5 specification
- Connector / Adapter: Connector
- Fiber Type: Multifiber
- Features: Other
-
-
Supplier: Amphenol Aerospace Corporation
Description: cylindrical connectors: • Up to 24 fiber channels in a size 11 composite shell • Up to 96 fiber channels in a size 21 composite shell • Amphenol supplies MT termini assemblies in kits, minus the MT ferrule. MT ferrules that meet the IEC1754-5 specification
- Connector / Adapter: Connector
- Fiber Type: Multifiber
- Features: Other
-
Supplier: TelephoneStuff.com
Description: fibers - Premium polymer MT-RJ ferrules Specifications: - Multimode insertion loss: - Multimode return loss: better than -25dB - Singlemode insertion loss: - Singlemode return loss: better than -055dB - Minimum 62.5/125um Fiber 850/1300nm Bandwidth: 160/500 MHz-km - Minimum
- Fiber Mode: Single Mode
-
Supplier: TelephoneStuff.com
Description: Premium polymer MT-RJ ferrules Specifications: - Multimode insertion loss: - Multimode return loss: better than -25dB - Singlemode insertion loss: - Singlemode return loss: better than -055dB - Minimum 62.5/125um Fiber 850/1300nm Bandwidth: 160/500 MHz-km - Minimum 50/125um
- Fiber Mode: Multimode
- Connector Type: SC
Find Suppliers by Category Top
Featured Products Top
-
Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single (read more)
Browse Circular Connectors Datasheets for DigiKey -
performance, with highspeed data rates Scalability: flexible standard that can be adapted to meet the needs of various applications. High density: supports up to 24 optical channels per connector (48 with 2 MT ferrules). (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
& Benefits The backplane connector has a spring-loaded mechanical transfer (MT) ferrule to ensure a secure MT-to-MT mating connection under extreme shock and vibration conditions. Increases volumetric density of 3U and 6U high-speed switch and payload VPX (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
- Take advantage of the High Data Rates and Optical density offered through the use standard Fiber Optic MT Ferrules High Density and Robustness - The 12 or 24 fiber channels are integrated into 28 mm diameter 38999 metal shells, with tri thread (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions
More Information Top
-
Reference MPO connectors with Pre-angled MT ferrules and measurements of fiber core position
Table.2 shows the Pre-Angled MT ferrule specifications for reference MPO connectors that we have developed.
-
MT-compatible interface between peripheral fiber ribbons and printed circuit board-integrated optical waveguides
Notice that the latter have a diameter specification of 699-μm ±5-μm and they are separated 4.6-mm in the MT connector ferrule specification .
-
Ferrule fabrication for the MT-type optical fiber connector using the microinjection process
These data satisfy the single-mode specifications of the MT - type ferrule .
-
Multi-Fiber, MT Ferrule Endface Fiber Tip Displacement Model for Physical Contact Interconnects
Fiber tip stiffness is but one attribute which impacts the geometric optical interface specifications required to establish key MT ferrule connector physical contact.
-
MT-compatible polymeric waveguide couplers for optoelectronic packaging
Fig.1 shows the schematic diagram of the SMF-to-MMF coupler in a MT -like ferrule with detailed design specifies .
-
Analog lightwave links for detector front-ends at the LHC
A system approach to the optical cabling of the experiments is proposed, based on the specification of pre- tested assemblies;thekey technology is the MT ferrule .
-
Packaging of tapered waveguides with MT connectors to cost effectively facilitate connection of single-mode and multimode optical networks
Based on University of Texas supplied analysis of this new cylindrical waveguide, the MT/stand-off was specified per Figure 2 to fcilitate alignment tolerances associated with MT ferrules .
-
Selection of fiber optic system passive components and installation training
This document specifies defect zones for PC discrete termini, E2000 Diamond termini and MT ferrules .
Indicates content that may require registration and/or purchase.