Products/Services for Multi Stage Flash Evaporators

  • Evaporators-Image
    Evaporators - (303 companies)
    ...and it flashes into a mixture of vapor and liquid. The liquid returns to the pump inlet where it is re-circulated. Vapor leaves the top of the evaporator. This type of evaporator is ideal for concentration of viscous liquids with high specific gravity...
  • Process Dryers-Image
    Process Dryers - (597 companies)
    Process dryers are used to remove liquids or moisture from bulk solids, powders, parts, continuous sheets or other liquids by evaporation or sublimation. Dryers can be broken up into two main types: direct and indirect. Direct dryers convectively...
  •  
    Desalination Equipment - (74 companies)
    ...of corrosion-resistant linings. There are two major commercial processes for desalination equipment: distillation and membrane. Distillation processes use multi-stage flash (MSF), multi-effect evaporation (MEE), or vapor compression units. Membrane processes use reverse...
  • Evaporative Coolers-Image
    Evaporative Coolers - (137 companies)
    Evaporative coolers are cooling devices that use the evaporation of water into the air to cool the air temperature. They are sometimes called air coolers, desert coolers or swamp coolers. Evaporative coolers are cooling devices that use...
  • Multi-axis Positioning Systems-Image
    Multi-axis Positioning Systems - (155 companies)
    Multi-axis positioning systems make use of linear, rotary and goniometric stages, slides and drives in various combinations to create standard and custom positioning systems. Multi-axis positioning systems make use of linear, rotary and goniometric...
  •  
    Evaporating Dishes - (34 companies)
    Evaporating dishes are laboratory dishes, usually with a lip for easy pouring, used to hold samples under high heat conditions. How to Select Evaporating Dishes. http://www.durhamgeo.com/images/G-385.jpg. Image Credit: Durham Geo-Enterprises, Inc...
  •  
    Stage Lamps - (52 companies)
    Stage lamps are used for stage, studio, or television lighting. They are often made of quartz instead of glass to provide higher pressure ratings, higher melting temperatures, and more energy-efficient designs. Specifications for stage lamps include...
  •  
    Rotary Stages - (135 companies)
    Rotary positioning stages are devices with tables or shafts that may be rotated to any angular position. They may be driven or simple slides. Rotary stages are mechanical devices that are used to rotate objects in motion control applications...
  •  
    Microscope Stages - (75 companies)
    Microscope stages are platforms where specimens are placed for observation with a microscope. They are often equipped with a mechanical device which holds the specimen slide in place, but allows the back-and-forth and side-to-side movement...
  •  
    Linear Slides and Linear Stages - (492 companies)
    Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis. Linear slides and stages provide...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire