Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel

    • Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
    • Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
    • Temperature Range: -30 to 230 F
    • Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water

  • Description: Commercial cost effective product range for pull only applications. This series offers a wide range of sizes and combinations, for applications with loads from 0kg to 1000kg. The inner cable is a multi-strand, high-tensile steel cable, tinned or galvanized for corrosion

    • Operating Load: 0 to 2,205 lbs
    • Type: Cable Only
    • Features: Other
    • Jacket: Plastic Jacket / Coating

  • Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel

    • Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
    • Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
    • Temperature Range: -22 to 446 F
    • Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water

  • Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel

    • Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
    • Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
    • Temperature Range: -22 to 446 F
    • Application: Aerospace / Aircraft, Automotive, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water

  • Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel

    • Working Pressure: 29.0073678714394 to 249.46336369437884 psi
    • Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
    • Temperature Range: -22 to 446 F
    • Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum

  • Description: Commercial, cost effective product range for simple push-pull applications. Available in four different sizes. The inner member consists of a multi-strand high tensile steel cable, which is overwound with an armored covering to prevent spreading under compressive loads. This

    • Travel: 1 to 4 inch
    • Type: Cable Only
    • Jacket: Plastic Jacket / Coating
    • Material: Stainless Steel, Steel

  • Description: MGR was developed after extensive research and development. With input from major appliance OEM's and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and Cable Corporation has developed MGR Cleanstrip Anti-itch anti-fray 538C

    • North American (AWG): 2 AWG
    • Number of Conductors: 1 #
    • Rated Voltage: 0.6 kilovolts
    • Operating Temperature: 538 C


Conduct Research Top

  • Conductor Materials
    New England Wire Technologies is well known in the industry as a manufacturer of high-quality braided wire products...stand-alone braided products as well as a broad range of flexible cables and strands which are used primarily in our specialty single and multi-conductor cables. We offer a full

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire