-
Supplier: Aurora Instruments
Description: Communication Aurora’s OEM Peristaltic Pump can communicate singly or in a multi-pump configuration through an RS-232 interface with supported 9,600 baud rate. Peristaltic Drive Aurora’s OEM Peristaltic Pump is driven by a stepper motor with a
- Features: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: class="cp-accordion">
These multi-channel peristaltic pumps let you individually control the flow and direction...
of each channel from the intuitive keypad or via your computer—expanding your benchtop pumping capabilities with a single compact unit! Pump- Maximum Discharge Flow: 0.00924602175 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: AC Powered
- Features: Peristaltic Pumps
Supplier: Cole-ParmerDescription: class="cp-accordion">
These multi-channel peristaltic pumps let you individually control the flow and direction...
of each channel from the intuitive keypad or via your computer—expanding your benchtop pumping capabilities with a single compact unit! Pump- Maximum Discharge Flow: 0.00924602175 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: AC Powered
- Features: Peristaltic Pumps
Supplier: Cole-ParmerDescription: class="cp-accordion">
These multi-channel peristaltic pumps let you individually control the flow and direction...
of each channel from the intuitive keypad or via your computer—expanding your benchtop pumping capabilities with a single compact unit! Pump- Maximum Discharge Flow: 0.00924602175 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: AC Powered
- Features: Peristaltic Pumps
Supplier: Cole-ParmerDescription: class="cp-accordion">
These multi-channel peristaltic pumps let you individually control the flow and direction...
of each channel from the intuitive keypad or via your computer—expanding your benchtop pumping capabilities with a single compact unit! Pump- Maximum Discharge Flow: 0.00924602175 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: AC Powered
- Features: Peristaltic Pumps
Supplier: Watson-Marlow Fluid Technology GroupDescription: Extremely precise flow control in a flexible design Flow rates up to 34 ml/min Wide range of gear motors available Accepts standard two-bridge colour-coded manifold tubing in 19 sizes The 400F/VM-F are our highest precision, instrument-quality peristaltic pumps for low flow rates. The
- Maximum Discharge Flow: 0.008981849699999999 GPM
- Discharge Size: 0.005118113 to 0.109842579 inch
- Pump Housing Material: Aluminum
- Power Source: DC Powered
Supplier: Watson Marlow Pumps GroupDescription: pump accepts continuous tubing with a 1.6 mm wall thickness, in seven bore sizes, allowing the user to precisely match the pump to the required flow. The 400F/L2 provides two individual flow channels, each with its own roller set (choose the 400F/R1 if you require a single tube
- Maximum Discharge Flow: 0.008981849699999999 GPM
- Pump Housing Material: Aluminum
- Power Source: DC Powered
- Features: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
Supplier: Watson Marlow Pumps GroupDescription: The 400F/D is our standard instrument quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can adjusted to produce higher pressures. The pump is available with four
- Maximum Discharge Flow: 0.0216621081 GPM
- Power Source: AC Powered, DC Powered
- Features: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
Supplier: Watson Marlow Pumps GroupDescription: for stable performace at higher pressures or suction conditions or with more viscous fluids. The higher performance drives can be fitted with the 501RL high-flow pumphead for single channel flow rates up to 2200 ml/min, or 314MC four-roller or 318MC eight-roller multi-channel pumpheads for up
- Maximum Discharge Flow: 0.528 GPM
- Power Source: AC Powered
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
Supplier: Watson-Marlow Fluid Technology GroupDescription: Maximum flow rate 1,100ml/min at 220rpm Flip-top easy-loading 313D or 314D pumphead 2.4mm wall tube pumpheads available for higher pressures Rated for 24 hour duty One-year warranty Extension pumpheads for multi-channel pumping The 313FDC/D comprises a 313D three roller pumphead for
- Maximum Discharge Flow: 0.29058925500000005 GPM
- Discharge Size: 0.3125 inch
- Power Source: DC Powered
- Features: Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
Supplier: Watson-Marlow Fluid Technology GroupDescription: The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with
- Maximum Discharge Flow: 0.00000015840000000000002 to 0.0058117850999999995 GPM
- Discharge Size: 0.005118113 to 0.109842579 inch
- Power Source: AC Powered
- Features: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
Supplier: Watson-Marlow Fluid Technology GroupDescription: The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with
- Maximum Discharge Flow: 0.00000015840000000000002 to 0.0058117850999999995 GPM
- Discharge Size: 0.005118113 to 0.109842579 inch
- Power Source: AC Powered
- Features: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
Supplier: Watson Marlow Pumps GroupDescription: VM4 4 channels Flow rates from 0.001 to 17 ml/min per channel Ten stainless-steel rollers with low-friction bearings Digital speed control via top panel mounted keypad. Reversible with Max priming function. 403/VM pumps provide extremely accurate multi-channel pumping, having
- Maximum Discharge Flow: 0.0044909248499999995 GPM
- Power Source: AC Powered
- Pump Housing Material: Aluminum
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
Find Suppliers by Category Top
Peristaltic Pumps (314 Companies)Tube Fittings (1,139 Companies)Cores and Tubes (41 Companies)Liquid Handling Pumps (2,272 Companies)Featured Products Top
-
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Cadent™ 6M Syringe Pump A programmable precision multi-channel syringe pump utilizing a 6cm stroke driven by a stepper motor and precision ball screw. Available in two mechanical resolutions (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
RETAINING RINGS CURE FASTENER CONCERNS IN YET ANOTHER MEDICAL APPLICATION Peristaltic pumps are used to move fluids along (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
will steady a pulsing flow caused by diaphragm pumps, piston pumps, peristaltic pumps and other quick flow interrupting equipment. The PDS will steady a vibrating pointer of a pressure gage or flow meter under flowing conditions. When used properly, quick pulsating flows will be greatly (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
in the production of tubes or liners for the handling or storage of corrosive chemicals, but also through parts such as bearings or screws. PTFE can increase the lifetime of both the parts themselves and the whole component. We often provide parts of PCTFE Multi way valve, PTFE test (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Multi-Mag's entire sensor body continuously measure and indicate the average flow rate. It is highly accurate, repeatable and stable with virtually no drift that requires field recalibration. There's almost no pressure-drop either, which reduces plant pump energy requirements. The Multi (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
pumping stations use a variety of pumps in their operations, that are driven by variable frequency drives (VFDs), to propel the water through the many stages of purification along the way. Water treatment plants use pumps to pass fresh (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
reliability MULTI-CHANNEL FLEXIBILITY WITH SUB-PANELS This is where the PS-8 truly shines. One main unit can support up to 4 channels using cost (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
More Information Top
-
Pump Handbook, Fourth Edition > PORTABLE TRANSFER OF HAZARDOUS LIQUIDS
Popular pumps that have been adapted for ground driven applications are positive displacement piston, diaphragm or multi - tube peristaltic pumps .
-
Neuronally released sympathetic neurotransmitters stimulate splenic interferon‐γ secretion from T cells in early type II collagen–induced arthritis
The superfusion fluid was transported from reservoirs of sterile medium (i.e., the above-described culture medium), using speed-controlled, multi channel peristaltic tubing pumps (Ismatec, Wertheim-Mondfeld, Germany).
-
Fetal cells in maternal blood: recovery by charge flow separation
This consists of separator and computer-controlled, multi channel peristaltic tub- ing pumps , which generate (i) buffer and sample input and (ii) counterflow gradient.
-
Examination of tunnelled haemodialysis catheters using scanning electron microscopy
Tubes were subse- quently connected to a multi -channel tubing peristaltic pump (Ismatec SA-IPC; ISMATEC SA, Glattbrugg, Switzerland), and the pump was set at a speed of 1 mL/min.
-
Membrane filtration for the continuous fractionation of species and macromolecules: Component distribution in the Arzhaan spring water
The total volume of the device and the feeding pipelines was 15 mL. The fractionation system included reservoirs for samples and washing liquid and a multi channel peristaltic pump with tubes 2.06 mm in diameter (Gilson Miniplus 3, France).
-
Improvement of the drying oven method for the determination of the moisture content of milk powder.
The apparatus comprises an oven with accurate temp. control and forced ventilation, columns of hard polypropylene with polyethylene filters and polyethylene caps, a multi channel peristaltic pump with tubes filled with a molecular sieve, and copper tubing of internal diam.
-
Biomimetic approach to cardiac tissue engineering
Platinum cured silicone tubing and the multi channel peristaltic pump (L/Sm Masterflex) were from Cole-Parmer (Vernon Hills, IL).
-
High‐density seeding of myocyte cells for cardiac tissue engineering
Platinum-cured silicone tubing and the multi channel peristaltic pump (L/S Masterflex) were from Cole-Parmer (Vernon Hills, IL).
-
Ex vivo pharmacology of surgical samples of the uterosacral ligament. Part I: Effects of carbachol and oxytocin on smooth muscle
A: The rubber ring is glued to a microscopic slide and perfused by a multi channel peristaltic pump via silicon tubes with a separate influx for relaxin containing media.
-
Cryopreservation of primary porcine liver cells in an organotypical sandwich model in a clinically relevant flat membrane bioreactor
The modules are separated from each other and are connected to a medium reservoir with tubing by a multi channel peristaltic pump , which controls the flow rate in the inlet and outlet streams.
Indicates content that may require registration and/or purchase.