-
Supplier: Skyworks Solutions, Inc.
Description: Multimode Multiband Power Amplifier Module
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: LMH ENDC Multimode/Multiband Power Amplifier Module
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: SkyLiTE™ Multimode Multiband Power Amplifier Module
- Frequency Range: 699 to 915 MHz
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: Broadcom Inc.
Description: The Avago ACPM- 7788 is a multi-band, multi-mode power amplifier (PA) module that supports GMSK and 8-PSK modulation schemes and UMTS bands 1, 2, 3, 4, 34, 39, 5, 8, 13, 17, 20, 28A and 28B. The module is manufactured in an advanced InGaP HBT technology that offers state-of-the-art
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: SkyLiTE™ MMMB PA WCDMA Bands I, II, III, IV, V, VIII, IX TD-SCDMA Bands 34, 39 FDD LTE Bands 1, 2, 3, 4, 5, 7, 8, 9, 12, 13, 17, 20, 25, 26, 28, 30 TDD LTE Bands 38, 39, 40, 41
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: OM8443-62 is a hybrid multimode multiband (MMMB) Power Amplifier Module (PAM) that supports 3G/4G handsetsand operates efficiently in CDMA, WCDMA, TD-SCDMA, and LTE modes. The module is fully programmable through aMobile Industry Processor Interface (MIPI). The PAM consists of a
- Features: Other
- Amplifier Type: Power Amplifier
-
Supplier: Broadcom Inc.
Description: The Avago ACPM-7600 is a multi-band, multi-mode power amplifier (PA) module that supports GMSK and 8-PSK modulation schemes and UMTS/LTE bands 1,2(25),3,4,5/26 and 8. The module supports both envelope tracking (ET) and average power tracking (APT) operations. Input and output
- Frequency Range: 824,000 to 849,000 MHz
- Minimum Gain: 29.9 dB
- Maximum Gain: 29.9 dB
- Applications: Mobile / Wireless Systems
-
Supplier: Qorvo
Description: The MCU also contains motor control peripherals such as 10b 1MSPS dual auto-sequencer ADC and PWM timers with hardware dead-time insertion. The Multi-Mode Power Manager™ (MMPM) contains a 600 V Flyback DC/DC controller and power management components for powering the IC and other PCB
- Supply Voltage (DC): 5.2 to 52 volts
- Features: Other
-
Supplier: Corning Optical Communications
Description: Corning's optical couplers are fused fiber branching devices that split off a portion of light to allow for optical monitoring and feedback. These devices are used extensively in fiber amplifier power control, and in transmission equipment for performance monitoring and feedback
- Number of Input Ports: 1
- Number of Output Ports: 2
- Insertion Loss: 0.8 to 4.2 dB
- Splitting Ratio: 1 to 99
-
Supplier: Qorvo
Description: Qorvo's PAC5250 belongs to Qorvo's Power Application Controller® (PAC) product family. This family features highly-optimized SOC devices that can implement BLDC or PMSM programmable motor controller and driver in a single integrated IC. The product integrates a FLASH-based MCU, power
- Supply Voltage (DC): 5.2 to 52 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Qorvo
Description: power management components for powering the IC and other PCB system power supplies. The Application-Specific Power Drivers™ provide integrated gate drivers for use with an external inverter. The Configurable Analog Front-End™ (CAFE) provides signal-chain components such as
- Supply Voltage (DC): 5.2 to 72 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Qorvo
Description: auto-sequencer ADC, PWM timers with hardware dead-time insertion, etc. The product contains an integrated N-CH Buck DC/DC controller, a 5 V / 200 mA converter and multiple LDOs for system and power management components for the IC and other PCB system power supplies. The
- Supply Voltage (DC): 82 to 600 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Newport MKS
Description: response also make it useful for frequency-domain measurements. For higher responsivity from 800-1650 nm, this photoreceiver has a 50 µm core multimode fiber input and consists of our new, improved InGaAs PIN photodiodes followed by GaAs HBT amplifiers. An external power supply,
- Receiver Rise Time: 0.032 ns
- Bandwidth: 0.01 to 12,000 MHz
- Features: Other
- Receiver Type: PIN
-
Description: techniques: Linearity and efficiency strategies, CMOS RF power amplifiers for mobiles, and digitally assisted RF architectures Digital Signal Processing for RF transceivers: RF impairment compensation for future radio systems, techniques for the analysis of digital bang-bang PLLs, and
-
Supplier: Newport MKS
Description: frequency response also make it useful for frequency-domain measurements. For higher responsivity from 800-1650 nm, this photoreceiver has a 50 μm core multimode fiber input and consists of our new, improved InGaAs PIN photodiodes followed by a GaAs HBT amplifier. An external
- Receiver Rise Time: 0.032 ns
- Bandwidth: 0 to 12,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: POWER AMP MULTI-MODE SMD Product overview: ACPM-5505 from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: response; provides input compression, multimode average power limiting, peak power limiting, thermal limiter, clip limiting, and load monitoring. Requires FREE IQwic™ software and a computer for initial setup.
-
Supplier: Artifex Engineering
Description: Precision measurement of optical power from pW to mW. Properties The OPM series of optical power monitors employs photodiodes to measure optical power. Precision dual transimpedance input stages provide for high common mode rejection and linearity throughout the full dynamic
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
- Features: Fiber Optic Power Meter, Other
-
Supplier: Visual Sound, Inc.
Description: enhanced low-end output from Yamaha speakers Power amplifier output selector allows selection of 500, 300, or 100 watt output per channel Power Amp mode selector allows two-channel power amplifier to be quickly configured for Main + Main, Mono + Aux 1, Aux 1 or Aux
-
Supplier: Visual Sound, Inc.
Description: enhanced low-end output from Yamaha speakers Power amplifier output selector allows selection of 500, 300, or 100 watt output per channel Power Amp mode selector allows two-channel power amplifier to be quickly configured for Main + Main, Mono + Aux 1, Aux 1 or Aux
-
Supplier: Lightwave Link, Inc.
Description: optical power. The post-amplifier of the SR/SW Quad port fiber bypass modules also includes a Loss of Signal (LOS) circuit that provides a TTL logic-high output when the received optical level is below a preset LOS Assert threshold. Applications In-Line traffic Monitoring, Analyzing
- Wavelength Range: 670 to 850 nm
- Number of Input Ports: 4
- Number of Output Ports: 4
- Switching Time: 5 ms
-
Supplier: OSI Optoelectronics
Description: reliability which satisfies Telcordia specifications. The term “PINFET” (p-intrinsic-n, field-effect transistor) indicates the integration of a PIN photodiode and a discrete, high-performance transimpedance amplifier stage. Light is coupled into the detector stage through a multimode
- Data Rate: 6 to 350 Mbps
- Sensitivity: -56 to -32 dB
- Dynamic Range: 25 to 53 dB
- Bandwidth: 3 to 250 MHz
-
Supplier: Corning Optical Communications
Description: frequent adjustments to gain flattening filter design. Variations in gain spectrum and pump power requirements are greatly reduced, which makes for a more predictable amplifier manufacturing process and translates directly to lower costs for customers.
- Numerical Aperture: 0.23
- Maximum Attenuation: 15 dB/km
- Operating Temperature: -60 to 85 C
- Fiber Type: Erbium Doped
-
Supplier: OFS
Description: For high efficiency over a wide range of pump powers at 980 nm, we offer these fibers for operation in the C-Band. Regular and reduced 80 µm cladding versions are available. The fibers are optimized for single- or multi-stage amplifiers at various power ranges, with the HE line
- Wavelength: 980 nm
- Numerical Aperture: 0.25
- Operating Temperature: -40 to 85 C
- Fiber Type: Bare Fiber, Erbium Doped
-
Supplier: TelephoneStuff.com
Description: of installation - Allows for adjustment of speaker volume and microphone gain - Power, carrier detect, and AGC status indicating LED’s to monitor system performance - Built-in 3 watt audio amplifier - Transmits push-to-call via contact closure - Transmits remote contact closure to .5
-
Supplier: TelephoneStuff.com
Description: installation - Allows for adjustment of speaker volume and microphone gain - Power, carrier detect, and AGC status indicating LED’s to monitor system performance - Built-in 3 watt audio amplifier - Transmits push-to-call via contact closure - Transmits remote contact closure to .5 amp
-
Supplier: OSI Optoelectronics
Description: transimpedance amplifier producing a differential output voltage for latching to post amplifiers used in electro-optical receivers and transceivers for gigabit ethernet and Fiber Channel applications up to 1.25Gbps over multi-mode fiber. The photodetector converts the light into an
- Spectral Response Range: 1,100 to 1,650 nm
- Active Area Diameter or Length: 0.25 mm
- Operating Temperature: -40 to 75 C
- Photodiode Spectral Response: IR, Visible
-
Supplier: Broadcom Inc.
Description: output is specified at the end of 0.5 m of plastic optical fiber. The HFBR-1604Z is a selected version of the HFBR-1602Z, with power specified to meet the SERCOS high attenuation specifications. The HFBR-2602Z receiver incorporates an integrated photo IC containing a photodetector and dc
- Data Rate: 16 Mbps
- Receiver Rise Time: 50 ns
- Operating Temperature: -40 to 185 F
- Signal Output:: CMOS, TTL
-
Supplier: ValueTronics International, Inc.
Description: The 8168F is a Tunable Laser Source from Agilent. Additional Features: The Agilent 8168F tunable laser generates +8 dBm signal power when no attenuator is included, or +7 dBm with an attenuator. tunable laser source has a built-in isolator The typical accuracy of a wavelength step generated
- Test Equipment Type: Hand Held
-
Supplier: Richardson RFPD
Description: The ETX120 is a demonstration tool for evaluating an RF Amplifier system enabled by Envelope Tracking technology. Envelope Tracking is an alternative system architecture to Doherty. While ET and Doherty both provide the combination of high efficiency and linearity, ET is not limited in
-
Supplier: ZTE Corporation
Description: ZTE officially released a new generation of miniaturized Magic RRU products following the success of previous Magic RRUs in global business. The new generation RRUs, adapting to a variety of scenarios, set a new record in raising the power amplifier efficiency. With the minimum volume
-
Supplier: Broadcom Inc.
Description: provides maximum flexibility and quick design of control systems with a minimum number of components. In addition to the HCTL-1101, the complete control system consists of a host processor to specify commands, an amplifier, and a motor with an incremental encoder (such as the Avago
- Configuration: IC / PCB-Mounted
-
Supplier: Richardson RFPD
Description: output data format, 16 dB attenuator, and the selected bias currents. The AD9864 is available in a 48-lead LFCSP package and operates from a single 2.7 V to 3.6 V supply. The total power consumption is typically 56 mW and a power-down mode is provided via serial interfacing.
- Resolution: 24 bits
- Sample Rate: 375 kSamples/Sec
- Package Type: CSP
-
Supplier: SMC International
Description: The small, lightweight PTE-50-CE is the ideal instrument to test overcurrent and over/undervoltage protective relays, among many other applications. The reversible 100-VA amplifier can inject up to 50A or 150V with outstanding stability, free of distortions and completely isolated from the
- Testing Voltage Range: 0 to 150 volts
- Testing Current Range: 0 to 50 amps
- Number of outputs: 1 to 2
- Test Variable: AC
-
Supplier: ValueTronics International, Inc.
Description: 76dB (Typ. 80dB) Wide Level Range: +20DBm to -90dBm The AQ6370C can measure high power sources such as optical amplifiers and pump lasers for Raman amplifiers, and very weak optical signals as well. Measurement sensitivity can be chosen from seven categories according to test
Find Suppliers by Category Top
Featured Products Top
-
provided to ensure high throughput is maintained across a covered distance. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4702 integrates a 5 - 7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable multi-mode low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
. The module includes a state to turn the FEM on and off, which could reduce bill of material or give an option to reduce current draw. The QPF4607 integrates a 6 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable multi-mode low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
. The QPF4507 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable multi-mode low noise amplifier (LNA) into a single device. (read more)
Browse IC Interfaces Datasheets for Qorvo
More Information Top
-
Design of 5 GHz‐compact reconfigurable DGS‐bandpass filter using varactor‐diode device and coupling matrix technique
However, as shown in Figure 2(a), the complexity of the multimode power amplifier increases in general.
-
A CMOS power amplifier using a split cascode structure to enhance its efficiency
However, as shown in Figure 2(a), the complexity of the multimode power amplifier increases in general.
-
Investigation of the power transistor size related to the efficiency of switching‐mode RF CMOS power amplifier
Addi- tionally, if a mode change occurs abruptly in the multimode power amplifier , signal distortion can arise and degrade the overall performance of the power amplifier.
-
Design of a multipolarization reconfigurable microstrip array antenna using PIN diodes
Addi- tionally, if a mode change occurs abruptly in the multimode power amplifier , signal distortion can arise and degrade the overall performance of the power amplifier.
-
A GSM-EDGE power amplifier with a BiFET current limiting bias circuit
A multimode power amplifier has been designed with the current limiting bias circuit.
-
A single‐input single‐chain dual‐band power amplifier for CDMA mobile application
P. Savary, et al., Dual band multimode power amplifier module using a third generation HBT technology, IEEE GaAs IC Symp Dig (2001), 71–74.
-
Power-efficient frequency switching of a locked laser
Both the loss of laser power and the residual beam walk can be a problem when the light is used directly in an ex- periment or when high- power multimode amplifier lasers are used, such as a broad-area laser (BAL) [4…
-
Evolution of the RFIC Handset PAs
Single path architecture for multimode power amplifiers .
-
More in Content | Microwaves & RF
TriQuint Semiconductor has announced its model TQM7M9023, its first multimode power amplifier (MPA) module for Qualcomm's 3G/4G chipset solution.
-
CMM0336-AK-000T Datasheet - 824 to 928 MHz, 6 V, 32.5 dBm multi-mode power amplifier from
The CMM0336 is a highly efficient linear 6 V, multimode power amplifier intended for use in portable cellular handsets and datacom products operating in the AMPS and 902-928 MHz bands.
Indicates content that may require registration and/or purchase.