-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. G Block Modular Multi-pin Audio Receptacle
- Features: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. G Block Modular Multi-pin Audio Plug
- Features: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. G Block Modular Multi-pin Audio Shell
- Features: Audio / Video Connector
-
-
Supplier: Richardson RFPD
Description: Shielded Miniature Circular DIN Connectors
- Current Rating: 1 amps
- Number of Contacts: 8 #
- Features: Board Mount Connector, Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Conxall Corporation
Description: 1RU, 2X48 Bantam TT, 90 Pin EDAC, Mono Spaced, Normals Strapped The TT96EDAC Bantam/TT Series offers the convenience of EDAC® connectors on the back of the panel for easy installation. Available in normals strapped and normals brought out, both wired to the SAC code of wiring. We also offer
- Port Type: Audio Plugs and Jacks
-
Supplier: Beckhoff Automation LLC
Description: The system modules for the CX20x3 family are connected to the CPU on the left-hand side via a multi-pin connector. Internally they are connected via PCI Express®. One module can be connected. The CX2500-0021 audio module has jack plugs (5 x 3.5 mm) and an optical TOSLINK socket for
-
Supplier: HAVE, Inc.
Description: 208DSN526-DB25XMF-006 - HAVEFlex Digital Audio Snake, DB25 to 4 XLR Male / 4 XLR Female, 6 ft length Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos thin profile, extra
-
Supplier: HAVE, Inc.
Description: 208DSN526-DB25XMF-006 DB25 to 4 XLR Male / 4 XLR Female HAVEFLEX Digital Audio Snake Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos flexible precision 5526 series digital
-
Supplier: HAVE, Inc.
Description: 208DSN526-DB25XMF-006 DB25 to 4 XLR Male / 4 XLR Female HAVEFLEX Digital Audio Snake Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos flexible precision 5526 series digital
-
Supplier: HAVE, Inc.
Description: 208DSN526-DB25XMF-010 DB25 to 4 XLR Male / 4 XLR Female HAVEFLEX Digital Audio Snake Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos flexible precision 5526 series digital
-
Supplier: TelephoneStuff.com
Description: Flexible mini-boom headset and earphone. Features: - Comfortable and lighweight - Adjusts to fit either the right or the left ear - Soft rubber earhook holds the headset in the place even during strenuous activity - High quality electret condenser mic element produces excellent transmit audio
- Application: Headset / Helmet
-
Supplier: TelephoneStuff.com
Description: Responder Medium Light Duty Microphones for M/A COM Radios. Features: - Low profile rugged lapel mic and in-line earphone - Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear - High quality speaker and mic elements that allow for clear audio on
- Application: Headset / Helmet
-
Supplier: TelephoneStuff.com
Description: Gladiator Medium Duty Throat Microphones for Motorola Radios Features: - Tactical heavy duty throat microphone - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration - Dual microphone system provides the excellent transmit audio - Heavy duty
- Application: Headset / Helmet
-
Supplier: TelephoneStuff.com
Description: earphone clip prevents transducer (earphone) damage - Convenient in line mic for easy use - Durable polycarbonate housing for long product lifespan - Rugged polycarbonante PTT housing for maximum durability - High quality earphone allows ideal audio - Reinforced strain relief gives unit
- Application: Headset / Helmet
Find Suppliers by Category Top
More Information Top
-
Raspberry Pi Robotic Projects
Check the video input on the monitor or TV; it will normally either have a set of RCA jack inputs, normally colored yellow (video), white (left-audio), and red (right- audio ), or a multipin SVideo connector .
-
Sulfone Polymers
Polysulfone is used in printed circuit boards, integrated circuit carriers, coil bobbins and cores, housings, electrical connectors , bushings, terminal blocks, audio /video components, brush holders, alkaline battery cases and cells, and business machine parts. Polyethersulfone is used in edge and round multipin connectors and high-temperature, high-pin-density connectors, terminal …
-
Improved flexible communications for rapid deployment forces
… set may be interfaced with a PLGR GPS receiver via a side-mounted connector , so that each … This version will have an applique tactical internet control facility on an Innovative Concepts Inc (ICI) PCIDM card, interfacing via the multipin sideconnector, plus a USB interface for digital audio radio control and data traffic.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8019/avionicssystemde00gree.pdf?sequence=1
12 VDC external power is provided through a 5mm audio style Analog output voltages are routed out of the box through a multipin connector .
-
Spectronic Denmark INCA TXF standard audio transmitter for concealed use
The INCA TXF multipurpose audio transmitter module has a unique feature, when combined with the RCM remote … All external connections, apart from the microphone, are combined into a single small multipin connector .
-
INCA TXM audio transmitter for concealed use
The size of the TXM audio transmitter makes it suitable for use in conjunction with disguised applications … All external connections apart from the microphone are combined into a single small multipin connector .
Indicates content that may require registration and/or purchase.