Products/Services for Multisim Logic Analyzers
-
Logic Analyzers - (84 companies)Logic analyzers are devices used to monitor the performance of computers or to diagnose problems in other electronic systems. They use an oscilloscope to present complex digital data to a user, allowing the user to check particular operations... -
Spectrum Analyzers and Signal Analyzers - (298 companies)Spectrum analyzers and signal analyzers are passive receivers that display the signal in the form of easily identifiable data. Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave... -
Programmable Logic Controllers (PLC) - (907 companies)Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability. PLCs (programmable logic controllers) are the control hubs... -
Programmable Logic Devices (PLD) - (262 companies)Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data... -
Scalar Network Analyzers - (48 companies)...is an intelligent I/O parallel peripheral bus. Transistor-transistor logic (TTL) is a common type of digital circuit in which the output is derived from two transistors. Some scalar network analyzers use parallel channels or Ethernet networks. Others... -
Logic Gates - (220 companies)Logic gates are electronic circuits that combine digital signals according to boolean algebra. Logic gates are circuits with electronically controlled switches that combine digital signals according to Boolean algebra. In binary math, bits have only...
-
Bus Analyzers and Bus Exercisers - (21 companies)Bus analyzers and bus exercisers are used to monitor and check the performance of a system bus. Bus analyzers are used to monitor and check the performance of a system bus. In general bus analyzers are able to offer real-time protocol check, bus...
-
Vector Network Analyzers - (70 companies)Transistor-transistor logic (TTL) is a common type of digital circuit in which the output is derived from two transistors. Some vector network analyzers use parallel channels or Ethernet networks. Others use modems or communicate via radio transmissions...
-
Logic Level Translators - (98 companies)Logic level translators adapt or convert one voltage or logic level to another. How to Select Logic Level Translators. Image Credit: Digi-key corporation, Newark, Texas Instruments. Logic level translators (LLTs), also called voltage level...
-
Particle Analyzers - (231 companies)Particle analyzers are used to determine the physical makeup of individual particulates in aerosols, dispersion, emulsions, powders, and other samples. Particle analysis is also used to determine particle velocity and surface charging. Particle...
Product News
-
Nexperia B.V.
Logic Application Handbook This handbook is dedicated to application and design engineers who are developing and using electronic circuits, often within embedded systems for all kind of applications. The demand for discrete logic devices is widespread. Many aspects of system and board design have to be addressed and the usage of logic devices is very often generating questions and support requirements which cannot be met just by data sheets. In order to provide a compact and handy document, condensed from application... (read more)Browse Logic Gates Datasheets for Nexperia B.V. -
Finder S.p.A. con unico socio
THE WORLD'S FIRST PROGRAMMABLE LOGIC RELAY WHAT IS FINDER OPTA?. OPTA is the name of a completely new range of INDUSTRIAL SMART RELAYS or PROGRAMMABLE LOGIC RELAYS, perfect for easily creating intelligent logic to industrial, OEM or building automation projects. These devices are freely programmable with both traditional IEC61131-3 languages (Ladder, FBD, etc.) and the open source Arduino IDE language. Made in ITALY by Finder, they combine Finder's industrial experience with Arduino's technological innovation, bringing you a product... (read more)Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
Win Source Electronics
XC5VLX30 FPGA High-Performance Logic The XC5VLX30-1FFG676C combines high logic density with robust I/O support, providing engineers a powerful solution for mid-scale embedded systems and industrial applications. Built on 65nm CMOS and the second-generation ASMBL architecture, it delivers 4,800 slices (19,200 LUTs) and 1,152 Kbit Block RAM, giving designers ample resources to implement complex logic while maintaining efficient routing. Thanks to its true 6-input LUT architecture, this FPGA enables dual 5-LUT output mode, supporting... (read more)Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
C.I. Analytics, Inc.
Process Analyzers Featuring high performance and versatility, our process analyzers deliver dependable and accurate results every time, allowing the user to enjoy maximum flexibility for analysis parameters and meet the needs of any environment. Moreover, CI Analytics ' process analyzers provide fast measurement, require virtually no recalibration and can operate in different environments. In addition, they are easy to integrate and operate, user-friendly and highly resistant to severe conditions (i.e. shocks... (read more) -
C.I. Analytics, Inc.
Lab Analyzers Our impressive lab analyzers provide reliable and precise results time in and time out. Based on cutting-edge technology, they allow the detection of impurities at extremely low levels. Other impressive features include ease of integration and operation, user-friendliness and high versatility (impurity switching). A single lab analyzer not only provides multiple impurity capability, but also measures both gas and liquid samples - convenient cost-saving features. Our machines are LIMS-compatible... (read more) -
Metrohm USA, Inc.
Process Analyzer / Titration - Raman Analyzer The 2060 Raman Analyzer is a non-destructive inline process analyzer that implements Raman spectroscopy to deliver accurate and real-time process monitoring. Thanks to its self-monitoring capabilities, high-throughput spectrometer, and long-lasting laser stability, it provides immediate insights into chemical composition and enables timely adjustments for optimal process control, ensuring consistent product quality, and enhancing overall operational efficiency. Up to 5 probes and/or flow cells... (read more)Browse Raman Spectrometers Datasheets for Metrohm USA, Inc. -
Finder S.p.A. con unico socio
Easily create intelligent logic for your projects UNIQUE ON THE MARKET. Finder OPTA is unique on the market because of its ultra-secure connectivity at the hardware level, its ability to perform OTA (Over-the-Air) firmware updates, its programming versatility (via open source software or standard PLC languages), and its connectivity options. Download the Datasheet (read more)Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
OnLogic Inc.
New solution with pre-validated CODESYS logic EdgeLogic SoftPLCs from OnLogic deliver the processing power required to consolidate complex automation functions into a single deterministic platform. Engineered for industrial automation, EdgeLogic edge controllers combine pre-validated CODESYS logic, HMI functionality, and gateway capabilities to simplify control systems, reduce physical footprint, lower total cost of ownership, and eliminate proprietary hardware silos. Learn More: EdgeLogic Products: Helix 521-PLCHelix 524-PLC (read more)Browse Network Cards and Network Controllers Datasheets for OnLogic Inc. -
OTTO Controls
Slide Switches for Standard or Logic-Level Rating OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination. Standard rating with copper with silver terminals or logic-level rating with gold over silver terminals. Sealed dusttight to MIL-PRF-8805 Design 2. Raised or flush button style with several button color choices. FAA/PMA available (read more)Browse Slide Switches Datasheets for OTTO Controls -
AMETEK Spectro Scientific
InfraCal 2 Analyzers Welcome to Spectro Scientific, the new home of Wilks Enterprise product and application information for the InfraCal 2 and other Wilks IR analyzer technology. Oil in Water / Soil Analyzers. Overview. InfraCal 2 Model ATR-SP. InfraCal 2 Model TRANS-SP. Biodiesel Blend Analyzers. Overview. InfraCal 2 Model ATR-B. Ethanol Blend Analyzers. Overview. InfraCal 2 Model ATR-E (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
-
Learn Electronics with Arduino
As shown in the Multisim circuit model, a logic analyzer is wired to the circuit for the purpose of capturing the phase sequence binary bit patterns produced by the digital controller.
-
Bridging the gap between textbook and real applications: A teaching methodology in digital electronics education
After the schematic design is captured, Multisim provides you with an interactive oscilloscope, bode plotter, logic analyzer , power supply, multimeter, function generator, etc. to simulate and analyze the design.
-
Application Multisim to Virtual Laboratory for Experiment Teaching
After the schematic design is captured, Multisim provides you with an interactive oscillo-scope, bode plotter, logic analyzer , power supply, multimeter, function generator, etc. to simulate and analyze the design.
-
Technological Developments in Education and Automation
Multisim offers such instruments as: oscilloscope, word generator, signal generator, logic ana- lyzer , Bode plotter, watt-meter, multimeter, network analyzer, distortion analyzer, spectrum analyzer, etc.
-
Innovations in E-learning, Instruction Technology, Assessment, and Engineering Education
Multisim 8 offers such instruments as: digital multimeter, function generator, oscilloscope, word generator, logic analyzer , logic converter, Bode ploter, network analyzer, etc.
-
An Undergraduate Survey Course on Asynchronous Sequential Logic, Ladder Logic, and Fuzzy Logic
… program that met the above requirement would be suit- able, such as NI Multisim from National Instruments … The second tool is a logic analyzer with a sample rate high enough to measure gate propagation delays of discrete inte- grated circuits (ICs), and which is also capable of pattern gener- ation.
-
Engineering Education and Management
… professional, in the past that rely on manual design, welding, installation, debugging using the oscilloscope-based practice hands-on course, no longer meet the requirements of e-professional, even if the use of ad- vanced logic state analyzer , it is difficult to … In the EDA lab, equipped with PSPICE, MULTISIM (EWB upgraded ver- sion), PROTEL, DSP, MAXPLUSII and other …
-
Practical Electronics for Inventors, Third Edition > Hands-on Electronics
Virtual instruments include oscilloscope, function generator, multimeter, Bode plotter, network analyzer, word generator, logic analyzer , spectrum analyzer, distortion analyzer, wattmeter, dc operating point, and temperature. A partner product of NI MultiSim , this can create any shape of board up to 2 m …
-
Applied Mechanics, Mechatronics Automation & System Simulation
… simulation packages that are practical electronic circuit simulation on-line tools, introduces below Multisim software by using … … communication frequency characteristic analysis, transient analysis, Fourier analysis, postprocessor function etc, and provides two meter and many sets of machines, instrument voltmeter, ammeter, are: Commonly used instruments are: digital multi-meter, function signal generator, oscilloscope, the logical analyzer and logic transition tester.
-
Advances in Electronic Engineering, Communication and Management Vol.2
Multisim 10 produced by American National Instruments is a simulation software for electronic circuits [1]. It provides all kinds of virtual instruments that include universal instruments (multimeter, function generator, wattmeter and oscilloscope) and special instruments (bode plotter, word generator, logic analyzer , distortion analyzer and .
Indicates content that may require registration and/or purchase.