Products/Services for Nano Flywheel

  • Flywheels-Image
    Flywheels - (24 companies)
    Flywheels are heavy rotating disks that have a high mass and are connected to a rotating shaft. Because they store angular momentum, flywheels offer a smooth delivery of torque, or turning power, from a motor or engine. The inertia of flywheels...
  • Micro Connectors and Nano Connectors-Image
    Micro Connectors and Nano Connectors - (173 companies)
    Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively. Image Credit: ITT Cannon. Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano...
  • Flywheel Power Systems-Image
    Flywheel Power Systems - (20 companies)
    Flywheel power systems are flywheel rotors with integrated motor / generators contained inside a housing. They store energy mechanically in the form of kinetic energy. Flywheel power systems, also known as flywheel energy storage (FES) systems...
  • Grinders and Grinding Machines-Image
    Grinders and Grinding Machines - (993 companies)
    ...joints, engine blocks, engine heads, transmission components, brake rotors, flywheels and other vehicle parts. Grinders and grinding machines are used in the manufacture of medical devices, ceramics, glass, plastics, composites, semiconductors...
  • Turning Tools-Image
    Turning Tools - (157 companies)
    Turning tools are used on lathes for cutting or finishing the outside diameter of a workpiece.
  •  
    Hydro Turbines - (56 companies)
    ...the overall voltage of the electrical system. Features. In terms of features, smaller hydro turbines (micro-turbines) may include an integral heating system to prevent freezing in cold weather conditions. Flywheels are often used to prevent excessive surge...
  •  
    Batteries - (1829 companies)
    Industrial batteries translate chemical energy into electricity.
  •  
    Electrical Power Generators - (961 companies)
    Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power and are typically powered by a fuel engine.
  •  
    Shaft-Hub Locking Devices - (88 companies)
    Description. Shaft-hub locking devices frictionally clamp gears, pulleys, flywheels, and other components to a shaft without the need for threads or keys. Axial loads applied to the locking devices are translated into radial loads that clamp...
  •  
    Micro-dispensing Valves - (15 companies)
    Micro-dispensing valves have micro-liter or nano-liter dispensing capabilities and dispensing frequencies in the cycles/sec (Hz) range. They often have interfaces for integration into circuit boards and are used in inkjet printers. Micro-dispensing...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire