-
Supplier: Anton Paar
Description: The NHT3 is designed to provide low loads with depth measurements in the nanometer scale for the measurement of hardness, elastic modulus, creep, etc. The system can be used to characterize organic, inorganic, hard and soft materials. With the unique top surface referencing technique, an
- Force / Load Capacity: 0.1124 lbs
- Stroke / Travel: 0.00787402 inch
- Features: Specialty / Other
-
Supplier: Anton Paar
Description: The High Temperature Nanoindentation tester (HT-UNHT) is a low-load nanomechanical test system for measuring the hardness and elastic modulus of thin films and coatings up to 700 °C. Patented UNHT technology combined with unique heating provides a high stability solution at any temperature. 2
- Test Media: Adhesives / Coatings
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Fischer Technology, Inc.
Description: FISCHERSCOPE HM2000 is a professional microhardness measurement instrument for the analysis of mechanical and elastic properties of materials by means of nanoindentation. Its very rigid and dimensionally stable construction reduces the influence of vibrations and fluctuations in temperature.
- Mounting: Fixtured or Permanent
- Test Method: Micro
- Features: Other
- Test: Vickers and Knoop
-
-
Supplier: Fischer Technology, Inc.
Description: The FISCHERSCOPE HM2000 S is ideally suited for the manual measurement of mechanical and electrical material properties in the inspection of inbound goods or the testing of fabricated goods. Uncomplicated construction and high quality components make this an outstanding instrument for measuring
- Mounting: Fixtured or Permanent
- Test Method: Micro
- Features: Other
- Test: Vickers and Knoop
-
Supplier: SAE International
Description: nanoindentation-based inverse method that we developed was adopted in estimating the phase properties of a low alloy Quenching and Partitioning (Q&P) steel. A microstructure-based Finite Element (FE) model was also generated based on the Electron BackScatter Diffraction (EBSD) and Scanning
-
Supplier: ZwickRoell LP
Description: The ZHN/SEM nano indenter for installation in a scanning electron microscope (SEM) enables micromechanical experiments to be performed while observing the specimen at maximum resolution. It possesses the largest measuring range currently available, with a maximum displacement measurement of 200 µm
- Mounting: Fixtured or Permanent
- Test: Nanoindentation
-
Supplier: ZwickRoell LP
Description: The ZHN nano indenter is used for comprehensive, mechanical characterization of thin layers or small surface areas with the necessary force and travel resolution. This includes measuring indentation hardness, indentation modulus, and Martens hardness to ISO 14577 (instrumented indentation testing).
- Mounting: Fixtured or Permanent
- Test: Nanoindentation
-
Supplier: Fischer Technology, Inc.
Description: Only precisely calibrated measurement instruments can provide accurate results. Fischer offers a variety of calibration materials for instruments that are used to test and analyze materials, determine coating thicknesses and perform nanoindentation. These include, for example, ferrite and
- Standards: Thickness Calibration Block
-
Supplier: SAE International
Description: Because niobium-clad 304L stainless steel sheets are considered for use as bipolar plates in polymer electrolyte membrane (PEM) fuel cells, their mechanical behavior and failure mechanism are important to be examined. As-rolled and annealed specimens were tested in tension, bending and flattening.
-
Supplier: SAE International
Description: mechanical behavior of each constituent: matrices, fibers, and interfaces. This paper presents a navel technique, nanoindentation, to identify the interfaces between dissimilar materials and subsequently to evaluate the physical and mechanical properties across the interfaces. It is proposed
-
Supplier: Mad City Labs, Inc.
Description: and resolution of the Nano-Gauge™ makes it ideal for transducer design and calibration, development of nanoindentation systems, and materials testing. Features 1.5nm or 5nm linear displacement measurement 25mm total range of measurement USB output to PC Optional probe types Compact sensor
- Range: 0.00000005905515 to 1 inch
- Resolution: 0.00000005905515 to 0.0000001968505 inch
- Range / Travel: 0.00000005905515 to 1 inch
- Graduation / Resolution: 0.00000005905515 to 0.0000001968505 inch
Find Suppliers by Category Top
Conduct Research Top
-
Using nanoindentation to characterize the hardness of coatings on weight-bearing medical implants
Sometimes, due to injury or disease, load bearing joints such as knees or hips must be replaced with artificial orthopaedics. Such surgeries are not only extremely painful but also expensive and risky; therefore, the longevity of these appliances is paramount: implants must be durable and generate
More Information Top
-
Nanomechanical Analysis of High Performance Materials
… in a material at a molecular level was hard to find until the invention of nanoindentation technique.
-
Springer Handbook of Nanotechnology
1113 36.3 Scanning Nanoindentation as a Tool to Determine Nanomechanical Properties of Biological Tissue Under Dry …
-
Nanotribology and Nanomechanics I
J.L. Loubet, M. Bauer, A. Tonck, S. Bec, B. Gauthier-Manuel, Nanoindentation with a Surface Force …
-
Nanotribology and Nanomechanics
322 8.2.6 Nanoindentation Measurements . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Nanotribology and Nanomechanics
Nanoindentation Measurements . . . . . . . . . . . . . . . . . . . . . . . . .
-
Springer Handbook of Nanotechnology
21.3 Scanning Nanoindentation : An Application to Bone Tissue .............
-
Applied Scanning Probe Methods XI
… use of force microscope cantilever systems as sensors, ultrasonic force microscopy, nanomechanical and nanoindentation methods as well …
-
Nanotechnology in Construction 3
Nanoindentation Study of Na-Geopolymers Exposed to High Temperatures . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Micro and Nano Mechanical Testing of Materials and Devices
The development of com- mercial instruments for nanoindentation was accompanied by seminal papers de- scribing the techniques …
-
Nanostructured Coatings
… sectional transmission electron micrograph of a nc-Ti/a- C:H nanocomposite coating after nanoindentation (Yutao Pei, Damiano …
Indicates content that may require registration and/or purchase.