-
Supplier: Renesas Electronics Corporation
Description: The ISL21080 analog voltage references feature low supply voltage operation at ultra-low 310nA typical, 1.5µA maximum operating current. Additionally, the ISL21080 family features guaranteed initial accuracy as low as ±0.2% and 50ppm/°C temperature coefficient. These
- Reference Voltage (VREF): 2.5 volts
- Initial Accuracy: 0.3 %
- Temperature Coefficient (TC): 50 ppm/C
- Supply Current (IQ): 0.0015 mA
-
Supplier: Utmel Electronic Limited
Description: ISL21080 Series 1.024 V 7 mA SMT NanoPower Voltage Reference - SOT23-3
- Reference Voltage (VREF): 1.024 volts
- Temperature Coefficient (TC): 50 ppm/C
- Supply Current (IQ): 0.0015 mA
- Input Voltage (VIN): 2.7 to 6.5 volts
-
Supplier: Texas Instruments
Description: Nanopower, 1.8V, SOT23 Push-Pull Comparator with Voltage Reference 6-SOT-23 -40 to 85
- Supply Voltage (VS): 1.8 to 5.5 volts
- Input Offset Voltage (VOS): 12 millivolts
- Operating Temperature: -40 to 85 C
- Features: Comparators, Other
-
-
Supplier: Texas Instruments
Description: Enhanced Product Nanopower 1.8V Sot23 Comparator With Voltage Reference 6-SOT-23 -55 to 125
- Supply Voltage (VS): 1.8 to 5.5 volts
- Input Offset Voltage (VOS): 15 millivolts
- Operating Temperature: -55 to 125 C
- Features: Comparators, Other
-
Supplier: Texas Instruments
Description: Automotive Catalog Nanopower, 1.8V, SOT23 Push-Pull Comparator with Voltage Reference 6-SC70 -40 to 125
- Supply Voltage (VS): 1.8 to 5.5 volts
- Input Offset Voltage (VOS): 12 millivolts
- Operating Temperature: -40 to 125 C
- Features: Comparators, Other
-
Supplier: Lingto Electronic Limited
Description: NANOPOWER SUPERVISOR WITH PROGRA
- Supply Current (IQ): 0.095 mA
Find Suppliers by Category Top
Featured Products Top
-
referenced to GND at enhanced operating voltage ranges. With these devices, a circuit with multiple cascading stages can be built to operate at extremely low supply/bias voltage levels The ALD212900 features exceptional matched-pair device characteristics. The Gate Threshold Voltage (VGS(th)) is (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Nano-Power Voltage Comparators, Voltage Detectors and Voltage References Using EPAD MOSFETs
on as an on-off control reference voltage.