-
Supplier: ValueTronics International, Inc.
Description: The 802 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Electro Optical Components, Inc.
Description: SDS high voltage pulse generators are based upon the use of field-effect transistor technology. They have the remarkable feature of being inserted into lightweight and reduced obstruction cases. GIPO generators can produce pulses that can reach 5.5kV with a rise time of a
- Rise Time: 2.5 ns
- Device Type: Generator
- Form Factor: Portable / Benchtop
- Generator Type: Pulse
-
Supplier: ANVS, Inc.
Description: Solid state high voltage nanosecond pulse generator
- AC Output Voltage: 2,500 to 10,000 volts
- Output Frequency: 0.01 MHz
- Number of Outputs: 1 #
- Features: Adjustable Frequency, Adjustable Voltage
-
-
Supplier: Conoptics, Inc.
Description: duration of the variable width output and separation of the TTL outputs which correspond to the regen circulating time are controlled by an additional internal 70 to 500 nanosecond variable delay generator. External triggering allows precise and convenient synchronization of the regen
-
Supplier: SAE International
Description: spark and combustion initiation and propagation. Voltage and current were measured to infer the energy deposited in the spark plug gap. The dual-coil DCO\u2122 system and the nanosecond multi-pulse plasma generator at their maximum power showed an ability to extend the dilution
-
Supplier: ValueTronics International, Inc.
Description: female on front panel Pulse modulation inputs: Type BNC female on front panel Detected RF output: Type BNC female on front panel Remote control: 25 pin female subminiature D Pulse Mode Gating Characteristics Signal (into 50 ohms): +2.0 to 6.0 VDC Rise Time: 0.5 microseconds maximum
- Frequency Range: 100 MHz
Find Suppliers by Category Top
More Information Top
-
Pulsed Power
Koval'chuk, B. M. and Mesyats, G. A., 1985, Nanosecond Pulse Generator with a Vacuum Line and a Plasma Opening Switch, Dokl. ANSSSR.
-
A Solid-State 0–120 kV Microsecond Pulse Charger for a Nanosecond Pulse Source
Abstract—In this paper, we present a solid state 0–120 kV microsecond pulse charger for our nanosecond pulse genera- tor [1].
-
Analysis of optical route in a micro high-speed magneto-optic switch
The research of high-speed control technique involves the study of nanosecond pulse generator , high-speed magnetic field and its control technique etc.
-
A novel magneto-optic switch based on nanosecond pulse
The research of magneto- optic switch mainly involves the design of optical route and nanosecond pulse generator .
-
LAWRENCE RADIATION LABORATORY COUNTING HANDBOOK
… Corona Light Pulsers SCALERS AND READOUT EQUIPMENT Radiation Laboratory Scalers Operating Characteristics Decade Scaler, Model 5 Register Unit A Decade Scaler and Readout System 10 MHz Decade Scaler WAVEFORM GENERATORS AND POWER SUPPLIES Mercury Pulsers Nanosecond Pulse Generator Gated Pulse Generator Del …
-
First Implementation of a Subnanosecond Rise Time, Variable Pulse Duration, Variable Amplitude, Repetitive, High-Voltage Pulse Source
In [1], we designed such a flexible nanosecond pulse generator .
-
Subject Index 2013
ALL-SOLID-STATE: All Solid-State Nanosecond Pulsed Generators Based on Marx and Magnetic Switches .
-
Subject Index 2011
AMORPHOUS MAGNETIC MATERIAL: A Compact, High Repetition-rate, Nanosecond Pulse Generator Based on Magnetic Pulse Compression System 1151 AMPERE LAW: The Engineering Design of NB Snubber .
-
Subject Index 2007
MARX GENERATORS: 250 kV Sub- nanosecond Pulse Generator with Adjustable Pulse-width .
-
Author Index 2007
Akiyama, H.: 250 kV Sub- nanosecond Pulse Generator with Adjustable Pulse-width .
Indicates content that may require registration and/or purchase.