-
Supplier: Accuris
Description: Screws, Flush Head, 100 Degree Countersunk Phillips Recess, Low Carbon Steel and Brass
-
Supplier: Accuris
Description: Screws, Flush Head, 100 Degree Countersunk Frearson Recess, Low Carbon Steel and Brass
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Other
-
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO’s self sealing screws feature a rubber “O” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: 6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO’s machine screws are equipped with a resilient
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
Find Suppliers by Category Top
More Information Top
-
Care and Repair of Advanced Composites, Second Edition
Some examples are NAS 679 for hexagon nuts, NAS 1738 for universal head bulbed Cherrylock rivets, and NAS 1739 for countersunk head Cherrylock rivets. … always been a concern, whether the problem was the choice of material for screws in wooden aircraft …
-
Traveling Column Machines for Automated Drilling and Fastening Operations on Different Aircraft Structural Components
… single-sided riveting systems were developed basically for the installation of blind bolts ( screw or pull type … … A380 vertical tail plane riveting system The rivet selection and feed systems uses NAS -400 racks and … … each cycle for a new component (tail plane), a test specimen is drilled to verify correct countersinking .
-
Popular Products In Power - Big Bruin
Short length twist drill bits (also called stub or screw -machine length) are the shortest and stiffest … … reach or for drilling deeper holes.Chicago-Latrobe manufactures drill bits and accessories, reamers, countersinks , and blanks. The company has locations around the world, and provides tools adhering to ANSI, NAS , and DIN standards.
-
ZASMHBA0002135
The different diameters or lands can be ground to permit drilling and countersinking for flathead screws , or drilling and counterboring for socket-head screws. These tools have a flute construction conforming to National Aerospace Standard ( NAS ) 907 prepared by the Aerospace …
-
Popular Products In Power - Big Bruin
The company has locations around the world, and provides tools adhering to ANSI, NAS , and DIN standards. Short length twist drill bits (also called stub or screw -machine length) are the shortest and stiffest … … reach or for drilling deeper holes.Chicago-Latrobe manufactures drill bits and accessories, reamers, countersinks , and blanks.
-
ZASMHBA0003427
Investigators Brick and Gosinsky (Ref 8) have determined that large countersinks (tension heads) with high clamping forces … Fasteners with corrosion-protection coatings, such as NAS 4006 aluminum-phenolic coating or equivalent, are not recommended … Blind fasteners or screws and nutplates must be used in areas with backside inaccessibility.
-
Voltages across assembly joints due to direct-strike lightning currents
In the second configuration a countersunk 1/4-20 bolt penetrated through a clearance hole, with a washer … The flange joint was assembled using threaded screws and no mylar insulation between mating surfaces. M. Whitaker (SY84) Patuxent River NAS , MD 20670 .
-
SAE Dictionary of Aerospace Engineering-2nd Edition
A countersink may have a straight shank, ta- pered shank, bit stock shank, or special shank requiring … … a circular hole, which removes burrs, provides a seat for a flat-head screw or other fastener … … instrument approach procedure charts are incorporated into DoD FLIPs for use in the National Airspace System ( NAS ).
-
Hydrogen and deuterium NMR of solids by magic-angle spinning
Sadtler 3 ap-mas dilute- nas Note: Not shown are threoded holes for mounf screws . Note: 2 - 5 6 flathead brass, countersunk on bottom.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps1891/c2001/ccmigration_09186a00800f61a5.pdf
Attach the left and right L brackets using the six M4 Phillips countersunk -head screws provided in the rack-mount kit. … trabalhar perto de unidades de fornecimento de energia, desligue o cabo de alimentação nas unidades de corrente …
Indicates content that may require registration and/or purchase.