Products/Services for Nato 12 Pin Connectors

  • Electrical Connectors-Image
    Electrical Connectors - (3299 companies)
    ...of insulator material (e.g. ceramics). Terminal pins in a connector provide the electrical conduction that makes the connection. They are nearly always made up of some type of metal, but any material that conducts electricity can be used (e.g.
  • PCB Pins and Receptacles-Image
    PCB Pins and Receptacles - (85 companies)
    PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors. PCB pins and PCB receptacles are electronic interconnect devices for printed...
  • Circular Connectors-Image
    Circular Connectors - (665 companies)
    Circular connectors are multi-pin connectors primarily used for external interfacing. Circular connectors are multi-pin connectors primarily used for external interfacing. They can be used for data transfer, electrical signal transmissions...
  • DIN Connectors-Image
    DIN Connectors - (329 companies)
    DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut f ur Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched...
  • Spring Pins-Image
    Spring Pins - (109 companies)
    ...spring pins, there are a variety of applications. For example, electrical spring pins are sometimes used as electrical connectors. Spring pin fasteners are suitable for casting, stamping, and other production operations. Slotted spring pins are better...
  •  
    Modular Connectors and RJ Connectors - (438 companies)
    Contact size (AWG) - An electrical contact is the termination of an electrical wire in the connector's pin or socket. Contact size, also referred to as "termination size," is the maximum diameter wire the connector can accommodate. In North America...
  •  
    IC Pin Probes - (19 companies)
    ...silver-plated or copper contacts, and are offered generally as an upgraded connector. Non-plated products are also available. In terms of approvals, IC pin probes that are destined for sale in the Europe should comply with Restriction of Hazardous...
  •  
    Centronics Connectors - (75 companies)
    ...connectors also have slots to receive pins from male connectors. Typically, Centronics connections consist of a 36-pin male or female connector at the printer or other peripheral, a cable, and a 25-pin parallel port on the computer. Centronics...
  •  
    USB Connectors - (393 companies)
    ...ports. USB is an external bus standard that supports data transfer rates of 12 Mbps in its version 1.1 and 480Mbps in its version 2.0. A single USB port can be used to connect up to 127 peripheral devices, including mice, modems, and keyboards. USB...
  •  
    Edge Connectors - (296 companies)
    ...between pins, can range from as small as 0.0197'' or 0.5 mm to as large as 0.111'' or 2.84 mm. In terms of geometry, there are straight and right angle card edge connectors. These distinctions simply refer to the way the card edge connector is bent...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Insitu Mark 4 Launcher
    … operator safety a 10 minute set-up time (two operators) MIL-STD-810G (environmental) compliant a pintle-compatible trailer 'hitch' connection manual parking and automatic surge brakes a commercial 7-pin or a 12 - pin NATO plug connector (MS75020-1) for the …
  • DAF YAZ 2300 (6 × 6) 10,000 kg truck
    Standard equipment includes: a seven- and 12 -pole trailer connector ; slave connector; trouble light connector at front and rear; standard commercial traffic lighting and blackout lighting to NATO specifications. At the front is a push/pull NATO pin and at the rear is a 24,000 kg …