Products/Services for Natural Gas Bulkhead Fittings

  • Pipe Fittings-Image
    Pipe Fittings - (1974 companies)
    ...into one of four categories: Fittings which extend or terminate pipe lengths: Adapter Connects two dissimilar pipes to each other via solvent welding, soldering, or threading. Image Credit: GE Oil and Gas Coupling Connects two...
  •  
    Gas Fittings - (98 companies)
    ...the Tube Fitting Learn More page. Features. Features should be selected based on the desired application. Examples of gas fitting features include: Gas bulkhead fittings are designed to be mounted in a wall or bulkhead to allow tube connections...
  • Hose Fittings-Image
    Hose Fittings - (1197 companies)
    ...must have seals which prevent the leakage of liquid and often must be resistant to rust or other types of chemical corrosion. Pneumatic applications involve the transfer of gases. Pneumatic fittings must have very tight seals to prevent gas leakage...
  • Tube Fittings-Image
    Tube Fittings - (1139 companies)
    ...solvents. Hydraulic fittings must have seals which prevent the leakage of liquid and often be resistant to rust or other possible chemical corrosion. Pneumatic applications involve the transfer of gases. Pneumatic fittings must have very tight seals...
  • Gas Cylinders-Image
    Gas Cylinders - (116 companies)
    ...credit: Airgas. Regulations and Standards. The International Organization for Standardization (ISO) technical committee developing standards for specifying the standardization of gas cylinders and their fittings is ISO/TC 58. Specific standards...
  •  
    Air Hose and Air Duct Hose - (480 companies)
    ...flexible and often reinforced. It can be purchased as straight hose or as a complete assembly including all fittings and components for joining and sealing. Air hoses are used as air ducts for heating and cooling, to supply gases for various regulated...
  •  
    Gaskets and Gasketing - (1426 companies)
    Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces. The gasket must be able to maintain a seal under pressure and temperature changes. A number of different gaskets are available: pre-cut compression...
  •  
    Flow Orifices and Flow Restrictors - (133 companies)
    ...orifices and flow restrictors vary in terms of both specifications and features. Specifications include: Orifice diameter. Maximum pressure. Maximum liquid or gas flow rate. Flow tolerance. Media temperature. Typically, flow tolerance is expressed...
  •  
    Pneumatic Fittings - (223 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Parker Sporlan Division
McWane Plant and Industrial
MAIN Manufacturing Products, Inc.
Parker Sporlan Division