-
Supplier: Radwell International
Description: SOLENOID VALVE, FOR NATURAL GAS/TOWN GAS/LPG AND AIR, RP INTERNAL THREAD, 120 VAC, 50/60 HZ, QUICK OPENING/QUICK CLOSING, 1.8 BAR MAX PRESSURE, TERMINAL CONNECTION BOX, 3/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas (general), Threaded
- Valve Type: Solenoid Valves
-
Supplier: Haida International Equipment Co., Ltd.
Description: components of a mixed gas. Application industry 1. Analysis of dissolved gas in transformer oil; 2. Analysis of ethylene oxide in medical devices. 3. Analysis of coke oven gas; 4. Pesticide residue analysis; Alcohol analysis in blood; 5. 6. Analysis of natural gas
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.9842525 inch
- Number of Ports/Ways: 3
- Media Temperature: 14 to 176 F
- Flow (Cv): 0 to 14.8
-
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 0.3149608 to 0.5511814 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.05905515 to 0.1181103 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel and Flywheel Housing SAE No. 00 SAE standard rotation Gaseous Fuel System Low pressure regulator Electronically actuated fuel control valve Gaseous fuel heater Electronically controlled gas shut-off valve Gas induction nozzles CSA certified gas electronic
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: pressure gas conversion Propane and natural gas valve and jet kits Fuel filter Ignition System CSA ignition Ignition ground wiring harness Power supply — digital ignition system Instrumentation Alarm module Gauges and instrument panels Lube System Auxiliary oil reservoir
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Hydrofarm, Inc.
Description: The PPM-4 is the simplest, safest and most affordable CO2 controller available today... from any manufacturer. Perfect for controlling LP or natural gas generators with PPM accuracy. The PPM-4 is a two-piece controller that includes a wall mounted infrared sensor with a 10 ft. cord and
-
Supplier: Caterpillar Oil & Gas
Description: gas lift, gas gathering, and wellhead gas compression. Cat G3408C gas engine. Ratings: 317 bkW (425 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided aftertreatment or available for non-regulated areas. Engine Design • Improved reliability and
- Horse Power: 425 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Haida International Equipment Co., Ltd.
Description: Bunsen burner (Bunsen burner)and the specific gas source(methaneor natural gas). The ignition of bedding under the hot combustion duration and the specimen is ignited to assess its combustion. Automatic combustion tester suits for wires, cables, rubber, plastic, sheathing and
- Display & Special Features: Digital Readout
- Features: Other
-
Supplier: Gardner Denver, Inc.
Description: conveyed gas to be compressed within a full revolution. One of the most respected names in the petroleum industry with a diverse group of durable pumps used in oil and natural gas drilling production, well servicing and stimulation. L-Series – Compact Liquid Ring Pumps for Heavy
- Pump Type: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Well Stimulation Pumps
- Features: Water Pumps, Well Pumps
Find Suppliers by Category Top
Featured Products Top
-
use. The system features a full flow ball valve and electronic control box with two attached moisture sensors which constantly monitor the selected area for accumulating moisture. Once moisture has been detected, the valve closes and remains closed until it has been manually reset. The Leak Stop (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
Type: Needle valve Inlet pressure P1: max. 345 bar Material Body: see ordering info Seat: PCTFE Filter: 316 (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
North American natural gas production expands to secure energy independence, extraction safety demands absolute mechanical reliability. Modern wellhead systems utilize downhole electric submersible pumps (ESPs) and intricate sensor (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Effective and reliable natural gas transmission requires a complex network of interconnected metering and compressor stations, processing plants, storage facilities, pipelines, valves, and other equipment. These systems rely on many types of (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT® Check Valves: Engineered for Natural Gas Reliability DFT’s spring-assisted, non-slam check valves are engineered to support the unique challenges of natural gas systems. Their axial-flow design helps minimize turbulence and vibration, while corrosion (read more)
Browse Check Valves Datasheets for DFT Inc. -
Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
applications. One product, a valve actuator, may be described by some as simply a black box, having an input (power supply or signal), an output (torque), and a mechanism or circuitry to operate a valve. Those who select control valves will quickly see that a variety of valve (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
logic in a single hazloc enclosure. Certified for use in SIL 2 safety instrumented systems, the One Series Safety System not only controls the heater locally, it alarms remote “Gas Control” operations when the temperature of the pressure-reducing valve drops below 40°F. This signals (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
. Key features of the SSNGH sample system Suitable for clean, sweet Natural Gas Inlet pressure up to 240 barg Sensor operates at inlet or line pressure Process and auxilliary inlet with manual selector valves Sample inlet (read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters
More Information Top
-
DEVELOPMENT AND TESTING OF A PRE-PROTOTYPE MACH 2 RAMGEN ENGINE
In the fixed valve control position, flow rate set point boxes are active for natural gas control.
-
RESULTS OF THE TECHNICAL AND ECONOMIC FEASIBILITY ANALYSIS FOR A NOVEL BIOMASS GASIFICATION-BASED POWER GENERATION SYSTEM FOR THE FOREST PRODUCTS INDUSTRY
24,500 kg/hr, each Other Equipment include Wet Bark Feed Valve, Inlet Air Damper, Flue Gas Inlet Damper, Natural Gas Burner, Drying Drum, Drop-out Box , Bark Discharge Valve Overall Dimensions .
-
Hydraulic Rod-Pumping Units in Offshore Artificial-Lift Applications
OIL RESERVOIR ACCESS PORT ADJUSTABLE TEMPERATURE SWITCH UNIT JUNCTION BOX HEAT EXCHANGER PILOT VALVE SHIFT VALVE SUB PLATE ELECTRIC PRIME MOVER ( NATURAL GAS AND DIESEL ALSO AVAILABLE) HYDRAULIC PUMP SKID 718" THREADED CYLINDER LIFTING STUB BLEED LINE DIRECT MOUNT HYDRAULIC CYLINDER SHIFT…
-
States > Texas > State > Regulations > Title 30 - Environmental Quality > Part 01 - Texas Commission on Environmental Quality > 106 - Permits by Rule > [30 TAC...
(A) fugitive components, including valves, pressure relief valves , pipe flanges and connectors, pumps, compressors, stuffing boxes , instrumentation and meters, natural gas driven pneumatic pumps, and other similar devices with seals that separate process and waste material from the atmosphere and the associated…
-
States > Texas > State > Register > 2011 > [TexReg 2011-0218is] 02/18/2011
…infra structure equipment and facilities, and may be included in a registration for this section: (A) fugitive components, including valves, pressure re lief valves , pipe flanges and connectors, pumps, compressors, stuff ing boxes , instrumentation and meters, natural gas driven pneumatic pumps, and…
-
States > Texas > State > Proposed Regulations > 2011 Documents > September 2‚ 2011 > [2011 TX Proposed tx-20110902-0015-0001431] 30 TAC 106 - Permits by ...
(A) fugitive components, including valves, pressure relief valves , pipe flanges and connectors, pumps, compressors, stuffing boxes , instrumentation and meters, natural gas driven pneumatic pumps, and other similar devices with seals that separate process and waste material from the atmosphere and the associated…
-
States > Texas > State > Register > 2011 > [TexReg 2011-0902is] 09/02/2011
…infra structure equipment and facilities, and may be included in a registration for this section: (A) fugitive components, including valves, pressure re lief valves , pipe flanges and connectors, pumps, compressors, stuff ing boxes , instrumentation and meters, natural gas driven pneumatic pumps, and…
-
States > Texas > State > Register > 2012 > [TexReg 2012-0615is] 06/15/2012
(A) fugitive components, including valves, pressure re- lief valves , pipe flanges and connectors, pumps, compressors, stuff- ing boxes , instrumentation and meters, natural gas driven pneumatic pumps, and other similar devices with seals that separate process and waste material from the atmosphere and…
-
States > Texas > State > Proposed Regulations > 2012 Documents > June 15‚ 2012 > [2012 TX Proposed tx-20120615-0015-0001431] 30 TAC 106 - Permits by Rule
(A) fugitive components, including valves, pressure relief valves , pipe flanges and connectors, pumps, compressors, stuffing boxes , instrumentation and meters, natural gas driven pneumatic pumps, and other similar devices with seals that separate process and waste material from the atmosphere and the associated…
-
States > Texas > State > Register > 2012 > 11/16/2012
(A) fugitive components, including valves, pressure re- lief valves , pipe flanges and connectors, pumps, compressors, stuff- ing boxes , instrumentation and meters, natural gas driven pneumatic pumps, and other similar devices with seals that separate process and waste material from the atmosphere and…
Indicates content that may require registration and/or purchase.