-
Supplier: Deca Vibrator
Description: application. For a correct operation the application of a pressure relief valve is necessary in order to discharge possible over pressure inside the silo, as well as negative pressure. In fact there is pressure once you fill the silo and
- Features: Pressure Relief Valves
-
Description: “breathing” of storage tanks. 7112, 8112 Series Negative Pressure Spring Type Breather Valve 7113, 8113 series Positive Pressure Spring Type Breather Valve 7115, 8115 Series Positive/Negative Pressure Spring-Loaded Breather Valve Design
- Valve Size: 2 to 12 inch
- Features: Directional Valves, Pressure Relief Valves, Safety Valves
-
Description: Breathing Valve 7123, 8123 Positive/Negative Pressure Spring-Loaded Breathing Valve 7125, 8125 Positive Pressure Spring-Loaded Breathing Valve Design Features of Breather Pressure Vacuum Valve Size: 2" ~12"(DN50~DN300) API7120 series breathing
- Valve Size: 2 to 12 inch
- Features: Directional Valves, Pressure Relief Valves, Safety Valves
-
-
Description: Relief Valve 8147 Series Pipe Spring Type Vacuum Relief Valve 8145 Series Pipe Gravity Type Vacuum Relief Valve Design Features of 7140/8140 Vacuum Relief Valve Sizes: 3" to 12" (DN50 to DN300) API7140 series breathing valve discharge
- Valve Size: 3 to 14 inch
- Features: Directional Valves, Pressure Relief Valves, Safety Valves
-
Supplier: Terra Universal, Inc.
Description: Continuously bleeds off excess internal gas to maintain a safe positive pressure inside glove boxes Variable release mechanism automatically discharges any sudden surge of incoming gas Protects against accidental negative pressure by functioning as a check valve Extends
- Valve Size: 0.625 to 1 inch
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Compressed Air
- Features: Block and Bleed Valves, Check Valves, Other, Pressure Relief Valves
-
Description: Anti-Syphon Valve. Enables feeding into suction/negative pressure applications or metering fluids “downhill” Back Pressure Valve. Provides accurate metering of fluids into low or open discharge pressures Pressure Relief Valve. Adjustable
- Valve Size: 0.5 inch
- Pressure Rating: 150 psi
- Controlled Pressure Range: 30 to 125 psi
- Number of Ports/Ways: 2
-
Supplier: DigiKey
Description: Negative Output Pressure Switch Sub-Base Mount
- Pressure Rating: 1 to 36 psi
- Media: Air, Gas
- Features: Other, Pressure Relief Valves
-
Supplier: Trebor International
Description: Many of our end users have lines with high backpressures, which can negatively affect the operation of AODD pumps. To help reduce the backpressure on pumps in such applications, we designed the Quick Exhaust Valve. In addition to reducing the exhaust backpressure, it can capture any chemical
- Flow (Cv): 1.8
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
- Features: Pressure Relief Valves
-
Supplier: Quarktwin Technology Ltd.
Description: Negative Output Pressure Switch Sub-Base Mount
- Valve Size: 0.098 inch
- Pressure Rating: 30 to 116 psi
- Media Temperature: 23 to 122 F
- Media: Air
-
Description: Pressure/Vacuum Relief Valve Model 7110.8110 7112, 8112 7113.8113 7115.8115 Positive Pressure Setting(KPa) 0.2-6.9 0.2-6.9 6.9-103.4 6.9-103.4 Negative Pressure Setting(KPa) -0.2–4.3 -4.3~-82 -0.2—4.3 -4.3—82 tt7100/8100 series pressure/vacuum
- Valve Size: 2 to 12 inch
- Media: Air, Breathable Air
- Valve Type: Directional Valves
-
Supplier: Keller America, Inc.
Description: Negative pressures/vacuums and pressures of up to 25 bar (max. 40 bar) can be generated with this pneumatic hand-pump. Thanks to the fine adjustment valve (which is integrated in the pump) and the relief valve, a calibration pressure can be set
- Maximum Discharge Pressure: -14.50377 to 435.1131 psi
- Pump Type: Hand / Foot Pumps, Testing / Calibration Pumps
- Power Source: Manual
-
Supplier: ASTM International
Description: of controls, indicators, and pressure relief devices; human factor requirements; breathing circuit requirements; alarm requirements; and anti-asphyxia valve and negative pressure relief valves requirements are presented in details.
Find Suppliers by Category Top
Featured Products Top
-
/8140 vacuum relief valves provide effective vacuum protection by allowing controlled air intake to balance tank pressure and prevent damage caused by excessive negative pressure. Designed for side-mounted installation, these valves support multiple materials including aluminum, carbon (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
When the difference between downtime and uptime can make or break your business, you want gear that’s just as tough as the problems you solve. That’s where Blacoh’s pressure relief and back pressure valves come in (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Key Specifications Product Type: Pipeline Pressure/Vacuum Relief Valve Size Range: 2–12 in (DN50–DN300) Positive Pressure: 0.2–103.4 kPa Negative Pressure: -0.2 to -82 kPa Configuration: Gravity (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Blacoh Online Shop is open 24/7.
Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms.See our options
(read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®, the leading manufacturer of thermostatically controlled valves and actuators, is excited to introduce a brand-new product, the Thermal Bypass Valve with Pressure Relief (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
for low flow pressure relief applications. Working temperature is -65 °F to +275 °F and the cracking pressure is preset at the factory with capabilities ranging from 800 psid up to 4700 psid. Each Zero Leak PRI is 100% tested and inspected to ensure reliable, consistent performance. Product Data Sheet Relief Valve Intro (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The)
More Information Top
-
The Application of NASA Risk Management to the SOFIA Program
Two negative pressure relief valves were designed to handle this and other cavity negative pressure scenarios.
-
Federal Register > Friday, April 21, 2006 > [71 FR 20593] Airworthiness Directives; Empresa Brasileira de Aeronautica S.A. (EMBRAER) Model ERJ 170 Airplanes
This proposed AD would require inspecting for excess sealant applied to the attachment bolts of the negative pressure relief valve , and performing corrective actions if necessary.
-
Environmental Control and Life
Support System
Positive and negative pressure relief valves protect the structural integrity of the cabin from over- and underpressurization.
-
An Integrated Approach to Thermal Management of International Space Station Logistics Flights: Improving the Efficiency
This statistical analysis determined that pad exposure time and allowable ambient pressure levels greatly affected the risk probability of cracking a negative pressure relief valve .
-
Guidelines for Developing Spacecraft Structural Requirements; A Thermal and Environmental Perspective
Negative pressure relief valves are used to prevent higher external pressures from crushing the module.
-
On Bypass
excessive suction with a positive and negative pressure relief valve .
-
Columbus ECLS Activation and Initial Operations
The pressure was selected to avoid opening of the negative pressure relief valves on the launch pad.
-
Handbook of Space Technology Complete Document
Of the four underpressure valves ( negative pres- sure relief valves ) on Columbus, two are installed on the closed front end and the other two in the fresh air and return air duct, called the intermodular ventila- tion (IMV) ducts.
Indicates content that may require registration and/or purchase.