-
Supplier: Radwell International
Description: LOAD CENTER, POWERMARK PLUS, 125AMP, 1PHASE, 4 CIRCUITS, 120/240VAC, NEMA 3. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: EATON CH INDOOR COMBINATION COVER,FLUSH-MOUNTAPPLICATIONS,TYPE CH INDOOR COMBINATION COVER,100 A,X2,SANDLEWOOD,NEMA 1,CH,FLUSH,24 SPACES,CH - 0.75 IN - PLUG ON NEUTRAL,CH BREAKERS,120/240 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: HANDLE, ON/OFF SWITCH, FOR USE WITH T4/T5 BREAKER, SQUARE, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Tele-Communication, Inc.
Description: SurgeX PowerFrame 420 User Guide Powerframe 420 units are compact 80 Amp load centers for multi-branch circuit applications. They offer four independent 20 Amp circuits in a 16" x 12" x 4" magnetic shielding NEMA enclosure and meet code for use at the service entrance,
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 14-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •4 x 15A (120V) 1-Pole •6 x 20A (120V) 1-Pole •1 x 20A (240V) 2-Pole •1 x 40A
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 12-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •5 x 15A (120V) 1-Pole •3 x 20A (120V) 1-Pole •1 x 30A (240V) 2-Pole •1 x 40A
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 10-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •3 x 15A (120V) 1-Pole •3 x 20A (120V) 1-Pole •1 x 20A (240V) 2-Pole •1 x 30A
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 16-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •5 x 15A (120V) 1-Pole •5 x 20A (120V) 1-Pole •1 x 20A (240V) 2-Pole •1 x 40A
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: APX Enclosures, Inc.
Description: electrical accessories are housed in the electrical center chamber unless otherwise specified. 2. Electrical accessories include: a 100 amp load center, a 60 amp main disconnect, and an A/C receptacle. 3. The main chamber contains two (2) duplex ground fault receptacles. 4. The
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: a 0.25" stainless hinge pin. C. ELECTRICAL 1. All electrical accessories are housed in the electrical center chamber unless otherwise specified. 2. Electrical accessories include: a 100 amp load center, a 60 amp main disconnect, and an A/C receptacle. 3. The main chamber
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Eaton Cooper Power Systems
Description: Liquid-filled transformers from Cooper Power Systems have efficiently and reliably served more than 750MW of critical data center capacity for more than 4,000,000 hours without an hour of downtime. On the heels of this record, Cooper Power Systems continues to raise the bar in transformer
- Maximum Primary Voltage Rating: 2,400 to 43,800 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 500,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: Heat Exchange & Transfer, Inc.
Description: HEAT, Inc. electric process control centers are pre-engineered, pre-wired, control assemblies designed to operate as a temperature activated power controlling device for any type of resistive heating load. All control centers are built to the National Electric Code utilizing
- Number of Inputs: 3 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Appleton Electric
Description: 19.02 INCH W X 13.07 INCH D X 32 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/240 VAC VOLTAGE RATING BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D/9E/9F/9G/12 ENCLOSURE 250
-
Supplier: Eaton Corporation
Description: MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 23 INCH H SIZE 20 MAX. NUMBER OF CIRCUITS (20) 1 INCH MAX. NUMBER OF SPACES UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING 100 AMPERE CURRENT RATING FLUSH/SURFACE COVER TYPE NEMA 1, INDOOR ENCLOSURE TYPE 1-PHASE
-
Supplier: Chromalox
Description: 10” (25.4 cm) Touch Screen HMI 40 Amps/Circuit @ 100 – 600 VAC 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure SCR Control Optional Wireless Temperature Sensing Integral Circuit Panel with Circuit Breakers Optional Main Breaker Soft Start Feature Full Communications Full Alarm
-
Supplier: Chromalox
Description: 10” (25.4 cm) Touch Screen HMI 40 Amps/Loop @ 100 – 600 VAC 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure SCR Control Optional Wireless Temperature Sensing Integral Circuit Panel with Circuit Breakers Optional Main Disconnect Soft Start Feature Full Communications and Enhanced
-
Supplier: Chromalox
Description: Standard NEMA 4 Enclosures NEMA 4X Stainless Steel Enclosure Option Hand/Off/Auto Selector Switch 12, 18, 20, 30, and 42 Position Panelboards See Catalog Page PDF for more information Third-party certifications: UL Listed, cULus
-
Supplier: Chromalox
Description: Class I, Division 2 Hazardous Environments - Groups A,B,C,D 7" or 10" Touch Screen HMI 40 Amps/Circuit @ 100 - 600 VAC SCR Control – PID, On/Off or Manual Control 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure User Selectable Soft Start Feature Customizable Sensor Mapping Full
-
Supplier: Eaton Corporation
Description: MAIN BREAKER/MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 37 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS 120/240 V VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING 225 AMPERE CURRENT RATING NEMA 3R ENCLOSURE TYPE 1 PHASE 3 WIRE CIRCUIT CONFIGURATION INSULATED/BONDABLE NEUTRAL TYPE COPPER BUS
-
Supplier: EXM Manufacturing Ltd.
Description: IN MM UL, CSA APPROVAL FLANGE MOUNTING NEMA 4/4X, IP66 ENCLOSURE CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT
-
Supplier: PressureParts.Com
Description: extended life. Ball bearings on both sides of solid shaft drive pumps. One-piece connecting rods are special alloy aluminum, oversized for strength and load disbursement. Specifications For Model: SXMA4G30E-F17 Flange Type: NEMA 182-184 RPM: 1750 Shaft Size: 1-1/8" Hollow Shaft Max
- Pump Type: Triplex Pumps
-
Supplier: TelephoneStuff.com
Description: Receptacle center-to-center: 1 1/4" - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing - Space saving configuration - rack mount
- Material: Aluminum
- Use: Commercial
- Features: Portable
-
Supplier: Tripp Lite by Eaton
Description: fault tolerance and simple hot-swap replacement options make this UPS ideal for advanced networking applications in data centers, computer rooms, network closets and rugged industrial locations. Features Tripp Lite SU10000RT3U 10kVA / 10,000VA / 9000 watt on-line, double-conversion UPS system
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 10 kVA
- Watt Rating: 9.000000000000014 kwatts
- Runtime at Half Load: 12.5 minutes
-
Supplier: Eaton Corporation
Description: THERMAL MAGNETIC TYPE 3/4 INCH W SIZE LOAD CENTER USED ON 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING BOX LUG TERMINAL TYPE 1 POLES APPLICABLE STANDARD NEMA WITH
- Rated AC Voltage: 120 volts
- Continuous Current Rating: 20 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Number of Poles: 1
-
Supplier: Tripp Lite by Eaton
Description: fault tolerance and simple hot-swap replacement options make this UPS ideal for advanced networking applications in data centers, computer rooms, network closets and rugged industrial locations. Features Tripp Lite SU10000RT3U2TF 10kVA / 10,000VA / 9000 watt on-line, double-conversion UPS
- Input Voltage Range: 208 volts
- Volt-Amp Rating: 10 kVA
- Watt Rating: 9.000000000000014 kwatts
- Runtime at Half Load: 12.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: fault tolerance and simple hot-swap replacement options make this UPS ideal for advanced networking applications in data centers, computer rooms, network closets and rugged industrial locations. Features Tripp Lite SU8000RT3U 8kVA / 8000VA / 7200 watt on-line, double-conversion UPS system in
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 8 kVA
- Watt Rating: 7.199999999999997 kwatts
- Runtime at Half Load: 13.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet
- Power Rating: 1,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: ValueTronics International, Inc.
Description: Discharge Air: Exits on right side of the chamber Heat of Rejection: Maximum 6300 BTU's per hour Power: 120V -1PH-60Hz Amp-Fuse: 20 Amp-Under Load: 16 NEMA Plug: Male Plug NEMA 5-15P Standard Ports Included (loc): 3" Standard Port w/Plug centered left sidewall Decibel Level: 58
-
Supplier: FactoryMation
Description: 240 V w/ 120 V lighting tap on B phase (center tap capacity limited to 5% of rated kVA) FCAN: 2-2.5% FCBN: 4-2.5 % 3-4 Week Lead Time. Built and tested in accordance with applicable NEMA, ANSI and IEEE standards All 600 volt class transformers are UL listed unless otherwise noted
-
Supplier: Eaton Corporation
Description: KNOB TYPE 22.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA, LLOYDS APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) BLACK GLASS
- Angle Between Positions: 45 degrees
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 600 volts
-
Supplier: FactoryMation
Description: V w/ 120 V lighting tap on B phase (center tap capacity limited to 5% of rated kVA) FCAN: 2-2.5% FCBN: 4-2.5 % 3-4 Week Lead Time. Built and tested in accordance with applicable NEMA, ANSI and IEEE standards All 600 volt class transformers are UL listed unless otherwise noted
Find Suppliers by Category Top
Featured Products Top
-
, and strategies to mitigate - in modern data center electrical systems Wednesday May 20th 1pm CST Learn More about SyntriX AHF™ The SyntriX (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Drives’ reliability with an industry leading 3-year warranty. Our drives are very reliable and rugged for mounting in outdoor Nema 3R enclosures, provide full load operation in 50 Degree Celsius environment and backed by a 3 year warranty. We also offer a wide power range from 1hp to 1000hp at (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
High-Performance Solutions Powering the Future of Data Centers Scalable, high-performance solutions that maximize speed, density, and efficiency Modern data centers face mounting challenges as they strive to deliver higher speeds, greater density, and (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
Harmonic Consideration for Data Centers Harmonics in datacenters are a hidden threat to reliability. Generated by non-linear loads like chillers, pumps, and CDUs, harmonic (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
software. The software allows engineers to verify workspace limits, payload conditions, force and torque constraints, and center-of-gravity effects before deployment, helping optimize system performance and reduce project risk. With its combination of vacuum compatibility, high load capacity (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
operating reliably. Our Drives are rugged, durable, and capable of operating at 100% full power. Fuji Electric backs their AC Drives’ reliability with an industry leading 3-year warranty. Our drives are very reliable and rugged for mounting in outdoor Nema 3R enclosures, provide full load (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
The Power Behind Data AI & Data Centers: Real Data, Real Time, Real Results Artificial intelligence demands massive amounts of power to train and operate, driving data centers to become both the source and solution of its optimization. As AI pushes the limit of (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
builders and system integrators with a freely configurable solution, utilizing highly dynamic, precision XY linear stages as a base, with travel ranges from 4 to 16 inches (102 mm to 407 mm). The X-417's modularity allows users to configure the system according to their application needs, including (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Weigh|Detect|Control
Products for Your Processes
– Cable junction boxes, protection ratings IP65|68|69K| NEMA 4x /6. .... – Installation cables for load cells. .... Sartorius process indicators are ideal supple- ments to conventional visualization in opera- tion and control centers .
-
Motion Control :: NASA Tech Briefs
Groschopp (Sioux Center , IA) offers a brushless DC motor and control package consisting of brushless DC motors … to deliver commutated power and variable speed control, maintaining speed regulation over a wide range of loads . .... The controls offer closed-loop speed regulation, line and low voltage, and chassis mount and NEMA 4X enclosures.
-
Motion Control :: NASA Tech Briefs
Groschopp (Sioux Center , IA) offers a brushless DC motor and control package consisting of brushless DC motors … to deliver commutated power and variable speed control, maintaining speed regulation over a wide range of loads . .... The controls offer closed-loop speed regulation, line and low voltage, and chassis mount and NEMA 4X enclosures.
-
Motion Control :: NASA Tech Briefs
Groschopp (Sioux Center , IA) offers a brushless DC motor and control package consisting of brushless DC motors … to deliver commutated power and variable speed control, maintaining speed regulation over a wide range of loads . .... The controls offer closed-loop speed regulation, line and low voltage, and chassis mount and NEMA 4X enclosures.
-
Motion Control :: NASA Tech Briefs
Groschopp (Sioux Center , IA) offers a brushless DC motor and control package consisting of brushless DC motors … to deliver commutated power and variable speed control, maintaining speed regulation over a wide range of loads . .... The controls offer closed-loop speed regulation, line and low voltage, and chassis mount and NEMA 4X enclosures.
-
Motion Control :: NASA Tech Briefs
Groschopp (Sioux Center , IA) offers a brushless DC motor and control package consisting of brushless DC motors … to deliver commutated power and variable speed control, maintaining speed regulation over a wide range of loads . .... The controls offer closed-loop speed regulation, line and low voltage, and chassis mount and NEMA 4X enclosures.
-
Motion Control :: NASA Tech Briefs
Groschopp (Sioux Center , IA) offers a brushless DC motor and control package consisting of brushless DC motors … to deliver commutated power and variable speed control, maintaining speed regulation over a wide range of loads . .... The controls offer closed-loop speed regulation, line and low voltage, and chassis mount and NEMA 4X enclosures.
-
Motion Control :: NASA Tech Briefs
Groschopp (Sioux Center , IA) offers a brushless DC motor and control package consisting of brushless DC motors … to deliver commutated power and variable speed control, maintaining speed regulation over a wide range of loads . .... The controls offer closed-loop speed regulation, line and low voltage, and chassis mount and NEMA 4X enclosures.
-
Motion Control :: NASA Tech Briefs
Groschopp (Sioux Center , IA) offers a brushless DC motor and control package consisting of brushless DC motors … to deliver commutated power and variable speed control, maintaining speed regulation over a wide range of loads . .... The controls offer closed-loop speed regulation, line and low voltage, and chassis mount and NEMA 4X enclosures.
-
Motion Control :: NASA Tech Briefs
Groschopp (Sioux Center , IA) offers a brushless DC motor and control package consisting of brushless DC motors … to deliver commutated power and variable speed control, maintaining speed regulation over a wide range of loads . .... The controls offer closed-loop speed regulation, line and low voltage, and chassis mount and NEMA 4X enclosures.
Indicates content that may require registration and/or purchase.