-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Inside Diameter (ID): 3.1889781 inch
- Outside Diameter (OD): 0.1968505 inch
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Inside Diameter (ID): 2.7165369 inch
- Outside Diameter (OD): 0.13779535 inch
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Inside Diameter (ID): 0.468110489 inch
- Outside Diameter (OD): 7.7165396 inch
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Inside Diameter (ID): 1.8110246 inch
- Outside Diameter (OD): 0.13779535 inch
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Supplier: Eberhard Mfg. Company
Description: Black, 70 durometer
- Thickness: 0.065 inch
- Material: Neoprene
- Gasket Type: Sheet / Die-cut
-
Supplier: PJ Company
Description: Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes
- Load Capacity: 500 lbs
- Wheel Diameter: 8 inch
- Wheel Tread Width: 1.625 inch
- Hub Length: 2.25 inch
-
Supplier: Phelps Industrial Products
Description: Our extensive inventory approach enables us to respond to customer needs thoroughly and without delay. Additionally, Phelps offers a wide range of related industrial items such as molded and vulcanized 'O' rings, hydraulic seals and other molded parts. Molded 'O' rings are available in both
- Inside Diameter (ID): 0.03125 to 26 inch
- Cross-section: 0.04 to 0.275 inch
- Outside Diameter (OD): 0.09375 to 26.5 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
-
Supplier: Parker Hannifin / Seal Group
Description: O-rings are circular sealing elements with circular cross-sections, and are mainly used in static applications. The sizes are specified by the inside diameter and the cross section diameter. Our O-rings are manufactured according to metric and imperial international standards such as AS 568B, DIN
- Inside Diameter (ID): 0.029 to 26.004 inch
- Cross-section: 0.04 to 0.275 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Polyacrylate (ACM), Polychloroprene (CR) (Neoprene)
-
Supplier: G.L. Huyett
Description: An O-Ring is a loop of elastomer with a disc-shaped cross-section, designed to be seated in a groove and compressed during assembly between two or more parts, creating a seal at the interface. O-Rings are one of the most common seals used in machine design because they are inexpensive and easy to
- Inside Diameter (ID): 0.029 to 0.862 inch
- Cross-section: 0.04 to 6 inch
- Outside Diameter (OD): 0.109 to 1.074 inch
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 90 durometer
-
Supplier: G.L. Huyett
Description: Cord stock allows you to make your own o-rings and o-ring belts, simply cut the cordstock with a knife or razor to fit individual applications. We carry both imperial and metric sizes in a variety of materials.
- Cross-section: 0.063 to 0.437 inch
- O-ring Hardness (Durometer): 70 durometer, 75 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR)
- O-ring Size: Other
-
Supplier: Precision Associates Incorporated
Description: PAI Ground Rubber balls are available in a variety of materials, including Viton®, Buna N, Neoprene®, HNBR and more. PAI's Rubber Balls are precision ground to remove parting lines for a superior sealing surface. Ground balls are available in a variety of Polymers in durometers from
- Diameter / OD: 0.187 to 0.75 inch
- Features: Elastomer / Rubber Material
-
Supplier: ACE Seal, LLC
Description: Global supplier of o-rings, all standard sizes in stock
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 30 durometer, 35 durometer, 40 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification, Peroxide Cured
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Polytetrafluoroethylene (PTFE), Silicone Rubber (SiR), Styrene Butadiene Rubber (SBR)
-
Supplier: Precision Associates Incorporated
Description: balls are available in a variety of Polymers in durometers from 70 to 90. PAI's standard materials are listed below. Compound 5716 is usually available “off the shelf”. Most compounds that are 70 Durometer and higher in these five polymers can be used to make ground
- Diameter / OD: 0.044 to 6.5 inch
- Features: Elastomer / Rubber Material
Find Suppliers by Category Top
Featured Products Top
-
. Neoprene® (Chloroprene) 70 Durometer Black Good resistance to petroleum oils. Low compression set and good tear and abrasion strength. Good resistance to (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
Strength Assessment of Soil Cement
Sauter and Crouch (2000) state that the standard 50 to 70 durometer neoprene pads are not flexible enough at the low stress levels produced by CLSM testing.
-
Rubber as a Construction Material for Corrosion Protection: A Comprehensive Guide for Process Equipment Designers
70 durometer neoprene lining for high heat and abra- .
-
EVALUATION OF THE MATURITY METHOD TO ESTIMATE CONCRETE
STRENGTH IN FIELD APPLICATIONS
For later testing ages, 70 durometer neoprene pads were used.
-
ELASTOMERIC BRIDGE BEARINGS: RECOMMENDED TEST METHODS
Hereafter the 50 and 70 durometer neoprene bearings will be referred to as NEO100 and NEO200, respectively, while the 50 and 70 durometer natural rubber bearings will be referred to as NR100 and NR200, respectively.
-
An Improved Capping Technique for Excavatable Controlled Low Strength Material Compressive Strength Cylinders
The recommended 50 to 70 durometer neoprene pads are far too stiff at low stress levels, which are common in testing excavatable CLSM cylinders.
-
Development of an Unbonded Capping System for Clay Masonry Prisms
A commercially available 70 durometer neoprene was also used for a capping material for the brick prisms.
-
INVESTIGATION OF A HYBRID-COMPOSITE BEAM SYSTEM
The beam was simply supported on 70 durometer neoprene pads positioned on two concrete blocks.
-
Autostress design of highway bridges
70 durometer neoprene pads.
-
AUTOSTRESS: TENNESSEE'S EXPERIENCE
70 durometer neoprene pads.
-
Concentric Drill Pipe/Air Lift-A Method For Combatting Lost Circulation
The concentric drill pipe was originally equipped with 70 Durometer neoprene O-rings and a teflon back-up ring.
Indicates content that may require registration and/or purchase.