-
Supplier: B&B Engineered Systems
Description: B&B Engineered Systems provides the industry's most comprehensive line of spray booth products and systems for general industry and manufacturing. Our booths feature modular design and comply with the requirements of the National Fire Protection Association
- Air Flow / Gas Consumption: 500 to 10,000 SCFM
- Features: Automatic, Component / Sub-system, Conveyor / Part Loader, Electrostatic Spray, Floor / Skid, Oven / UV Curing Unit, Spray / Atomization (Wet Coating)
- Type: Booth - Tunnel / Continuous, Booth - Spray Room
- Materials of Construction: Steel / Aluminum
-
Description: including waterborne materials that contain flammable or combustible residues. The 2018 edition of NFPA 33 has the latest rules for the construction of spray rooms, spray booths, and spray areas, along with their electrical installations, ventilation, and
-
-
Supplier: Appleton Electric
Description: 40 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120 VAC BALLAST/LINE VOLTAGE WHITE BAKED ENAMEL INSIDE GRAY EPOXY OUTSIDE REFLECTOR TYPE BIPIN LAMP BASE UNILET[R] BRAND LAMP LENGTH 48 INCH APPLICABLE STANDARD NEC 516-3(C), NFPA 33 APPLICATION PAINT SPRAY BOOTH,
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 40 watts
- Features: Ballast Included
- Fixture Type: Pendants
Find Suppliers by Category Top
More Information Top
-
Automotive paint spray booth safety — How a paint booth makes a dangerous operation less so
This clause is for spray rooms, and not for spray booths, even though, as indicated in the Appendix to NFPA 33 , a spray booth is not a spray room, and a spray room is not a spray booth, however, both a spray…
Indicates content that may require registration and/or purchase.