-
Supplier: ASTM International
Description: 1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1Unalloyed titanium, low oxygen, 1.1.2 Grade 2Unalloyed titanium, standard oxygen, 1.1.3 Grade 3Unalloyed titanium, medium oxygen, 1.1.4 Grade 4Unalloyed titanium,
-
Supplier: ASTM International
Description: 1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46 to 48 % titanium. This material is used in the manufacture of wire for superconducting applications. 1.2 The values stated in inch-pound units are to be regarded as standard. The values
-
Supplier: ASTM International
Description: 1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46 to 48% titanium. This material is used in the manufacture of wire for superconducting applications. 1.2 The values stated in either inch-pound or SI units are to be regarded separately as
-
-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed titanium-6 aluminum-7 niobium alloy bar and wire to be used in the manufacture of surgical implants (1-4). 1.2 The values stated in inch-pound units are to be regarded as
-
Supplier: Accuris
Description: AEROSPACE SERIES Specification for nickel-chromium-iron-titanium-niobium-aluminium heat-resisting alloy round wire with a maximum diameter of 2 mm for thread inserts (nickel base Cr 15.5, Fe 7.0, Ti 2.5, Nb/Ta 0.95, Al 0.70)
-
Supplier: Accuris
Description: Specification for nickel-chromium-iron-titanium-niobium-aluminium heat-resisting alloy round wire for thread inserts (maximum diameter 2 mm) (nickel base, Cr 15.5, Fe 7.0, Ti 2.5, Nb/Ta 0.95, Al 0.70)
-
Supplier: Umicore Materials
Description: Customized electrode production with pure platinum PLATINODE® describes the refractory metals, such as titanium and niobium, coated with purest platinum. The electrocatalytic functional layers of platinum or various precious metal oxides are used throughout virtually the entire
-
Supplier: Umicore Metal Deposition Solutions
Description: Customized electrode production with pure platinum PLATINODE® describes the refractory metals, such as titanium and niobium, coated with purest platinum. The electrocatalytic functional layers of platinum or various precious metal oxides are used throughout virtually the entire
- Type: Anode / Anode Material
- Features: Specialty / Other
-
Description: Titanium Beta 21S Strip, Coil, Foil, Wire WHAT IS TITANIUM BETA 21S? Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and as a matrix for metal-matrix composites. Titanium Beta 21 S offers the good
- UNS Number: 58,210
- Tensile Strength (UTS, Break): 125,000 to 170,000 psi
- Yield Strength (YS): 110,000 to 160,000 psi
- Elongation: 4 to 12 %
-
Supplier: ESAB Welding and Cutting Products
Description: Features Arcaloy MC18CrCb is an 18% Cr alloy metal cored electrode stabilized with Titanium (Ti) and Niobium (Nb). It is designed for welding Armco 18Cr-Cb HP-10TM stainless steels used in catalytic converters, manifolds, mufflers, and exhaust systems. It is also suited for welding
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
Find Suppliers by Category Top
More Information Top
-
Comparison Between A Side-Viewing Cryogenic Radiometer And Self-Calibrated Silicon Photodiodes
Both the sensor and the heater are attached with superconducting niobium titanium wire which eliminates resistive losses.
-
Status of the Procurement of the European Superconductors for the ITER Magnets
For PF conductor, about 45 tons of superconducting multifilamentary niobium titanium wire need to be cabled and jacketed.
-
Fiber Bragg Grating Sensors for Strain Measurement at Multiple Points in an NbTi Superconducting Sample Coil
Abstract—Multipoint stress/strain measurement in a simple single layered Niobium Titanium wire wounded superconducting sample coil (SSC) was carried out using fiber Bragg grating sensors (FBGs) at low temperature (4.2 K) and at high back- ground magnetic field (8 T) excited by …
-
Drag Measurement on an Oscillating Sphere in Helium II
Copper- niobium titanium wire , purchased from SUPERCON Inc, was used to build both the launching solenoid and the quadrupole magnet.
-
Scientific detectors for astronomy 2005
The output of 1K pcb is routed to the room temperature readout electronics through a woven cable constructed from superconducting niobium titanium wires weaved with a nomex fibre.
-
A fast Fourier transform spectrometer design for submillimeter site testing
The absorber element is thermally coupled to a low temperature bath through two 12 µm niobium titanium wires which also serve as electrical wires, and is mechanically supported by a polymer material (nylon).
-
Cryogenic magnetostrictive transducers and devices for commercial, military, and space applications
Traditional superconductors (e.g., niobium titanium wire ) are lossless only up to about 10 K.
-
CULTURAL RESOURCE MANAGEMENT PLAN FOR BROOKHAVEN NATIONAL LABORATORY.
RHIC is powered by over 1,600 miles of superconducting niobium titanium wire , wrapped around the RHIC magnets.
-
Magnetic Levitation of MC3T3 Osteoblast Cells as a Ground-Based Simulation of Microgravity
A reservoir of liquid helium bathes super- conductive wire, which maintains the wire temperature at 4.2◦ K, which is below the temperature necessary for niobium tin or niobium titanium wire to be supercon- ductive.
-
SCUBA-2 CCD-STYLE IMAGING FOR THE JCMT
The output of 1K pcb is routed to the room temperature readout electronics through a woven cable constructed from superconducting niobium titanium wires weaved with a nomex fibre.
Indicates content that may require registration and/or purchase.