-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.5 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one
- Maximum Frame Rate: 30 fps
- Sensitivity: 1.4 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: distribution and radiant intensity of 850 or 940 nm near-infrared (NIR or near-IR) emitters. The NIR Intensity Lens system utilizes Fourier optics to capture a full cone of data in a single measurement to ±70 degrees, giving you extremely fast, accurate results ideal for in-line
- Features: CCD, Other
- Monochrome / Color: Color
- Camera Function: Still
-
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one
- Sensitivity: 0.34 Lux
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one
- Sensitivity: 1.1 Lux
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Vision Components GmbH
Description: Smart Cameras are amongst others the better choice for barcode or DMC decoding and object recognition. 2/3" CCD sensor resolution 1280 x 1024 Pixel frame rate 14 fps Near Infra Red wave lengths up to 1100 nm high-speed shutter: up to 5 µs low-speed shutter: up to 17,6 s adjustable
- Imaging Technology: Smart Camera
- Camera Function: Video
-
Supplier: VAST STOCK CO., LIMITED
Description: Image Sensors PYTHON 2000 NIR
-
Supplier: Hamamatsu Photonics Europe
Description: Enhanced near infrared sensitivity, Constant element temperature control The S16011 series is a family of back-thinned FFT (full frame transfer)-CCD image sensors for photometric applications that offer improved sensitivity in the near infrared region at wavelengths longer than 800 nm.
- Horizontal Pixels: 1,024
- Vertical Pixels: 64
- Pixel Size: 14 µm
- Spectral Response: 200 to 1,100 nm
-
Supplier: Allied Vision Technologies GmbH
Description: High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 120 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 2.0078751 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Right-angle GigE Vision camera, Ex-view sensor, 120 fpsThe GS660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GS660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 120 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 2.1653555 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Ultra-compact, inexpensive 0.4 Megapixel camera - interlaced, high sensitivity The Guppy F-044B/C is equipped with an ultra-sensitive interlaced CCD sensor - which makes the move from analog to digital cameras very easy. Additionally, with the Guppy F-044B/C NIR, a version with
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 25 fps
- Shutter Speed: 0.0000619999999999752 to 67.0000000000002 seconds
- Width / Diameter: 1.181103 inch
-
Supplier: Allied Vision Technologies GmbH
Description: The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and excellent NIR response for excellent image quality
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 120 fps
- Width / Diameter: 1.2992133 inch
- Height: 1.4960638 inch
-
Supplier: IDS (Imaging Development Systems) GmbH
Description: The GV-5240CP is a particularly powerful industrial camera with the e2v 1.31 MPix CMOS sensor. This is one of the most sensitive sensors in the IDS product portfolio and it is available in monochrome, colour (EV76C560ABT/EV76C560ACT), and as NIR version (EV76C661ABT). The
- Applications: Assembly Quality, Biotechnology or Medical, Production & Quality Control
- Image Source: Thermal or Infrared
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-3000 Series are low-noise, high-resolution optic fiber spectrometer. It employs 2048pixels CCD sensor spectral response covering UV to NIR wavelength. Readout speed reach up to 10MHz, low noise signal process circuit, and fast and accurate spectral data collection.
- Wavelength Range: 180 to 1,100 nm
- Spectral Resolution: 0.01 nm
- Operating Temperature: 14 to 113 F
- Detector Type: Charge Coupled Device (CCD)
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-3000 Series are low-noise, high-resolution optic fiber spectrometer. It employs 2048pixels CCD sensor spectral response covering UV to NIR wavelength. Readout speed reach up to 10MHz, low noise signal process circuit, and fast and accurate spectral data collection.
- Wavelength Range: 180 to 1,100 nm
- Spectral Resolution: 0.01 nm
- Operating Temperature: 14 to 113 F
- Detector Type: Charge Coupled Device (CCD)
-
Supplier: Yankee Environmental Systems, Inc.
Description: pressure), a TSP-400 visible/NIR pyranometer (solar), and 2-D wind speed and direction (sonic or wind vane/anemometer). Optional sensors include TSI-880 Automated Total Sky Imagers, UVB-1 or UVA-1 UV pyranometers, TIR-550 IR radiometers, optical visibility and precipitation
Find Suppliers by Category Top
Featured Products Top
-
-Induced Breakdown Spectroscopy (LIBS), offering an impressive spectral resolution of 0.45 nm. Both models incorporate a reflective grating optical system coupled with a high-sensitivity CMOS sensor, achieving performance levels comparable to traditional CCDs while maintaining a compact (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe
More Information Top
-
Searching for a New Non-Invasive Method of Blood Circulation System Diagnostics
NIR CCD sensor (NIR sensitive CCD camera) is on the opposite side of hand.
-
Multispectral Linear Array Focal Plane
To realize our goal of sensing all six spectral bands in a single compact focal plane with no beam splitters, we designed both the VIS / NIR CCD sensor chips and the SWIR Schottky diode sensor chips to be placed close together …
-
OmniBird: a miniature PTZ NIR sensor system for UCAV
day/night autonomous operations
Use an extremely small size NIR CCD sensor of low power consumption (15mW at 30 fps) and high dynamic range.
-
A complete passive or imaging-based sensor system for unmanned air vehicle taking off and landing operations
Use an extremely small size NIR CCD sensor of low power consumption (15mW at 30 fps) and high dynamic range.
-
Three-dimensional reconstruction for high-speed volume measurement
Extended IR sensitivity for a NIR CCD sensor .
-
Quality assessment of row crop plants by using a machine vision system
The coaxial camera includes a RGB CCD sensor, a NIR CCD sensor and a coaxial objective.
-
CCD near infrared temperature imaging in the steel industry
The CCD NIR Sensor only measures relative temperatures.
-
Korean Electro-Optical Tracking System (KEOTS)
The KEOTS panoramic sight consists of a Gen 2 LWIR thermal sensor (FLIR) and a high-performance NIR CCD TV sensor , both of which are bore-sighted to a long-range, high-repetition rate, Raman shift Eye-safe Laser RangeFinder (ELRF), provided …
-
A palm vein identification system based on Gabor wavelet features
Then, palm vein images can be obtained from the CCD sensor with NIR light source.
-
SNAP Near Infrared Detectors
The SNAP focal plane contains equal areas of optical CCDs and NIR sensors and an integral field spectrograph.
Indicates content that may require registration and/or purchase.