-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid CDM and CDS Application: Semiconductor Photovoltaic Solar energy Liquid crystal panel
- Body Material: Stainless Steel
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with sliding rings mechanical seal. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various mechanical seals, produced either by ARGAL or other leading manifacturers. These seals
- Discharge Size: 3.149608 to 5.905515 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Features: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Plastic, Wastewater, Water Pumps
-
Supplier: Wanner Engineering, Inc.
Description: particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Pump
- Maximum Discharge Flow: 3.1 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.5 inch
- Media Temperature: 160 to 250 F
-
-
Supplier: Clark Solutions
Description: Model M1500 is a rugged, dependable pump utilizing thick wall tubing for improved performance on viscous fluids. It has considerable suction lift ability. The pump is suitable for intermittent or continuous duty cycle.
- Maximum Discharge Flow: 0.4224 GPM
- Discharge Size: 0.25196864 to 0.3149608 inch
- Power: DC Powered
- Features: Dosing Pumps, Peristaltic Pumps, Plastic, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Clark Solutions
Description: Model 011 miniature diaphragm pump is an excellent pressure/vacuum pump source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The miniature pressure/vacuum pumps are quiet, reliable and mount in any position. The diaphragm
- Maximum Discharge Flow: 0.21133764 GPM
- Maximum Discharge Pressure: 3.1908294 psi
- Power: DC Powered
- Features: Diaphragm Pumps, Dosing Pumps, Plastic, Positive Displacement Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The
- Maximum Discharge Flow: 23.11505455 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 1.5 inch
- Media Temperature: 14 to 176 F
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power: DC Powered
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features
- Maximum Discharge Flow: 35 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 1.25 inch
- Media Temperature: 180 F
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power: DC Powered
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264
- Maximum Discharge Flow: 0.22014337666666667 to 1.98129039 GPM
- Maximum Discharge Pressure: 174.04524 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.737121211696551 HP
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 350 psi
- Discharge Size: 0.5 inch
- Media Temperature: 350 F
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 175 psi
- Discharge Size: 1 inch
- Features: Dosing Pumps, Drum Pumps, Immersible Pumps, Metering Pumps, Positive Displacement Pumps, Progressing Cavity Pumps, Stainless Steel, Submersible Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in the chemical
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 348 psi
- Discharge Size: 0.75 inch
- Features: Dosing Pumps, Metering Pumps, Positive Displacement Pumps, Progressing Cavity Pumps, Screw Pumps, Stainless Steel, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: Precision gear pumps for standard and customized solutions The WITTE Pumps & Technology GmbH stands for efficient and extraordinary pump solutions and has been of the leading pump manufacturers in the field of precision gear pumps since company founding in 1984.
- Media Temperature: 550 F
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps, Stainless Steel
- Power: None, Pump Only
-
Supplier: Clark Solutions
Description: The Pageboy series SFD15 pneumatic diaphragm pump is a unique, pocket-sized, air operated diaphragm pump that incorporates a stress-free diaphragm to give very high reliability and long life, even when pumping strong acids or powerful solvents (MEK, acetone, chloroform etc.).
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Discharge Size: 0.5 inch
- Power: Air / Pneumatic
-
Supplier: Grundfos Pumps Corporation
Description: The Grundfos DMX range has proven its worth in dosing applications worldwide. With their robust diaphragm-based design and their high-quality motors DMX pumps require minimum maintenance and are best choice for many dosing applications. The DMX range is highly versatile: it
- Maximum Discharge Flow: 0.0017611470133333332 to 17.611470133333334 GPM
- Features: Aluminum, Dosing Pumps, Injection Pumps, Plastic, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Hayward Flow Control
Description: The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design
- Maximum Discharge Flow: 0.017666666666666667 to 0.2378333333333333 GPM
- Maximum Discharge Pressure: 232 psi
- Discharge Size: 0.25 to 0.437 inch
- Power: AC Powered
-
Supplier: INTEGRA Biosciences AG
Description: No Description Provided
- Maximum Discharge Flow: 1.32 GPM
- Power: AC Powered
- Features: Dosing Pumps, Injection Pumps, Peristaltic Pumps, Plastic, Positive Displacement Pumps
-
Supplier: Grundfos Pumps Corporation
Description: Grundfos DME Digital Dosing pumps combine perfect precision with user-friendliness, covering large dosing quantities in the range from 60 l/h to 940 l/h with few variants
- Maximum Discharge Flow: 0.264172052 to 4.138695481333333 GPM
- Power: AC Powered
- Features: Dosing Pumps, Injection Pumps, Water Treatment Pumps
Find Suppliers by Category Top
Featured Products Top
-
difficulties in its treatment include: high concentration of organic matter (mainly polyethylene glycol, etc.), suspended solids (mainly silicon powder and silicon carbide), as well as pollutants such as fluoride ions, acid bases (mainly buffer acids such as hydrofluoric acid and nitric acid). (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
- Photoresist and chemical dispensing systems - Precision dosing pumps in analytical and pharmaceutical equipment - Fluid handling in CVD and ALD precursor delivery systems - High-purity liquid transfer in fab chemical delivery modules Manufacturing Capability (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
(UNS N08020) Ni 35, Fe 37, Cr 20, Cu 3.5, Mo 2.5 Excellent resistance to chemicals containing chlorides and sulfuric, phosphoric, and nitric acids. Resists pitting, crevice corrosion, SCC, and intergranular attack. Pickling tanks, gas scrubbers, piping, heat exchangers, pumps, shafts and (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Challenges: High & Fluctuating Solids Loading – Fine suspended solids vary widely with feed material, requiring real?time chemical dosing (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
cold reduced, can reach Rc 50 when cold reduced and aged. Resistant to hydrochloric and nitric acid at certain concentrations and temperatures, and wet chlorine environments at room temperature. Gas turbine engine components : combustion chambers, and afterburners. Other uses also include :high (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
acids. Conventional pipetting may result in the non-uniform dispensing of mag beads, leading to a lack of reproducibility. The ability of the Mantis to precisely dispense high viscosity liquids allows uniform dosing of beads reducing operating costs and plastic waste. Cells can be extremely (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc.
More Information Top
-
Studies on physico-chemical changes in zeolite beta in mononitration of toluene
For semi batch experiments, a syringe pump is used to dose nitric acid at specified rates.
-
Studies on para ‐selectivity and yield enhancement in zeolite catalyzed toluene nitration
For semi- batch experiments, a syringe pump is used to dose nitric acid at specified rates.
-
Kinetics of solid acid catalyzed toluene nitration using the incremental identification method
Nitric acid was dosed into the reactor using a syringe pump at the rate of 30 mL/h for the reaction to begin.
-
Enhanced NH 3 Selective Catalytic Reduction for NO x Abatement
In addition, aqueous solutions of ammonium nitrate or nitric acid were dosed to the test reactor by means of a peristaltic pump , vaporized, and mixed with the gaseous feed upstream of the SCR catalyst.
-
Autoclave leaching of molybdenite concentrates with catalytic additives of nitric acid
…oxygen; F, flow meter with a Bronkhorst regulator; R1–R4, refrigerators for sampling; H, tube in tube heat exchanger; V1, calibrated vessel for nitric acid ; V2, vessel for the … final pulp; TP, Tupflo pump for the pulp; DCP, dosing controlling pump; and U…
-
Producing calcium nitrate and rare-earth element concentrates by
phosphogypsum conversion
…basic technological scheme of complex phosphogypsum chemical processing: 1 – capacity for the preparation of ammonium carbonate AC or sodium carbonate SC solution, 2 – the dosing pump , 3 – conversion reactor … capacity of 45–57 % nitric acid , 16 – 40 %…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1821 - Final Safety Evalu...
The aluminum nitrate system supplies aluminum nitrate to the laboratory where it is mixed with 1.5 N nitric acid . .... The mixture is added to the aluminum nitrate buffer tank and transferred by dosing pump to a purification cycle seal pot.
-
SOLERAS - Solar Controlled Environment Agriculture Project. Final report, Volume 4. Saudi Engineering Solar Energy Applications System Design Study
…nutrient Circulation systems, plus three independent control consoles for monitoring and controlling the pH and . conductivity; and for monitoring temperature of the nutrient solution, plus three independent automatic nutrient dosage systems and a bulk acid dispensing system for nitric and phosphoric acids. .... Each nutrient circulation system comprises of two pumps (one operating and one standby).
-
Effects of curcumin on reflux esophagitis in rats
Lansoprazole, at the dose of 1 mg/kg/day—that is, nearly the same as the normal clinical dose —has been reported to exert potent antiul- cer activities by suppressing acid secretion through an inhibition of a proton pump in gastric parietal cells without any … by scavenging hydroxyl radical, but not by acting through prostaglandins or the endogenous nitric oxide-mediated pathway…
-
Mechanisms of protection by pantoprazole against NSAID-induced gastric mucosal damage
Several endogenous factors, including PGs, growth fac- tors, gastrin, somatostatin, sensory peptides, nitric oxide (NO), and sulfhydryl compounds, take part in the patho- physiology of … some of these have been implicated in the protection afforded by proton pump inhibitors (Højgaard et al … we previously found that pantoprazole en- hanced gastric mucosal defense through an increase in mucus production as well as sulfhydryl radical bioavail- ability, all these effects occurring at doses distinct from those required … a marked inhibition of acid se- cretion (Blandizzi et…
Indicates content that may require registration and/or purchase.