-
Supplier: Accuris
Description: Chemical analysis of nitride bonded silicon carbide refractories - Part 1: Chemical methods
-
Supplier: Accuris
Description: Chemical analysis of nitride bonded silicon carbide refractories - Part 2: XRD methods
-
Description: Saint-Gobain High-Performance Refractories Saint-Gobain leads the industry in the design, development and production of the highest performing solutions for extreme operating conditions and high temperature environments. Every product and material is designed to maximize performance and longevity
- Features: Carbide Materials, Silicon Carbide, Silicon Nitride, Specialty Ceramic
- Performance Features: Composite / Ceramic Matrix
-
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics South Africa (Pty) Ltd produces two main forms of Silicon Carbide, Self Bonded and Nitride Bonded. Self Bonded Many bonding systems are available that inter-connect the alpha silicon carbide grains and in the case of self
- Features: Specialty / Other
-
Description: Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium
- Features: Silicon Carbide, Specialty Ceramic
-
Description: ISO 21068-3:2008 specifies methods for the determination of total nitrogen and nitrogen calculated as silicon nitride, total oxygen, and free metallic and oxidic components in silicon carbide raw materials and refractory products. It applies only to silicon
-
Supplier: CSA Group
Description: ISO 21068-3:2008 specifies methods for the determination of total nitrogen and nitrogen calculated as silicon nitride, total oxygen, and free metallic and oxidic components in silicon carbide raw materials and refractory products. It applies only to silicon
-
Supplier: AENOR
Description: Chemical analysis of nitride bonded silicon carbide refractories
-
Supplier: AENOR
Description: Chemical analysis of nitride bonded silicon carbide refractories - Part 2: XRD methods
-
Supplier: AENOR
Description: Chemical analysis of nitride bonded silicon carbide refractories - Part 1: Chemical methods
-
Description: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon
-
Supplier: CoorsTek
Description: Magnesia partially stabilized YTZP: Yttria partially stabilized zirconia Dura-Z™ Zirconia Silicon Carbide (SiC) Direct-Sintered Reaction-Bonded Nitride-Bonded Other Silicon Carbide Materials CoorsTek tubes and rods are utilized in the following
- Density: 2.8 to 6.02 g/cc
- Thermal Conductivity: 2.2 to 30 W/m-K
- MOR / Flexural Strength: 20,015.0838312932 to 130,533.155421477 psi
- Compressive / Crushing Strength: 79,770.2616464584 to 377,095.782328712 psi
-
Supplier: CoorsTek
Description: alumina: increased strength and impact resistance SILICON CARBIDES Silicon carbides offer superior wear at high temperatures, yielding a long life in the most abrasive environments. CoorsTek can manufacture intricate and large shaped designs to meet your specifications.
- Thickness / Wall Thickness: 2 inch
- Length: 9 inch
- Diameter: 4 inch
- Density: 3.1 to 4.01 g/cc
-
Description: Since the 21st century, bulletproof ceramics have developed rapidly with more and more materials, including Alumina ceramic, Silicon Carbide ceramic, Boron Carbide ceramic, Silicon Nitride Ceramic, Titanium Diboride ceramic, etc. Among them, Alumina (Al2O3)
-
Supplier: CoorsTek
Description: alumina: increased strength and impact resistance SILICON CARBIDES Silicon carbides offer superior wear at high temperatures, yielding a long life in the most abrasive environments. CoorsTek can manufacture intricate and large shaped designs to meet your specifications.
- Thickness: 0.125 to 2 inch
- Function: Abrasion / Sliding Wear, Corrosion
- Industry / Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Mining, Pipes / Piping, Power Generation, Pulp & Paper, Steel / Metal Mills
- Liner Materials: Ceramic
-
Supplier: ASTM International
Description: composite panels containing, but not limited to, silicon carbide, silicon nitride and carbon matrix and fibers. 1.5 This practice applies to polymer or ceramic matrix composite structures with inspection surfaces that are sufficiently optically opaque to absorb incident
Find Suppliers by Category Top
Featured Products Top
-
C) Reaction-Bonded Silicon Carbide (RBSC) High-Purity Silicon Carbide Customized SiC ceramic grades Material selection can be optimized according to wear resistance, corrosion (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Silicon Carbide – Sintered Silicon Carbide is among the hardest of ceramics, and retains hardness and strength at elevated temperatures, which translates into among the best wear resistance also. Additionally (read more)
Browse Lapping Services Datasheets for Insaco, Inc. -
geometry stable across temperature changes in process and metrology environments. Material Specifications Silicon Carbide (SiC 99%) - Elastic modulus: 420 GPa - Density: 3.1 g/cm3 - Flexural strength: >= 450 MPa - Vickers hardness: >= 2500 HV (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Reaction Bonded Silicon Nitride (RBSN): suitable for thermal and structural applications. Pressure Sintered Silicon Nitride (SSN): provides high strength and wear resistance. (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Manufacturing of Silicon Carbide (SiC) Silicon carbide (SiC) mirrors are advanced optical components known for their high stiffness, thermal stability, and lighweight properties, making them ideal for custom precision space optics, large telescopes, high-speed scanning (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Silicon Nitride (Si3N4) is 60% lighter than steel but strong enough to survive some of the most demanding applications in a variety of industries. This lightweight, the high-strength ceramic material is used as an alternative to stainless steel, super alloys, tungsten carbides, and first (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
silicon nitride ceramic grades include: Reaction Bonded Silicon Nitride: suitable for thermal and structural applications. Pressure Sintered Silicon Nitride: provides high (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
and Si823Hx ISO drivers with the launch of the Si82Ex/Fx value and performance isolated gate drivers. Both lines can be used to drive silicon MOSFET, IGBT, silicon carbide (SiC) and gallium nitride (GaN) devices. The family of (read more)
Browse LED Drivers Datasheets for Skyworks Solutions, Inc. -
Aluminum nitride ceramic substrate typical uses include IGBT and SiC power modules, DPC/DBC/AMB substrates, thick-film and thin-film circuits, optical modules, laser and optoelectronic packaging, high-power LEDs, and RF/microwave devices. Available in 170, 200, and 230 (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
(AlN), zirconium oxide (ZTA), and silicon carbide (Si3N4) substrates. Multi-series product matrix, accurately matching diverse application needs Innovacera provides ceramic substrates made of different materials to meet different customer applications (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Refractories for Aluminium
Nitride bonded silicon carbide refractories: structure variations and corrosion resistance, 13th Biennial Worldwide Congress on Refractories UNITECR 2013, the Unified International Conference on Refractories, 10–13 Sept. 2013, Victoria, p. 991–6.
-
Processing and Fabrication of Advanced Materials VI
Protective Coatings on Silicon Nitride Bonded Silicon Carbide 1041 Munro D. and Cheng Y.B.
-
Continuous Fiber Ceramic Composite (CFCC) Program: Gaseous Nitridation
The key steps in the processing sequence to fabricate nitride bonded silicon carbide CFCC’s are outlined below, and are depicted visually in Figure 2.2.
-
Flue Gas Desulphurization Manual
In the late 1960s and early 1970s, BETE worked with Carborundum to develop nozzles made in cast Refrax®, a nitride bonded silicon carbide material that provides excellent corrosion and abrasion resistance.
-
Silicon Nitride–Silicon Carbide Refractories Produced by Reaction Bonding
Mukerji and N. K. Reddy, “Properties of Nitride Bonded Silicon Car- bide Refractory,” Indian 1 Techno[.,17[ll]435-38 (1979). ’D.
-
Erosive Wear of Alumina and Nitride Bonded Silicon Carbide Ceramics
Erosive Wear of Alumina and Nitride Bonded Silicon Carbide Ceramics .
Indicates content that may require registration and/or purchase.