-
Supplier: Caterpillar Oil & Gas
Description: lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: and high idle and TEL, electronic diagnostics and fault logging, engine monitoring and protection system (speeds, temperature, pressure), J1939 broadcast (diagnostic, engine status and control) Cooling System Thermostat and housing — outlet vertical; jacket water pump — gear-driven,
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system
- Horse Power: 800 to 1,050 HP
- Displacement: 27.16973032721106 liters
- Length: 75.5 inch
- Width: 57.6 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: and high idle and TEL Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine status, and control) Cooling System Thermostats and housing — outlet vertical Jacket water pump — gear-driven,
- Horse Power: 440 to 595 HP
- Displacement: 15.207183198825009 liters
- Length: 54.2 inch
- Width: 36.5 inch
Find Suppliers by Category Top
Featured Products Top
-
cover is high-quality synthetic rubber, wear-resistant and anti-aging, extending service life; double-layer steel wire braiding reinforcement enhances structural strength and pressure resistance stability, with strictly certified quality. Core Advantages: Wide (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
• 4 ports flexible configuration • Stable outlet pressure • Simple outlet pressure limitation by handwheel • Inlet filler • Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment (read more)
Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
: Adopts 1-2 layers of high-strength steel wire braided reinforcement structure, with a rated working pressure of 28MPa and a minimum burst pressure up to 112MPa. It stably copes with ultra-high pressure, surge and frequent flexing working conditions, effectively avoiding hose rupture, leakage and failure (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Features one or two layers of high-strength steel wire braiding for superior pressure resistance and flexibility. Wide Media Compatibility – Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Core Features & Professional Value (Boost Efficient Operations)? Ultra-High Pressure Bearing: Reinforced with four alternating layers of high-tensile spiral steel wire, working pressure up to 28MPa, minimum burst (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
process. Nylobrade HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
high-pressure conditions, avoiding leakage risks and guaranteeing operational safety Full-Scenario Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, no need for frequent hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-40°C to +121°C, resistant to high and low temperature environments, reducing equipment downtime losses Flexible Installation Adaptation: 150mm minimum bend radius, flexible connection for easy adaptation to complex layouts of heavy-duty machinery (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Professional-Grade Hose Boosts Work Efficiency Reliable Durability for Harsh Environments: High-quality synthetic rubber inner tube (oil-resistant) + single-layer steel wire braiding + abrasion/corrosion-resistant wrapped (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
International Space Station Environmental Control and Life Support System Acceptance Testing for Node 1 Atmosphere Control and Supply Subsystem
To satisfy these requirements the high pressure nitrogen line flex hoses were proof pressure and leak tested at the component level.
-
Multiple pulsed hypersonic liquid diesel fuel jetsdriven by projectile impact
After the nitrogen and helium are charged to the specified pres- sures as seen in Fig. 3a, the shot begins by opening the triggering valve to let the high pressure nitrogen (through a flexible hose ) enter and stimulate the initial movement of …
-
Dispersion of instantaneous jets
High pressure nitrogen was supplied to the cannon through a regulator and flexible hose .
-
International Space Station Environmental Control and Life Support System - Verification for the Pressurized Mating Adapters
The PMA 2/3 high pressure oxygen and nitrogen distribution consists of quick disconnects (QDs), hard lines, flexible hoses , and Gamah fittings.
-
Journal of the American Rocket Society > Creation of High-Pressure Gas Source for Rocket-Motor-Propellant Supply Systems
A high - pressure sphere is filled with liquid nitrogen from a com- mercial service cart by means of a flexible hose .
Indicates content that may require registration and/or purchase.