-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Simple outlet pressure limitation by handwheel • Inlet filler • Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Dimensions (mm) Technical
- Pressure Rating: 1,450.377 psi
- Media: Gas
- Primary Material: Stainless Steel
-
Description: TESCOM™ DH-16 low pressure, high flow regulator is designed for application with flows from 5-200 SCFM [141-5663 SLPM]. Gylon® diaphragm ensures gas purity and integrity Welded Sanitary, tubing or VCR® connections are standard offering. Ideal for use in nitrogen purging
- Valve Size: 0.75 to 1 inch
- Flow (Cv): 5
- Pressure Rating: 300 psi
- Media Temperature: -20 to 165 F
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Kg Package Type: PP Box +export Carton Description Stainless Steel High Pressure Specialty Gas Changeover Manifold For High Purity Oxygen Nitrogen Argon Helium Hydrogen Co2 Stainless steel high-pressure specialty gas changeover manifolds are vital tools
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ensuring reliability and purity, this manifold system is essential for processes demanding consistent, high-quality gas delivery. Product Features *Equipped Jewellok pressure regulator and high pressure ball valve *Pressure regulator and pipe through
- Maximum Pressure: 2,200 to 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability
- Body Material: Stainless Steel
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Description: complying with ISO 7396-1. ISO 21969:2009 applies to high-pressure flexible connections intended to connect a cylinder to an inlet port of medical equipment (e.g. anaesthetic workstation or lung ventilator) fitted with an integral pressure regulator complying with ISO
-
Supplier: CSA Group
Description: complying with ISO 7396-1. ISO 21969:2009 applies to high-pressure flexible connections intended to connect a cylinder to an inlet port of medical equipment (e.g. anaesthetic workstation or lung ventilator) fitted with an integral pressure regulator complying with ISO
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Available to control air pressure at high precision by repeatability of ±0.5%F.S. Output pressure is almost not affected (within 5kPa,0.7psi) by supply pressure variation. Unrivaled high-accurate pressure setup is available. Also, this non-bleed
- Valve Size: 0.25 inch
- Pressure Rating: 72.5184196785985 to 145.036839357197 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 7.25184196785985 to 101.525787550038 psi
-
Supplier: Cole-Parmer
Description: connection to attach to a compressed nitrogen cylinder. The other end of the regulator has a male quick-test connection for rapid transition to a Quick-test hose (order separately).|The XREG-KIT0 pressure regulation calibration kit includes a nitrogen
- Environmental Properties: Pressure / Vacuum
-
Standards and Technical Documents - Pressure-Indicating Gauges for Compressed Gas Service -- ULC 404Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures. 1.2 Accessories covered by these
-
Description: Features Designed for Nitrogen and Other Self-Purging Gases Manual Pigtail Purge Capability Gage based Pressure Monitoring Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance Ultra-High Purity Orbital Weld and VCR Construction Ultra-High Purity
- Maximum Pressure: 100 to 3,500 psi
- Application: Gas
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on
-
Supplier: U.S. Plastic Corporation
Description: These high speed electrically heated welders have interchangeable welding tips and heat elements to match heat requirements. They have a stainless steel barrel and molded glass-filled nylon handle. The 12 ft air hose is rugged vinyl with internal 3-wire grounded electrical cable. The
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Eaton
Description: Y-strainer is very strong and can readily accommodate the high pressures that are common in this type of service. Pressures up to 6000 psi are not unusual. When steam is being handled, high temperature can be an additional complicating factor. A steam pressure of
- Pipe Size: 0.5 to 10 inch
- Pressure Rating: 275 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Mile-X Equipment, Inc.
Description: service of cars and trucks Impressive “new versus used” coolant visual sells the service Removes up to 80% of the coolant in a single pass Shop air operated with integrated pre-set pressure regulator Large nitrogen inflated tires and casters: easy movement; no tip overs Special
-
Supplier: ASTM International
Description: detector or other detector(s). This test method describes procedures for sampling into canisters to final pressures both above and below atmospheric pressure (respectively referred to as pressurized and subatmospheric pressure sampling). 1.2 This test method is applicable to
-
Supplier: ASTM International
Description: spectrometric detector or other detector(s). This test method describes procedures for sampling into canisters to final pressures both above and below atmospheric pressure (respectively referred to as pressurized and subatmospheric pressure sampling).2 1.2 This test method is
-
Supplier: ASTM International
Description: resolution mass spectrometric detector. This test method describes procedures for sampling into canisters to final pressures both above and below atmospheric pressure (respectively referred to as pressurized and subatmospheric pressure sampling).2 1.3 This test method is
-
Supplier: Caterpillar Oil & Gas
Description: strategy Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and TEL Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine status, and
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
Find Suppliers by Category Top
Featured Products Top
-
In the production process of expensive and sensitive workpieces such as wafers, gentle and secure transport as well as reliable coating of the individual wafers are a must. Any incorrect handling within the process quickly leads to high costs. Festo offers suitable automation solutions for (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases (read more)
Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. The THINKTANK NGP Series self-operated pressure regulator is designed for nitrogen blanketing and pressure-control applications. It can regulate downstream pressure, upstream pressure, or differential pressure, providing accurate pressure regulation and shutoff without requiring an external (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
increase of pressure. By adjusting the top screw, the downward pressure on the diaphragm can be increased, requiring more pressure in the upper chamber to maintain equilibrium. In this way, the outlet pressure of the regulator is controlled. Single-stage pressure regulator High (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-seat, cage-type, and double-seat structures, allowing engineers to select suitable solutions according to differential pressure, temperature, medium characteristics, and leakage requirements. With fast response characteristics and high adjustment accuracy, these regulators are widely used (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
pressure regulator is commonly used in applications where the gas is supplied from a high-pressure gas cylinder and the initial pressure in the cylinder will decay over time as the gas is consumed. It can be ordered from either brass or corrosion resistant 316 stainless steel. Contact our application department to learn more about this design. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
• Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
AIAA Journal > A 'flip' experiment in a chemically reacting turbulent mixing layer
Sonic Orifice Metering Volve7 Incoming High Pressure Nitrogen Regulator Solenoid Valve —Sonic Orifice Mejering .
-
A novel high pressure‐high temperature experimental apparatus to study sequestration of CO 2 ‐SO 2 mixtures in geological formations
High pressure nitrogen gas regulator .
-
Extending the Load Range of a Natural Gas HCCI Engine using Direct Injected Pilot Charge and External EGR
Basically the fuel system includes a one litre heptane fuel tank which is pressurized using nitrogen and a high pressure regulator .
-
A Investigation of Intelligent Control for Gas-injection Pressure in GAIM
After adjusted by pressure regulator , the high pressure nitrogen in the gas tank will inject into mold cavity with the time and pressure which is needed in gas injection process.
-
Porous and fractal analysis on the permeability of nanofiltration membranes for the removal of metal ions
Operating pressure of 10 bar was employed via high pressure regulator and a nitrogen gas cylinder for NF1540-3 and NF90-2540, respectively.
-
OMICS Publishing Group | Full-text | Effect of Solution Chemistry on the Nanofiltration of Nickel from Aqueous Solution
The operating pressure was employed via high - pressure regulator of nitrogen cylinder.
-
Intelligent control of gas-assisted injection molding control systems
…high-pressure regulator is controlled through a proportional pressure valve to compress the air pres- sure to change the open angle of the high-pressure regulator; this enables the pressure of the nitrogen from the high - pressure regulator output to be regulated…
-
Liquid injection molding II. Mechanical design and characterization of a RIM machine
The accumulator gas charge port is connected directly to a 3500 psi nitrogen tank through a high pressure reg- ulator .
-
Burst pressure of canine carotid arteries.
Each carotid artery specimen was tied to the nozzle of a high - pressure nitrogen tank and regulator .
-
Handbook of Vascular Biology Techniques
Although additional accessories are available, to maintain higher temperatures during preparation, it is preferable to use the larger extruders (Fig. 26.1B and C) as they are jacketed and extrusion is more readily controlled with high pressure gas ( nitrogen ) regulator .
Indicates content that may require registration and/or purchase.