-
Supplier: SAE International
Description: a recirculating system in which liquids which are transported through walls and joints are collected by a controlled flow of nitrogen (dry) and adsorbed by activated charcoal.
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Hose Menders are used when two or more lengths of hose have to be joined together. These fittings are available in plated steel. Note: Menders are not suitable for compressible products such as air, steam and nitrogen.
- English Size: 0.5 inch
- Features: English
-
Supplier: Ralston Instruments, Inc.
Description: for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between. Easily refillable nitrogen cylinder holds enough gas for multiple calibrations Nylon bag to hold hose and fittings attached to inside of lid Includes storage
- Operating Temperature: 0 to 130 F
- Environmental Properties: Gas (Concentration), Pressure / Vacuum
- Calibrator Style: Hand Held
-
-
Supplier: Ralston Instruments, Inc.
Description: female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 6 ft (1.83 m) long (QTQT-HOS-6ft) Hose - Quick-test 6900 psi hose, S.S. hose ends, 3 ft (92 cm) long (QSQS-HOS-3ft) Hose Adapter - 1/4"
- Operating Temperature: 0 to 130 F
- Environmental Properties: Gas (Concentration), Pressure / Vacuum
- Calibrator Style: Hand Held
-
Supplier: Ralston Instruments, Inc.
Description: female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 6 ft (1.83 m) long (QTQT-HOS-6ft) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter -
- Operating Temperature: 0 to 130 F
- Environmental Properties: Gas (Concentration), Pressure / Vacuum
- Calibrator Style: Hand Held
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Combination Nipples have a male NPT thread on one end by hose barb on the other. They are available in unplated steel and stainless steel. Note: Combination Nipples are intended for low pressure discharge and suction applications and are not suitable for compressible such as air, steam or
- English Size: 0.5 to 8 inch
- Features: English
-
Supplier: Ralston Instruments, Inc.
Description: 6 ft (1.83 m) long (QTQT-HOS-6ft) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve,
- Operating Temperature: 0 to 130 F
- Environmental Properties: Gas (Concentration), Pressure / Vacuum
- Calibrator Style: Hand Held
-
Supplier: Cole-Parmer
Description: hose • Included gauges accurately display both tank and outlet pressures from 0 to 3000 psi (0 to 210 bar) Quickly connect your nitrogen tank to a calibration device—no plumber's tape, wrenches, or messing with threaded fittings! The pressure regulator features a unique
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: Easily refillable nitrogen cylinder holds enough gas for multiple calibrations • Nylon bag to hold hose and fittings attached to inside of lid • Includes storage compartment in control panel for pressure reference test gauge • Low volume Quick-test hose, gauge adapter and
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: Easily refillable nitrogen cylinder holds enough gas for multiple calibrations • Nylon bag to hold hose and fittings attached to inside of lid • Includes storage compartment in control panel for pressure reference test gauge • Low volume Quick-test hose, gauge adapter and
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: Easily refillable nitrogen cylinder holds enough gas for multiple calibrations • Nylon bag to hold hose and fittings attached to inside of lid • Includes storage compartment in control panel for pressure reference test gauge • Low volume Quick-test hose, gauge adapter and
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: OMEGA Engineering, Inc.
Description: quick disconnect fittings and hoses for input and output pressure. The PCL-5100, a low-pressure unit with ranges from 30 inHG to 100 psi, offers five independent selectable ranges. Specifically designed for rugged field usage, it weighs less than 25 pounds and has its own built-in
- Operating Temperature: 40 to 110 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Bobcat Company
Description: fittings from damage. Nitrogen chamber requires no periodic recharging. Upper and lower shock absorbers reduce noise and vibration.
-
Supplier: Terra Universal, Inc.
Description: 1.5" (38 mm)-thick reinforced acrylic walls support full vacuum (to 29.9"Hg)* Dual hose barb fittings simplify connection to vacuum pump to allow rapid air removal and backfill with clean, dry process gas Perfect for anaerobic processing in a low-humidity nitrogen or argon
- Number of Glove Ports: 2
- Main Chamber Width: 32 inch
- Main Chamber Depth: 29 inch
- Main Chamber Height: 29.5 inch
-
Supplier: Caterpillar Oil & Gas
Description: C18 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Single turbocharger, mid-mounted, inlet 152.4 mm (6 in), hose connection Dual turbocharger, front and rear inlet 127.0 mm (5 in.), hose connection Control System Electronic governing, PTO speed control Programmable ratings
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: include workover rigs, pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C15 ACERT engines,
- Horse Power: 440 to 595 HP
- Displacement: 15.207183198825009 liters
- Length: 54.2 inch
- Width: 36.5 inch
Find Suppliers by Category Top
More Information Top
-
Handbook of Petroleum Processing
• Special nitrogen hoses with nitrogen fittings are used which can only be connected to the nitrogen fittings on the utility drops.
-
Nitrogen - issue 007
The spool piece in the line was fitted so that the nitrogen hose entered at the bottom .
-
Development of a stable external resonant ring doubler for single-mode cw laser systems: optical design and product application
Therefore the crystal holder has a hose fitting to allow a dry nitrogen flow and optional entrance and exit Brewster-angled windows.
-
Chemical and spectroscopic analysis of a phenobarbital‐ephedrine complex
A “dry box” was prepared from an air-tight glove box containing phosphorus pentoxide under an atmosphere of nitrogen and was fitted with a suction hose for filtration.
-
Analysis of the Enzyme System Responsible for Fermentation Product Formation by
Connect the nitrogen filling connection by inserting the hose fitting into the adapter on the inlet valve and tighten.
Indicates content that may require registration and/or purchase.