-
Supplier: Plascore Incorporated
Description: characteristics over Nomex® and Korex® in the areas of weight, strength, stiffness and fatigue. Features: • Up to 40% higher properties than comparable density Nomex® honeycomb • Extremely high strength-to-weight ratio • Excellent thermal and moisture stability • Improved shear
- Cell Size: 0.125 to 0.1875 inch
- Compressive Strength: 145 to 1,000 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
-
Supplier: Plascore Incorporated
Description: racing bodies, train car panels, ship panels, ground transportation structures, military shelters, ground antennas and special purpose panels. Availability: PN1 aramid fiber honeycomb is available in sheets, blocks or cut to size pieces in both regular hexagonal and over
- Cell Size: 0.125 to 0.25 inch
- Compressive Strength: 86 to 935 psi
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
- Applications: Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
-
Supplier: Plascore Incorporated
Description: composites Applications: PN2 aerospace honeycomb uses include aircraft galleys, flooring, partitions, aircraft leading and trailing edges, missile wings, radomes, antennas, military shelters, fuel tanks, helicopter rotor blades and navy bulkhead joiner panels. Availability: PN2
- Cell Size: 0.125 to 0.25 inch
- Compressive Strength: 54 to 2,145 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
-
-
Supplier: TEKLAM Corporation
Description: FACINGS: 2-PLY PHENOLIC/7781 FIBERGLASS CORE: NOMEX HONEYCOMB PANELS MANUFACTURED PER TEKLAM PROCESS SPECIFICATION TPS-P-GL-N-400
-
Supplier: Georgia-Pacific Corporation
Description: resins are styrene-free and are thermally cured without the need for external catalysts. GP laminating resins are suitable for use in honeycomb, prepregs and laminates. Our resins for honeycomb are used to reinforce Nomex®, carbon fabric and paper honeycomb and often used
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: General Plastics Manufacturing Co.
Description: cabin applications and where noise reduction is beneficial. The open-cell Foam-Comb consists of a combination of flexible foam and Nomex® honeycomb material. It is flexible in height and retains marginal strength in the T-direction (thickness) while remaining flexible and resilient in
- Applications: Acoustics / Sound Proofing, Aerospace
- Features & Approvals: Flame Retardant
- Type: Flexible, Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
Find Suppliers by Category Top
Featured Products Top
-
, particularly in passenger cabin applications and where noise reduction is beneficial. The open-cell Foam-Comb consists of a combination of flexible foam and Nomex® honeycomb material. It is flexible in height and retains marginal strength in the T-direction (thickness) while remaining (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.