-
Supplier: Tele-Communication, Inc.
Description: SurgeX SA15 2 Outlet 15 Amp Surge Protector and Power Conditioner 10 Year Warranty Advanced Impedance Tolerant EMI/RFI filtering Magnetic shielding steel enclosure Self-test circuit with visual indicator 9' grounded 3-wire #14 line cord Advanced Series Mode surge
- Device Type: SPD
-
Supplier: Tele-Communication, Inc.
Description: SurgeX SA20 2 Outlet 20 Amp Surge Protector and Power Conditioner 10 Year Warranty Advanced Impedance Tolerant EMI/RFI filtering Magnetic shielding steel enclosure 9' grounded 3-wire #12 line cord Self-test circuit with visual indicator Advanced Series Mode surge
- Device Type: SPD
-
Supplier: Tele-Communication, Inc.
Description: Mode surge protection 10 grounded AC receptacles Documents and Downloads SurgeX SA1810 Surge Protector and Power Conditioner Data Sheet SurgeX SA1810 Surge Protector and Power Conditioner User Guide The unit is rated for 15 amps and features ten industrial
- Device Type: SPD
-
-
Supplier: ASAP Semiconductor LLC
Description: RTP SURGE PROTECTOR SMD 175¦C (347¦F) @ 32V 401¦F (205¦C) - Non-Standard SMD
- Device Type: Ground Fault Circuit Interrupters (GFCI)
-
Supplier: Tele-Communication, Inc.
Description: Downloads SurgeX FlatPack SA82 Surge Protector and Power Conditioner Data Sheet SurgeX FlatPack SA82 Surge Protector and Power Conditioner User Guide The SA82 utilizes our patented Series Mode surge protection technology, Impedance TolerantEMI/RFI filtering and
- Device Type: SPD
-
Surge Suppressors - Eco-Surge 12-Outlet Home/Business Theater Surge Protector, 10-ft. -- TLP1210SATGSupplier: Tripp Lite by Eaton
Description: The TLP1210SATG offers reliable, green surge technology that protects your A/V installations, the environment and your wallet. The TLP1210SATG offers a unique Netbook switch that allows users to select wattage, so these are the only green surge suppressors compatible with all PCs,
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: L-com, Inc.
Description: surges which operate at low frequencies (outside the ALQP-NMNFB operating range) are diverted through the protector's ground. This protector's unique design provides equal protection no matter which way it is installed, typically not found on DC block type protectors. The
-
Supplier: L-com, Inc.
Description: surges which operate at low frequencies (outside the ALQP-NFNFB operating range) are diverted through the protector's ground. This protector's unique design provides equal protection no matter which way it is installed, typically not found on DC block type protectors. The
-
Supplier: L-com, Inc.
Description: surges which operate at low frequencies (outside the ALQP-DFDFB operating range) are diverted through the protector's ground. This protector's unique design provides equal protection no matter which way it is installed, typically not found on DC block type protectors. The
-
Supplier: L-com, Inc.
Description: surges which operate at low frequencies (outside the ALQP-DMDFB operating range) are diverted through the protector's ground. This protector's unique design provides equal protection no matter which way it is installed, typically not found on DC block type protectors. The
Find Suppliers by Category Top
More Information Top
-
A System Approach to Inductive Coordination
have mentioned, there is no real difference in performance between switching surge transients, high end- ground resistances, etc., must lead. .... coaxial and nearby shields, equation (1) shows that non -magnetic shields to protector operations, sometime, somewhere.
-
surge protector Q - Self Help Forums
Is there any other easier way to make my surge protector work without running a ground all the way back to the box? .... I realize I could replace non -grounding outlets with GFI, but don't believe this would solve my…
-
Grounding outlets - Self Help Forums
I then plugged in my surge protector which has LEDs that light up if the outlet is not grounded or grounded and all LEDs turned on. .... They do not all turn on with the other non grounded outlets though.
-
CR4 - Thread: Lightning/Power Surge Protection
If capacity is exceeded, the surge protector must be replaced before restoring power. .... Most likely, there is a poorly installed or non -existant neutral and ground at the utiltiy (pole) holding the transformer supply into the house(s).
-
Recommendations for protection and grounding in rooftop stations
These cables will need at each end a protector capable of withstanding a single 20kA; 8/20 surge , and several hundred 100A; 8/20 surges. .... If the box is non -metallic, the incoming ACEG (green) wire should be terminated inside the box to a high quality ground continuity connection through the plastic box, terminating 8.
-
Effects of electromagnetic pulse (EMP) on the supervisory control equipment of a power system. Final report
(iv) Having shown tfce vulnerability of semiconducting diodes, we recommend the use of non -semiconducting surge protectors . .... which can be connected, respectively, to either side of a circuit and to ground * The design is…
-
The effect of multiple lightning impulse on the electrical characteristics of opto-isolators
These devices are known as lightning barriers, surge arresters, lightning protector or varistor. .... safe for the equipment that they protect by conducting the large current to ground through the earth .... SPD’s are normally held in a non -conductive state until excessive voltage exceeds a pre-assigned threshold…
Indicates content that may require registration and/or purchase.