-
Supplier: Alfa Laval Inc.
Description: accumulation of residue the bearing is well protected. The ball bearing is not exposed to the pumped liquid. The mechanical seal is well lubricated and cooled. The seal is designed to efficiently dissipate frictional heat. Magnetic coupled version The 3S pumps are also available in a
- Maximum Discharge Flow: 5 to 2,900 GPM
- Maximum Discharge Pressure: 87.02262 to 232.06032 psi
- Media Temperature: -20 to 250 F
- Pump Housing Material: Cast Iron
-
Supplier: Tolomatic
Description: Straightness and flatness within .0002" per inch, excellent repeatability
- Stroke or X-Axis Travel: 0 to 95.9843038 inch
- Material: Aluminum
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: Tolomatic
Description: High thrust applications where external guidance is required, flex mounting
- Stroke or X-Axis Travel: 35.9842714 to 914 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
- Actuation Type: Electrical
-
-
Supplier: Tolomatic
Description: Cost-effective for short stoke, high thrust applications, English units
- Stroke or X-Axis Travel: 18 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Mounting Type: Clevis or Eye, Flange, Floating Mount Bracket, Foot, None, Rear Mount, Trunnion
- Motor Type: DC Brushless Servo, Stepper
-
Supplier: Tolomatic
Description: Moderate load carrying capabilities, economical price, adjustable carrier
- Stroke or X-Axis Travel: 0 to 120.0000648 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
- Actuation Type: Electrical
-
Description: Linear Actuator with Trapezoidal Screw and Extending Rod for intermittent applications. Advantages: High force output Excellent slow speed characteristics Dynamic and precise positioning Very precise repeatability Features: Extending piston rod Trapezoidal ballscrew Non-rotating piston
- Stroke or X-Axis Travel: 0.0393701 to 19.68505 inch
- Rated Speed: 49.2125984251969 in/sec
- Motor Type: AC Servo, Stepper
- Material: Aluminum
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to support moving carriage
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to support moving carriage
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to support moving carriage
-
Supplier: PI (Physik Instrumente) L.P.
Description: performance compared to bigger stages. With a powerful, non-cogging, direct drive motor, the V-141 linear stage family performs well in production environments. The ultra-precision cross roller bearings are intended to be low maintenance for the life of the stage. The V-141 is designed for XY
- Stroke or X-Axis Travel: 1.574804 to 3.93701 inch
- Z-Axis Travel: 1.574804 inch
- Rated Speed: 19.68503937007875 to 39.3700787401575 in/sec
- Carriage Load: 11.025 lbs
-
Supplier: 3X Ceramic Parts Company Limited
Description: metals Wear resistance High fracture toughness Zirconia Ceramic Typical Uses: Typical applications include ceramic valve components, ceramic grinding&milling media, ceramic knife blades for various using, mechanical liners or bearing balls etc. Precision ball valve balls and
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
Find Suppliers by Category Top
Featured Products Top
-
The enhanced design of our Posi-HexTM ceramic ball plungers allows for easy installation and removal using only a hex wrench. They are self-contained spring loaded devices, frequently used in indexing, locating or positioning in a variety of applications. The (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Isotech Inc.'s latest innovation: lightweight, non-magnetic linear ball slides, perfect for applications where magnetic interference is a concern (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Airfoil bearings vs. magnetic bearings in turbo blowers Airfoil bearing: The shaft centers in the bearing itself and increases the pressure in the air gap to more than 30 bar (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
the material it is to be made from to perform these tasks. Below is a list of metals: Aluminum - Silvery-white in color, this common metal is lightweight and non-magnetic. It is soft, ductile, and has a high corrosion rate in the proximity of acids or (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
, malleable, and ductile with high heat and electric conductivity. It is non-magnetic and 1/3 the weight of steel with good corrosion resistance against certain chemicals and acids but weak resistance against other elements. Austenitic A crystal (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
enhanced magnetic performance while supporting easy installation through a countersunk mounting design. Suitable for both industrial and commercial applications, Neo Flat Pot Magnets offer a practical solution for securing doors, panels, fixtures, and non-metal components to metal surfaces (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
mechanical development Best suited to applications requiring a customizable drive train Ball Screw Ball-screw transmission for low-friction operation High transmission efficiency High repeatable positioning (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
For high-precision automation systems, aerospace mechanisms, and heavy-duty machinery, PLI planetary roller screws provide a reliable alternative to traditional ball screws—offering greater rigidity, higher load capacity, and longer service life. Contact us for detailed specifications and configuration support. (read more)
Browse Roller Screws Datasheets for KOFON Motion Group -
evaluated what properties you require for your sealing screw, you then need to select the material it is to be made from to perform these tasks. Below is a list of metals: Aluminum - Silvery-white in color, this common metal is lightweight and non-magnetic (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Ceramic Benefits Cleanroom compatibility Corrosion resistance Electrical insulation Easily recyclable Longer life than steel/other metals Non-magnetic Nearly frictionless Lower weight than steel Non (read more)
Browse Ball and Spring Plungers Datasheets for Vlier
More Information Top
-
hard alloy - offers from buyers, importers, purchasers, resellers & dropshippers
alloy, hard alloy grinding block, tungsten ring, non - magnetic alloy, TC- ball , sintered carbide ball, tungsten wire(tungsten screw or tungsten heater ...
-
Over the potential difference necessary to the spark transition in air, hydrogen and carbonic acid at different pressures
schlagstellung ejn hoards Zuriickschrauben of the micrometer caliper By langeamem the Beriihrung of balls in one moments up, which itself durch it Zuriickschnellen sharply determine the magnetic needle in its rest position lieas.
-
LEEPL production tool: EBPrinter LEEPL-3000
4.3 X-Y Stage Y stage for coarse motion employs non - magnetic ultrasonic linear motor as the same as that of f3-tool, but X stage does a ball screw and an AC servomotor for high throughput.
-
Surgical assist robot for the active navigation in the intraoperative MRI: hardware design issues
Non - magnetic ultrasonic motors, USR60-S3N (Shin- sei Kogyo Corp., Tokyo, Japan), directly drive the ball screws .
-
Short textbook of the physics
- of the core 284 sound sound barrier 84 Schallschnelle 81 in wind direction 85 sound … smodul 44 screen effect, magnetic 179 slip 185 melting … 56 Schottky diode 192 coil spring 45, 67 Schrödinger … hole 310 black shield- ball 310 floating method 51…
-
Federal Register > Friday, December 30, 2005 > [70 FR 77375] Foreign-Trade Zone 40 - Cleveland, Ohio; Application for Manufacturing Authority, DEMAG Plastics G...
…steel threaded sleeves, elbow, bends and other articles; iron/steel fittings; screws ; bolts; nuts; washers; springs … aluminum articles; and operated non -adjustable spanners; base metal … thermal transfer printers; ADP magnetic disk drive storage units … valves and their parts; ball bearings; cylindrical roller bearings…
-
Advanced Chemical analysis service for elements, radionuclides and phases
Depositions from NFE experimental reactors, - on climate filters, - on magnetic anchoring of relay, - aufPVC-hose, 7- aufThermoelementen and Wfirmeaustauschern; abrasions; Filterrfickstfinde; Kaowool Olproben … StSrfall; cathode and anode space of technical electrolytic cells graphite felt, zirconium oxide balls and powder yon, bel .... Elementfibersicht in depositions on tube, in Kfihlwasserrfickstfinden; Ag-tracks in Elektrolytl6sungen; Multielementfibersicht in products of Wasteverfestigung; H2 tracks in … in Klfirschlamm; element and anion determination in water after tube fraction (St6rfall); Pb on Stirnflfiche of brass screws ; multi element tracks in…
-
Pulse discharge in sealed plasmas
In the further sequence the heating precooked igs flexes itself the plasma to a plasma ball . .... This operation could theoretically be predicted of the auft>retenden forces due to the anfanglichen screw form of the plasma that cause the own magnetic field provided these represent the process of the current threads, and the discharge not untcrbrechen.
-
Theoretical aspects of the magnetic divorce for the practice
The practical experience with the cutting depth shows that the narrow bodies of greater distance are long attracted as compact forms (ball bearing balls , nuts ). .... Hereinafter, some important apparatuses are described to describe the distribution of the body susceptibility or magnetic properties that are used in the preparation technique.
-
Design and implementation of a radial magnetic bearing with permanent magnet bias
The two ends of the magnetic bearing were bolted together axially with brass screws ( non - magnetic ) and held in place radially by fitting them inside a PVC tube. .... magnetic bearing centre being about 80 mm from the sensors and 440 mm from the ball bearing.
Indicates content that may require registration and/or purchase.