-
Supplier: Microchip Technology, Inc.
Description: Non-removable port for cascading hubs or attaching card reader device 1 Upstream port for USB Host connection 1 downstream ports with dual role (host/device) physical interfaces 1 Non-removable port for cascading hubs or attaching card reader device Patented Multi-Host
- Features: Serial Hub
-
Supplier: Cisco
Description: port-level macros to simplify switch deployments Two Models for Added Flexibility 24-port 10/100TX with dual-purpose gigabit Ethernet uplinks 24 ports of mixed fiber and copper, including 16 fast Ethernet fiber SFP ports and 8 10/100 Power over Ethernet (PoE) ports with
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: Planet Ultra PoE Managed Injector Hub series, a cost-effective and quick Ultra PoE solution, is designed to perfectly upgrade an existing network infrastructure to Ultra Power over Ethernet network system without replacing the existing Ethernet Switch. Ready to Deploy Next
- Number of Ports: 8
-
-
Supplier: L-com, Inc.
Description: Planet Ultra PoE Managed Injector Hub series, a cost-effective and quick Ultra PoE solution, is designed to perfectly upgrade an existing network infrastructure to Ultra Power over Ethernet network system without replacing the existing Ethernet Switch. Ready to Deploy Next
- Number of Ports: 16
- Output Power: 60.00000000000001 watts
-
Supplier: L-com, Inc.
Description: + / Pins 7&8 Power -). Power-over-Ethernet eliminates the need for an AC outlet at each AP location. Only a single Ethernet cable is run to each AP instead of separate power and data cables. The injector is typically installed near the Ethernet hub.. This unit can be used
- Number of Ports: 1
-
Supplier: L-com, Inc.
Description: Power -). Power-over-Ethernet eliminates the need for an AC outlet at each AP location. Only a single Ethernet cable is run to each AP instead of separate power and data cables. The injector is typically installed near the Ethernet hub. This unit can be used as either an
- Number of Ports: 1
-
Supplier: TelephoneStuff.com
Description: Multifunctional tester for internet/network equipment; a simple tester for RJ-45, RJ-11, USB cable, ethernet hub and ethernet card. Features: - Ethernet troubleshooting - Datacom cables troubleshooting - Voice troubleshooting - Data troubleshooting - 9V/DC battery
-
Supplier: Indocomp Systems, Inc.
Description: Features Full-size PICMG Bus Compatible Single Board Supports Socket-478 Intel Pentium-M Processors Two 184-pin DIMM memory, suport DDR266 SDRAM up to 2GB Integrated graphics, support CRT, digital video out & LVDS LCD Intel® 855GME chipset include Graphic Memory Controller Hub, I/O controller
-
Supplier: Indocomp Systems, Inc.
Description: Hub, I/O controller Hub 4, and Firmware Hub LAN1, Intel 82562ET 10/100 Mbps Ethernet LAN2, Intel 82551QM or Intel 82541GI (1Gb) Support Wake-on-LAN with ATX power x1CompactFlash socket x4 USB2.0 ports, IrDA, Floppy, Parallel, K/B & Mouse ports One RS-232, one
-
Supplier: Cable Depot Inc.
Description: Ethernet, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ RAM Buffers 128KB LEDs - Power status - 10/100, Link/Activity, Duplex/Collision status for each TP port - Link/Activity, Duplex/Collision status for fiber port
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Microchip USB4914 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4914 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly integrated chip optimizes board area and
-
Supplier: ValueTronics International, Inc.
Description: PtMP solution that can deliver 300 Mbps data rates High power radio capable of up to 26 dBm Tx power to extend the range and coverage The only PtMP product in the market to include dual Gigabit Ethernet ports, enabling higher throughput which would otherwise be limited by the 10/100
-
Supplier: ZyXEL Communications, Inc.
Description: Affordable Solution for Gigabit Connections to the DesktopIEEE Energy Efficient Ethernet (EEE) compliance The Switch 1100 Series offers environmental efficiency with Gigabit Ethernet speeds critical for next-generation network applications. To comply with the IEEE802.3az standard, the
- Network Equipment: Switch
-
Supplier: Indocomp Systems, Inc.
Description: connector. Size (7.99" x 5.75") Operating Temp 0-60° C , 10-95%RH, non-condensing The IND-815 is a highly integrated embedded system containing a high performance Pentium III processor, Graphics and Memory Controller Hub, the I/O controller Hub, and the Firmware Hub. The
-
Supplier: TelephoneStuff.com
Description: The NETmapper is a hand-held multifunctional network-testing device that supports On-Line and Off-line tests. It operates ping network device with the IP address for the On-Line test and it functions as a cable checker for the Off-Line test. Features: - On-Line test; Displays the Ethernet
-
Supplier: Vision Research
Description: specifically designed to protect valuable images if a cable is severed during an experiment. Each camera has local memory, including an internal, non-removable 128G CineFlash® for image storage. The cameras can be set to save all images immediately to the non-volatile CineFlash. An
- Horizontal Resolution: 8 to 1,024 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.8740173 inch
- Height: 2.8740173 inch
-
Supplier: Laurel Electronics LLC
Description: by using powered hubs, which can branch the original USB line from the computer into multiple lines. Theoretical limits are up to four hubs in series for five tiers of lines, a maximum line length of 5 m per tier (up to 25 m total), and up to 127 devices including the
- Connector: RJ-45
- Network / Bus: USB
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Automated Valve Manifold Box with Leak Detection for Toxic and Flammable Semiconductor Process Gases The Automated Valve Manifold Box (VMB) is an essential safety and distribution hub designed specifically for the high-stakes environment of semiconductor fabrication. When handling toxic,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: *Ethernet communication module *High temperature switch *Smoke sensor Shenzhen Jewellok Technology Co., Ltd. is a premier high-tech manufacturer specializing in the design and production of Ultra-High Purity (UHP) gas and chemical delivery systems. Based in the global innovation hub of
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: delivery systems. Based in the global innovation hub of Shenzhen, China, the company provides mission-critical fluid control solutions for industries where precision, safety, and absolute purity are non-negotiable. Our core expertise lies in developing end-to-end infrastructure for
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: delivery systems. Based in the global innovation hub of Shenzhen, China, the company provides mission-critical fluid control solutions for industries where precision, safety, and absolute purity are non-negotiable. Our core expertise lies in developing end-to-end infrastructure for
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Laurel Electronics LLC
Description: is RS485 with RJ11 connector and the other port is different for connection to a PC or HMI. The different ports can be the following for these different gateway boards: USB for LUSB485, Ethernet for LNET485, high speed Ethernet for LNET1485, USB or WiFi with an internal antenna for
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
-
Supplier: MilesTek Corporation
Description: 10/100 COPPER TO FIBER (ST/MM) CONVERTER - MilesTek PART NUMBER 90-30113 (FT-801) The NCPT3-2133 is Fast Ethernet Bridge 100Base-FX fiber to 10/100Base-TX shielded twisted pair (STP) converter. It supports selectable for half-duplex and full-duplex operations and supports a variety of fiber
-
Supplier: ZyXEL Communications, Inc.
Description: Gigabit Ethernet uplink ports for campus networks or service providers to deliver high-bandwidth applications for congestion relief and smooth data delivery. With the 10 optional 10G Gigabit modules (CX4 and XFP interfaces), customers can easily integrate new elements into the existing
- Network Equipment: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: Gigabit Ethernet uplink ports for campus networks or service providers to deliver high-bandwidth applications for congestion relief and smooth data delivery. With the 10 optional 10G Gigabit modules (CX4 and XFP interfaces), customers can easily integrate new elements into the existing
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
Hannay's Spray Non-Corrosive (SNC) Series reels, constructed primarily of 304-grade stainless steel, are designed specifically for lawn care, agriculture, horticulture, pest control, power washing and other spray-related industries. Competitively priced and comparable in weight to (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Key Technical Specifications and Capabilities This slip ring integrates power and signal circuits with dedicated, impedance-controlled channels for high-speed Ethernet. The configuration detailed in the standard DHS056 series includes a 56mm outer diameter (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
machines with a highly non uniform torque pattern. ELPEX-B couplings are also suitable for connecting machines with high shaft misalignment. The elastic tire can simply be slipped over the hub parts. The elastic tire is held firmly in place by fitting the clamping ring. The (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Active Energy Fundamental Reactive Energy Total Apparent Energy Harmonics Power Quality: Over-Voltage, Over-Current, Sag Real-time data from the module is accessed via an Ethernet TCP/IP port using the HTTP API and a standard web browser on a host (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation -
In the fast-evolving world of industrial automation and robotics, reliable connectivity is mission-critical. Amphenol CONEC connectors simplify system design and elevate performance by delivering robust power, signal and data transmission in the harshest factory and field environments (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Star Couplings: Flexible Power Transmission with Custom Options Star couplings combine a flexible elastomer element with precision (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with complex networks and limited space. The switch offers various in-built traffic optimization (read more)
Browse Network Switches Datasheets for Volktek Corporation -
WAGO’s media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO’s SFP fiber optic modules for support of (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
The model 7700 Incremental and encoder is a compact, non-contact modular encoder with superior performance. Available in many resolutions and configurations, it is easy to install and its optional commutation tracks eliminate hall effect sensors for brushless motors (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Taoglas' line of LAN transformers is designed for commercial and industrial-grade applications, supporting 10/100Base-T, 1GBase-T, and 10GBase-T. The Exos series transformers include single, dual, and quad configurations not only for standard applications but also for Power (read more)
Browse Power Transformers Datasheets for DigiKey
More Information Top
-
Seamless integration of distributed internet devices for pervasive architectures
The ‘powerpatch’ only feeds 24 or 48 V into the cables, and is completely transparent regarding the Ethernet , the cables can even be connected to the same hub /switch than non - powered devices.
-
Installation
After installation in a non -RAL location, the ONS 15305 -48 VDC power and all communication ports must be connected to SELV circuits, for example, a port on a personal computer or 10/100-Mb Ethernet hub /router or other information technology (IT…
-
Cisco ONS 15305 Installation and Operations Guide - Installation [Cisco ONS 15300 Series] - Cisco
After installation in a non -RAL location, the ONS 15305 -48 VDC power and all communication ports must be connected to SELV circuits, for example, a port on a personal computer or 10/100-Mb Ethernet hub /router or other information technology (IT…
-
Cisco ONS 15302 Installation and Operations Guide, Release 2.0 - Chapter 4: Installation [Cisco ONS 15300 Series] - Cisco Systems
After installation in a non -RAL location, the ONS 15302 48-V power and all communication ports used must be connected to SELV circuits, for example, a port on a personal computer or 10/100-Mbit Ethernet hub /router or other information technology…
-
NYS Price List July 17, 2006
…$ CON-SNTP-VIDEO1P SMARTNET 24X7X4 MPEG 1,2 Video Decoder 192.00 $ 0% 192.00 $ CON-SNTP-VNS SNTP Service,VNS System (Redundant) With AC Power Supply 10,752.00 … SNTP-VPN3000F SMARTNET 24X7X4 Non Rev Sale Field Rplcmnt … 00 $ 0% 4,250.00 $ CON-SNTP-WS-C116C SMARTNET 24X7X4 FastHub 116C+ 16-Por 360.00 $ 0% 360.00 $ CON-SNTP-WS-C124 SNTP Service,WS-C124,24-port 10/100 Fast Ethernet Hub 205.00 $ 0%…
-
NYS Price List April 6, 2007
NYS Price List in US Dollars - Effective: April 6, 2007
There is a 10% discount for 1 year pre-payment on all SMARTnet parts (CON-...
…150.00 $ CON-OS-VIDEO1PD ONSITE 8X5XNBD MPEG 1, 2 Video Deco $ 0% 150.00 $ CON-OS-VNS OS Service,VNS System (Redundant) With AC Power Supply 9,240.00 … Svc, Cisco VPN 3060- NON RED 4,000.00 … 00 $ CON-OS-WSAON1K9 Cisco AON Operate Svc, AR 8x5xNBD Onsite Catalyst AON Mod 14,539.00 $ 0% 14,539.00 $ CON-OS-WS-C124 OS Service,WS-C124,24-port 10/100 Fast Ethernet Hub $ 0% 160.00…
-
Intel® E7320 Memory Controller
Hub (MCH) Datasheet
…bandwidth connection of 4 GB/s per x8 port to I/O processor, PCI-X, Ethernet , or Infiniband* Technology .... —Support for peer segment destination write traffic between PCI Express ports —Support for non -snooped traffic to memory —Support for remote boot —Support for link active-state and ACPI power management —Hardware detected Hot-Swap Hub Interface to Intel® I/O Controller Hub…
-
Powertrain Instrumentation and Test Systems
For the slaves, we still recommend resorting to the commercially available FPGAs because, firstly, they supply the entire Ethernet Powerlink protocol stack and, secondly, they act as a hub , allowing very easy network extension. .... The master requires a certain level of computing power because the software solution has to organize the … identify whether the incoming data is a standard Ethernet frame coming from a non -real-time-capable…
-
USB Not enough juice?
Go to Control Panel, System, Device Manager, Universal Serial Bus Controllers, USB Root Hub , Power , click on the power properties button. .... play dumb here) and they may end up sending you a real DSL modem that uses Ethernet . .... doesn't support USB (Windows 95 or Pentiums) to see if they would support a non -USB configuration.
Indicates content that may require registration and/or purchase.