Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8
- Valve Size: 0.15625 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8
- Valve Size: 0.15625 to 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
-
Supplier: Radwell International
Description: REGULATOR SERVICE KIT, NON-RELIEVING. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Regulator (general)
-
Supplier: Boston Gear
Description: Overview Boston Gear's 11 lines of (FRLs) air-preparation products, including air filters, oil removal filters, regulators, lubricators, and pressure gauges, among others, are used to clean and condition the air in a pneumatic system. Commonly referred to as a FRLs
- Valve Size: 0.125 to 1.5 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 1.5 inch
- Features: Filter, Regulator, Lubricator Assembly (FRL)
-
Supplier: Clippard
Description: options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features Ideal for use
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: CSA Group
Description: specified relieving pressure, pressure regulator of the pressure build-up system functioning at full potential; - vacuum or non-vacuum-insulated vessels with insulation system remaining in place, but with loss of vacuum in the case of vacuum-insulated vessels, outer jacket at
Find Suppliers by Category Top
Featured Products Top
-
. Approximate Weight: 25 grams in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Porting: 10-32 internal threaded inlet and outlet ports. Non-Relieving Regulator Material (read more)
Browse Air Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
, including multiple adjustment styles, relieving or non-relieving configurations, a range of outlet pressure settings, and a selection of body and O-ring materials. The PR3HP is an ideal choice for applications where the working fluid is supplied from a compressed gas cylinder. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The PRDHF, non-relieving, single stage pressure regulator is ideal for applications requiring high flow while operating with a steady inlet pressure, up to 500 psig. The PRDHF allows for significantly higher flow when compared to the PRD and PRDB series pressure (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
protects system from thermal volume increases Design Features: Large inlet improves response Inlet screen protects bladder with minimal flow obstruction Dual seal channels protect against air and system leaks (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
The Basics of Pressure Regulators
with the process fluid. It is also important to determine if the fluid is flammable or hazardous in nature. A non-relieving regulator is preferred for use with hazardous, explosive, or expensive gases since no gas is allowed to vent to atmosphere. A relieving regulator will vent excess downstream pressure
More Information Top
-
Suppliers to the Z4M
…TAIL LIGHT FINISHER (TRIM RING) MONTAPLAST WAIST SEAL METZELER WINDOW REGULATORS BROSE XENON HEADLAMPS HELLA … RECEIVER DRIER TI AUTOMOTIVE AIR DAMPER (GLOVE BOX DOOR … CASTROL (BURMAH OIL TECHNOLOGIES) NON RETURN VALVE MAHLE OILFILTER … PISTON PIN MAHLE PRESSURE RELIEVE VALVE TRW AUTOMOTIVE ENGINEERED…
-
Vehicle acoustics
Measures: Install the quieter water cooled compressor head, the pressure regulator with blowing off damper equips. .... It can be necessary to connect the drawing position of the compressor for reduction of a vibration excitation of the air column in the clean air pipe through a compensation volume.
-
Biofuels and biofuel projects
The commitment of airline companies must as an attempt is judged in the medium term a reduction of the price volatility as well as to reach a partial detachment of the dependence of fossilem oil. .... Can be determined combined that represent the air carrier two reasons in the foreground: Firstly, the industrieweite differentiation against the regulator is a driver behind the biokerosene-initiatives of airline companies.
-
Pneumatic Drives
The principle of operation of direct acting, non - relieving regulators is shown in Fig. 14.6. .... Air flows through the initially open valve which leads to an increasing pressure downstream.
-
Papers
Ausfiihrungsform of the device nach claim 2nd characterized by da13 can become Fliissigkeit in melir or less coarse periphery hinzugefiigt the Kuhlmittel warmere the regulator a mixing valve heeinfluOt controlled by the compressed air through which. .... - It is known, the Geblase air abzukiihlen before the passage into the Geblase machine for the purpose of reduction of the moisture content.
Indicates content that may require registration and/or purchase.