-
Supplier: DME Company
Description: Saf-Step™ Non-Slip Tape Black A long lasting, adhesive backed tape designed especially for applications in high traffic areas where slippery or dangerous surfaces may cause accidents. A rugged aluminum oxide grit surface is bonded to the tape and is impervious to water,
- Width: 1 to 6 inches
- Features: Safety / Flagging
-
Supplier: Budnick Converting, Inc.
Description: This 32mil, 60 Grit aluminum oxide safety tape offers high traction, anti-slip, waterproof surface coated with an aggressive acrylic adhesive. For use indoors and outdoors on walkways, ramps, stairways, in machine shops, work areas, and more. Complies with OSHA 1910.263
- Thickness: 0.03125 inches
-
Supplier: Klein Tools, Inc.
Description: SHEARING TYPE 16-3/4 INCH ALUMINUM, COPPER CABLE TYPE 350 MCM (ALUMINUM/COPPER) CABLE SIZE NON-SLIP HANDLE TYPE BLACK OXIDE FINISHED DROP FORGED STEEL BLADE MATERIAL VINYL GRIP HANDLE MATERIAL RED HANDLE COLOR
- Tool Type: Wire Cutter / Scissor
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: wave spring Material: Stainless steel, mald steel, zinc alloy, aluminum alloy, brass, bronze, copper, etc. Color: Customized Standard: Non-standard Surface treatment: Zinc plating, chrome palting, nickel plating, painting, sand blasting, powder coating, polishing, anodized, baking
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
traditional slip rings that require separate rotary unions for pneumatic transmission, our integrated design significantly reduces system complexity, saves installation space, and lowers overall procurement costs. The product is available for non-standard customization, manufactured under strict quality (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
10mΩ, which prevents signal attenuation and bit errors that are common in lower-quality rotating connectors. Customization and Non-Standard Configurations As a custom slip (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
reliability is non-negotiable. Long-Life & Low-Maintenance Design for Cost Efficiency With a service life of 50,000,000 revolutions, a steel shaft, and aluminum alloy structural components, the slip ring is engineered for durability and wear (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Custom Electric-Hydraulic-Pneumatic Combined Slip Ring | 1500A High-Power Industrial Rotary Solution Ingiant custom electric-hydraulic-pneumatic combined slip ring is a high-end integrated rotary transmission solution, engineered for extreme harsh industrial working (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
working environments of industrial equipment, this integrated slip ring adopts high-strength lightweight aluminum alloy as the outer shell material. The material features high structural hardness, strong compression and impact resistance, non-deformation and light weight, which can effectively protect (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance Ethernet Slip Ring for Seamless Rotational Data Transfer Product Overview This advanced rotating joint provides a reliable solution for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
and outdoor applications. The non-contact fiber optic transmission technology eliminates electrical noise and electromagnetic interference (EMI) issues common in traditional slip rings, while the sealed housing protects internal components from moisture, dust, and corrosive elements. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview 1000A High Current Slip Ring | Industrial-Grade High-Capacity Rotary Conductive Solution Ingiant high current slip ring is engineered for high-power rotating equipment, enabling stable transmission of 1000A ultra-high current to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
included Stylish die cast front and rear bezels assembled to the folded aluminum case body Removable rear panel - recessed for protection of connectors, switches etc. Recessed aluminum front panel (accessory) Four non-slip rubber feet included (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 3, 0.03 Superstructure
A non-slip surface is sometimes applied to the top of each rung by either coating it with aluminum oxide granules set in epoxy resin adhesive, or by using a manufactured type of non - slip surface rung filled with aluminum oxide grout.
-
Cementation: methods and materials. Part two.
Recommendations are made as to the surface preparation of precious metals, non -precious metals, indirect composite materials, and all available porcelain materials including feldspathic, luecite reinforced, lithium di-silicate, slip cast aluminum oxide , densely sintered aluminum oxide, and zirconia prior to luting.
-
Ceramics
As the alumina that is used e.g. for the production of substrates and multilayer housings doesn't dissolve in water or reacts with it, an aqueous slip with water-soluble binders, Plastifizierern, condensers and wetting agents can then be produced.
-
Magnaplate's Steel-Hard Coating On Aluminum Dies Improves Quality And Productivity For Custom Extruder
By combining the hardness of aluminum oxide ceramic with the proprietary polymers, the TUFRAM "synergistic" surface enhancement becomes an integral part of the aluminum basecoat and exhibits far better wear, friction, and non - slip properties than either the base coat or the …
-
Quasi-Isostatic Molding in Industrial Production of Ceramics (A Review)
The spray dryer developed for the production of alumi- num oxide ceramics from the VK 94-1 non -plastic material has certain advantages over a number of … … within the limits of 29 – 33%; the recommended slip moisture for a number …
-
Recent Development on Material Science and Environmental Material
Cold pressure welding, the oxide film in the surface of work piece is ruptured and excluded to the outside of the … … metal under the strong pressure, then it make pure metal placed in contact, the distance between aluminum atoms and copper atoms … At the same time, the plastic deformation of copper and aluminum make its lattice slippage and deform, this enhance the mutual infiltration of non -uniform particle in the metal and promote the exchange and the diffusion among atoms.
Indicates content that may require registration and/or purchase.