-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series 4000 & 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. The standard low pressure hose is for air or water service only. The basic reel without hose
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 18.5 inch
- Hose / Cable Outside Diameter: 0.475 inch
-
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel
- Maximum Pressure: 43.51131 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 1.188 inch
- Hose Inside Diameter: 0.75 inch
-
Supplier: Reelcraft Industries, Inc.
Description: only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 20.75 inch
- Hose / Cable Outside Diameter: 0.73 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.85 inch
-
Supplier: Macnaught USA, Inc.
Description: M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coat finish Full flow swivel Steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Polymer Hose rated to 300 PSI. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY ON REEL ONE YEAR WARRANTY ON HOSE Macnaught M3 Specifications Description Retractable Slow Return Hose Reel for Air / Water Part No.
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 50 ft
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
Find Suppliers by Category Top
More Information Top
-
JDSM TALKS TO... GEORGE HRUBECKY
Nordic 's products are categorised under: loading/unloading products for petrochemical tank trucks and hose and cable reels .
-
Nordic Systems Corporation
Firefighting components These include hose reels for firefighting vehicles, refuellers and other GSE; turrets ranging from small manually operated units to large electro-hydraulic joystick controlled systems; and a range of hoses and nozzles. .... Nordic installed the Mark V computerised foam proportioning system on the US Air Force P-19 vehicles…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…hooray hooted hooves hoping hopped hopper hordes horned hornet horror horrid horsed horses hosing hosted hostel hotbed … nobody nodded nodder nodule noggin noised noises nomads nonage noncom noodle noosed nooses nordic normal norths norway … rectum recurs redact redcap redder redden redeem redoes redone reduce reefed reefer reeked reeled reeves refers refill…
-
International Handbook of Internet Research
In some parts of the world, like the Nordic countries, the discourse of the information society and .... To make a historical parallel, the launch of Sony’s open- reel video camera Portapak in 1967–1968 made .... of the internet hype of the early 1990s, dryly notes, “[t] hose who seriously believed they…
-
Management of Recreation and Nature Based Tourism in European Forests
…different forms of coop- eration like NOVA – a platform for innovative scientific Nordic co-operation and .... The efforts cover a wide range of educational programmess to increase the awareness of forest fires, e.g. in Croatia and an integrated over- all fire management including fire hose reel systems at picnic places in Cyprus and a warning model called…
-
Botanical societies, clubs, Congresse etc.
Nordic calibratings, its Verwandtsch ~ ft types laudatory with the fossilen and of the average and the … the Thatsaehe, that pasture [often hineinwachsen the scar of the stylus developing pollen hose weight ~ hnlieh … Pollenschlg.uche by the penetration in the scar and the stylus a wiehtige roller zuf ~ 4tlt.
-
Botanical societies Congresse etc, clubs
Nordic calibratings, ihro relationship with the fossilen and laudatory types of the mitt-]eren uud of the .... The Wodm'ch pollen hose bef ~ higt becomes Sicherheir its target namtich the ovum often weir away … Chemotaxis of the PollensehlSouehe by the penetration in the scar and the Grifi'el an important role zufitllt.
-
Encyclopaedia of the new time
…8, 707; Muslim societies 8, 969; Napoleonische wars 15, 773; nomads 9, 208; Nordic wars 9, 239 … 813 A4; electricity 3, 186 Al; essay 3, 559; Fixedly 3, 919; gender roles 4, 645; sociability .... 14, 145 hose : fire brigade 3, 980 veils: silk 11, 1051 abrasive web: ship lifting mechanism 11…
-
Unprimed stem completion is only moderately predicted by word frequency and length
…horny 3 horrible 38 horrid 11 horrify 7 horror 58 horse 7 [13/1] hose 14 hospital 20 … 2 nonnegotiable 2 nonsense 39 non- smoking 4 nonstop 2 nonverbal 8 [21116] nordic 6 norm 11 … redone 3 redress 5 reduce II [16/21] reed 36 reef 12 reek II reel 42 reem 2…
-
Room climate technique 2, band
…sample bag sucks itself fully over the sample air opening that the sample hose is connected to. .... For the transport on flat surfaces, rollers are mounted on a side. .... The test method is in the nordic testing norm North test NT BUILD 482 [N-27] described.
Indicates content that may require registration and/or purchase.