-
Supplier: ASTM International
Description: This method is for determining total normal paraffins (TNP), individual normal paraffins, and total non-normal paraffins in desorbent-free UOP Molex™ process feed, raffinate, and extract streams. The lower limit of quantitation for an individual
-
Supplier: ASTM International
Description: consisting of light ends (cracked by-products), normal paraffins, normal olefins, and associated non-normals compounds. Normal olefins include diolefins, if present. Small amounts of non-normals elute with the normal paraffins and normal
-
Supplier: ASTM International
Description: consisting of light ends (cracked by-products), normal paraffins, normal olefins, and associated non-normal compounds. Normal olefins include diolefins, if present. Small amounts of non-normals elute with the normal paraffins and normal
-
-
Supplier: ASTM International
Description: The method can also be extended to wider carbon number ranges when qualitative or approximate results are acceptable. Normal olefins, when present, are included with the normal paraffins but can be determined separately by UOP Method 688, when required, such as for the UOP
-
Supplier: Accuris
Description: Automotive fuels - Paraffinic diesel fuel and blends with FAME - Background to the parameters required and their respective limits and determination (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in September of 2017.)
-
Supplier: Ventana Medical Systems, Inc.
Description: CONFIRM anti CD4 (SP35) Rabbit Monoclonal Primary Antibody is intended for the qualitative detection of CD4 in sections of formalin-fixed, paraffin-embedded normal and neoplastic human tissues. CD4 is present on helper-inducer T lymphocytes that recognize antigen in the context of MHC
-
Supplier: U.S. Plastic Corporation
Description: High viscosity lever action pump will deliver 18 oz. per stroke. Comes with a telescoping tube, 2" bung fittings, high angle discharge spout, and a normal curved discharge spout. This pump is self-priming and made from die-cast zinc alloy, ideal for farms, construction sites and manufacturing
- Features: Other
-
Supplier: Ventana Medical Systems, Inc.
Description: CONFIRM anti-Ki-67 (30-9) Primary Antibody is directed against C-terminal portion of Ki-67 antigen. Staining for Ki-67 can aid in assessing the proliferative activity of normal and neoplastic tissue. This antibody is intended for use to identify stained proliferating cells by light microscopy
-
Supplier: Ventana Medical Systems, Inc.
Description: CONFIRM anti-Estrogen Receptor (ER) (SP1) Primary Antibody is a rabbit monoclonal antibody (IgG) that is intended for laboratory use for the qualitative detection of estrogen receptor (ER) antigen in sections of formalin-fixed, paraffin-embedded tissue on a Ventana automated slide stainer and
-
Supplier: SAE International
Description: a significant 'shortening' - faster nature with increased fuel carbon number. For a given carbon number fuel molecule, normal alkanes showed the 'fastest' IGD, with alkenes and branched alkyl aromatics leading to moderately longer IGDs. Cyclo-paraffins had the 'slowest' - longest IGDs.
-
Supplier: Parent Petroleum Co.
Description: 32/46) and 340/365 (ISO VG 68). It contains Vitamin E as a natural oxidation inhibitor and remains colorless, odorless and tasteless during normal storage and service life. It is nontoxic and has outstanding storage stability. White Oil meets FDA requirements for use in applications where
- Kinematic Viscosity: 6.1 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: 32/46) and 340/365 (ISO VG 68). It contains Vitamin E as a natural oxidation inhibitor and remains colorless, odorless and tasteless during normal storage and service life. It is nontoxic and has outstanding storage stability. White Oil meets FDA requirements for use in applications where
- Kinematic Viscosity: 3.4 cSt
- Viscosity Index: 88
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: 32/46) and 340/365 (ISO VG 68). It contains Vitamin E as a natural oxidation inhibitor and remains colorless, odorless and tasteless during normal storage and service life. It is nontoxic and has outstanding storage stability. White Oil meets FDA requirements for use in applications where
- Kinematic Viscosity: 2.4 cSt
- Viscosity Index: 89
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: 32/46) and 340/365 (ISO VG 68). It contains Vitamin E as a natural oxidation inhibitor and remains colorless, odorless and tasteless during normal storage and service life. It is nontoxic and has outstanding storage stability. White Oil meets FDA requirements for use in applications where
- Kinematic Viscosity: 8 cSt
- Viscosity Index: 84
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Alpha Diagnostic International, Inc.
Description: Anti-Serotonin antibodies react with Serotonin-containing fibers in paraformaldehyde perfusion-fixed, frozen sections of rat brain. Staining is seen in enterochromaffin cells in formalin-fixed, paraffin embedded sections of normal human appendix and Serotonin containing carcinoid
-
Supplier: Alpha Diagnostic International, Inc.
Description: formalin-fixed, paraffin embedded sections of normal human appendix and Serotonin containing carcinoid tumors. Free 5-HT can be used to immunoadsorb anti-Serotonin activity to evaluate specificity of antibodies by dot blots. For research use only, not for diagnostic or therapeutic use.
-
Supplier: Ventana Medical Systems, Inc.
Description: sections of formalin-fixed, paraffin-embedded normal and neoplastic tissue on a Ventana automated immunohistochemistry slide staining device. It is indicated as an aid in the assessment of breast cancer patients for whom Herceptin treatment is considered. Note: All of the patients in
Find Suppliers by Category Top
More Information Top
-
Isomerization of Paraffins
ISOMERIZATION WITH RECYCLE OF NORMAL PARAFFINS . . . . . . . .
-
Zeolites in Industrial Separation and Catalysis
… and Demand 244 Method of Production 244 p-Cresol 245 Industrial Uses and Demand 245 Method of Production: Adsorbent–Desorbent 245 Summary 245 References 246 Liquid Industrial Non-Aromatics Adsorptive Separations 249 Stephen W. Sohn Introduction 249 Normal Paraffin Separations 249 Characteristics of …
-
Paraffins, Normal (C9-C17)
Normal Paraffins (C9-C17) (683.5000 .
-
Handbook of Petroleum Refining Processes, Third Edition > Separation Processes
The straight-chain normal paraffins produce more ethylene and less pyrolysis gasoline than the branched-chain paraffins.
-
http://dspace.mit.edu/bitstream/handle/1721.1/51496/26060101-MIT.pdf?sequence=2
The samples were extracted in a Soxhlet extractor using a benzene:methanol mixture; the saturated hydrocarbons were first isolated from the organic extract by silica gel column chromatography and the normal paraffins were identified by gas chromatography.
-
Normal fatty acids in sediments
Normal fatty acids have been postulated as pos- sible precursors for normal paraffin hydrocarbons in petroleum because of 1) structural similarities between the two kinds of molecules, 2) ubiquity of fatty acids in biological materials, 3) fatty acid-normal paraffin relationships in …
-
Product Engineering: Molecular Structure and Properties
The domain of the correlation is the set of material with a similar structure, where a correlation can be expected to be reasonable correct, such as the boiling points for the normal paraffin .
-
N-Paraffins
Specific Heat of Urea Adducts of Normal Paraffins .
-
Handbook of SOLVENTS
Jayflex® 215 [ExxonMobil; Exxon Canada] Chem. Descrip.: C5-20 normal paraffins CAS 64771-72-8 .
-
Analysis of n -C4∼n -C10 mixtures in 5A molecular sieves using IAS theory with multi-site Langmuir isotherms
From the viewpoint of thermodynam- ics, the interactions between the normal paraffins of different carbon numbers were discovered.
Indicates content that may require registration and/or purchase.