-
Supplier: Newark, An Avnet Company
Description: NORPRENE TUBING FOR FPUD1600S
-
Supplier: Newark, An Avnet Company
Description: 1/4" OD NORPRENE REPLACEMENT TUBING
-
Supplier: Newark, An Avnet Company
Description: 3/8" OD NORPRENE REPLACEMENT TUBING
-
-
Supplier: Newark, An Avnet Company
Description: 7/16" OD NORPRENE REPLACEMENT TUBING
-
Supplier: Total Plastics, Inc.
Description: Black Norprene® Industrial Grade Tubing outperforms neoprene, EPDM and other general purpose tubings in test after test and application after application. It will not weaken or crack after years of exposure to heat and ozone (500 pphm). This provides long service in a wide range
- Temperature Range: -75 to 275 F
- Application: General Purpose, Peristaltic Pumping, Pneumatic (Vacuum)
- Features: Other
- Type: Plastic Tubing
-
Supplier: Total Plastics, Inc.
Description: Cream Formulated to withstand the high temperatures frequently occurring during food and beverage processing, Norprene® Food Process Tubing will outlast and outperform virtually all other food grade tubings. Even following extended exposure to heat and ozone, Norprene®
- Outside Diameter / Size: 0.1875 to 1 inch
- Maximum Inside Diameter / Size: 0.0625 to 0.75 inch
- Wall Thickness: 0.0625 to 0.125 inch
- Temperature Range: -75 to 275 F
-
Supplier: Total Plastics, Inc.
Description: Cream Ideal for use in clean-in-place and steam-in-place cleaning and sterilization systems, Norprene® Pressure Tubing has excellent alkali resistance and is compatible with numerous oxidizing agents such as hydrogen peroxide, sodium hypochlorite and ozone. Norprene® Pressure
- Outside Diameter / Size: 0.5 to 1.375 inch
- Maximum Inside Diameter / Size: 0.25 to 1 inch
- Wall Thickness: 0.125 to 0.1875 inch
- Temperature Range: -75 to 275 F
-
Supplier: Cole-Parmer
Description: • Similar to Norprene®, with FDA compliant materials • Excellent for food and dairy applications • Good flow consistency • Heat and ozone resistant • Heat sealable, nonaging, and nonoxidizing • High dielectric constant • FDA compliant; NSF listed, Standard 51
- Maximum Inside Diameter / Size: 0.12204731 inch
- Pressure Rating: 40 psi
- Temperature Range: 269.6 F
- Features: Rubber / Silicone / Elastomer Tubing
-
Supplier: Cole-Parmer
Description: Applications: For applications requiring excellent chemical, heat, ozone, and ultraviolet (UV) light resistance.|Characteristics: Nonconductive, heat-sealable, nonaging, nonoxidizing, with superior acid and alkali resistance. Opaque black.
- Maximum Inside Diameter / Size: 0.31102379 inch
- Pressure Rating: 35 psi
- Temperature Range: 269.6 F
- Features: Rubber / Silicone / Elastomer Tubing
-
Supplier: Cole-Parmer
Description: Applications: For applications requiring excellent chemical, heat, ozone, and ultraviolet (UV) light resistance.|Characteristics: Nonconductive, heat-sealable, nonaging, nonoxidizing, with superior acid and alkali resistance. Opaque black.
- Maximum Inside Diameter / Size: 0.25196864 inch
- Pressure Rating: 40 psi
- Temperature Range: 269.6 F
- Features: Rubber / Silicone / Elastomer Tubing
-
Supplier: Cole-Parmer
Description: Applications: For applications requiring excellent chemical, heat, ozone, and ultraviolet (UV) light resistance.|Characteristics: Nonconductive, heat-sealable, nonaging, nonoxidizing, with superior acid and alkali resistance. Opaque black.
- Maximum Inside Diameter / Size: 0.25196864 inch
- Pressure Rating: 40 psi
- Temperature Range: 269.6 F
- Features: Rubber / Silicone / Elastomer Tubing
-
Supplier: Radwell International
Description: TUBING NORPRENE .25IN ID PRICE/FT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: U.S. Plastic Corporation
Description: Excelprene TPE Industrial Grade Tubing is high-performance tubing manufactured from a thermoplastic elastomeric compound that consistently outperforms neoprene, EPDM and other general purpose rubber tubing products. It provides extended service in a wide variety of applications,
- Outside Diameter / Size: 0.8125 inch
- Maximum Inside Diameter / Size: 0.625 inch
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: contamination-free pumping. Each unit is supplied with a 1.8 m (6') long, 115 Vac power cord and is enclosed in a rugged polyurethane-painted steel benchtop case. Silicone or Norprene® precision-bore tubing [230 mm (9") length] with polyethylene tubing unions are included with
- Maximum Discharge Flow: 0.000095101938 to 0.42267528 GPM
- Maximum Discharge Pressure: 20 psi
- Discharge Size: 0.0625 to 0.4375 inch
- Power Source: AC Powered, Manual
-
Supplier: OMEGA Engineering, Inc.
Description: to load the tube. A precision-molded tubing cavity provides the proper occlusion for the recommended tubing. A tube clamp holds the tubing securely in place. Tubing is easily changed without removing the pump. One pump can be used for many different applications, or you
- Maximum Discharge Flow: 0.00026417205 to 0.6023122740000001 GPM
- Maximum Discharge Pressure: 20 psi
- Media Temperature: -50.8 to 300.2 F
- Discharge Size: 0.3125 inch
-
Supplier: Aalborg Instruments
Description: both to carry the pump and, when rotated beneath the pump, to serve as a base that lifts and angles the pump face, making the controls even more easily user-accessible. SPECIFICATIONS TUBING INSIDE DIAMETERS: 1/4, 5/16, 3/8, 7/16 or 1/2 in. TUBING WALL THICKNESS: 1/16 in. RECOMMENDED
- Maximum Discharge Pressure: 11.2 psi
- Discharge Size: 0.25 to 0.5 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Yeast Genetic Networks
Add 200 mL of sterile 2 N NaOH to the 250 mL bottle and load the Norprene tubing from the bottle’s cap into the peristaltic pump that controls the culture’s pH, but do not turn on the pump at this time (see …
-
Masterflex Norprene tubing A 60 G L S 24 50 ft from Cole-Parmer
Masterflex Norprene tubing A 60 G L S 24 50 ft (Representative photo only .
-
PDBD with continuous liquids flows in a discharge reactor
The water pumping was carried out with a peristaltic pump type, stainless steel and aluminum constructed, and water was recirculated through norprene tubing .
-
Synthetic Gene Networks
Drawn by the peristaltic pump, medium that feeds the biofilms flows out of Pyrex bottles serving as medium reservoirs, through Tygon tubing that connects to pump tubing as it flows past the pump, into Norprene tubing that connects to the bubble traps …
-
Norprene Tubing 1 4 ID x 3 8 OD 50 ft pack from Cole-Parmer
Norprene Tubing 1 4 ID x 3 8 OD 50 ft pack (Representative photo only .
-
Design and application of NMR‐compatible bioreactor circuits for extended perfusion of high‐density mammalian cell cultures
Initially, the O2electrode was connected dir- ectly to the GEM (e.g., without ca7.6m of norprene tubing in between).
-
Norprene pressure tubing 1 2 ID x 3 4 OD 50 ft pack from Cole-Parmer
Norprene Tubing > .
-
Norprene food tubing 3 16 ID x 5 16 OD 50 ft pack from Cole-Parmer
Norprene Tubing > .
-
Norprene Tubing 1 4 ID x 7 16 OD 50 ft pack from Cole-Parmer
Norprene Tubing 1 4 ID x 7 16 OD 50 ft pack (Representative photo only .
-
Norprene pressure interbraid tubing 1 4 ID x 1 2 OD 50 ft pack from Cole-Parmer
Norprene Tubing > .
Indicates content that may require registration and/or purchase.