Products/Services for Novitas Motion Sensor
-
Motion Controllers - (498 companies)Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems. Motion controllers are components that range from ON/OFF devices with simple...Motor(s) / System(s) ControlledIntegral Motor DriveSpecialty Controllers -
Motion and Occupancy Detectors - (156 companies)Motion detectors are devices that contain either a physical mechanism or an electronic sensor that detects motion within a specific field of view. Common motion detectors include passive infrared (PIR) and active ultrasonic and microwave. Less...
-
Motion Reference Units (MRU) - (14 companies)...actuators with commands based on current and desired attitudes. Operation. MRUs utilize motion sensors with a single-axis or multi-axis configuration. They incorporate gyroscopes capable of detecting motion in space without the need to track external...
-
Tilt Sensors - (161 companies)...but inclinometers produce both a signal and readout; tilt sensors just produce a signal. As their name suggests, tilt sensors are used to measure tilt or slope within a limited range of motion. They generally function within one to two axis of a place... -
Motion Simulators and Rate Tables - (24 companies)Motion simulators are designed to simulate the motion that an object will be subjected to. Motion simulators can be used for a variety of applications, such as the evaluation and testing of sensors and inertial components and systems, and vehicle...
-
Motion Control Software - (108 companies)Motion control software uses advanced algorithms for programming, monitoring, and optimizing digital motion control products. Motion control software can be used to control everything from servo hardware components to robotic assembly units across...
-
Motion Control Systems - (286 companies)Motion control systems contain matched components such as controllers, motor drives, motors, encoders, user interfaces and software. Components in these systems are optimally matched by the manufacturer. Integrated motion control systems contain...
-
Linear Position Sensors - (886 companies)...to electrical interference. Somewhat specialized interfact - generally require a dedicated, purpose-built interface module in a PLC or motion controller. Lower cost - due to lack of need for additional processing electronics, sensors are often less expensive...
-
Vision Sensors - (166 companies)Vision sensors are industrial products that automate decisions and processes by the use of video cameras linked to application-specific software on a user interface. These are also known as machine vision systems, and are useful for measurement...
-
Torque Sensors - (204 companies)Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main...
Product News
-
ETEL S.A.
UltimET Advanced motion controller interfacing of process related tools with the motion controller? ". The extended interfacing capabilities of the UltimET Advanced allows the user to add many more sensing devices directly in the control loop while it required a connection to main PC in the past (i.e. time lost). In fact, with dedicated TCP/IP connection, pre-configured SPI channel, one can interface the UltimET Advanced with devices such as temperature sensors, gap sensors, cameras, mapping databases, ... and use their inputs... (read more)Browse Motion Controllers Datasheets for ETEL S.A. -
Compact Automation
Highly Engineered Motion Control Solutions COMPACT (R) Turn-Act brand Rotary Vane Actuators have only one moving part which produces rotary motion with ZERO Backlash, 100% repeatability and continuous full torque. The actuator utilizes patented urethane seals which permit long cycle life and non-lube service. Numerous switch and stroke sensors, adjustable stroke control, special fixed rotations, various shaft styles and materials, and many other options are available to address your specific application requirements. Torque range... (read more)Browse Pneumatic Rotary Actuators Datasheets for Compact Automation -
RDI Technologies Inc.
The Future of Vision-Based Motion Analysis with clarity and speed. TrueSight TM automatically identifies assets, benchmarks them against industry standards, and supports integrating traditional accelerometers for inaccessible points or bearing condition analysis. At the core of the Iris aiOne TM system is our patented Motion Amplification (R) technology, which transforms every pixel of the camera 's sensor into a precise displacement measurement, enabling both time-domain and frequency-domain visualization of the data. This all-in-one solution... (read more)Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for RDI Technologies Inc. -
ElectroCraft
Universal drives for motion control compatibility . Customized versions are also available to meet large volume OEM requirements. The flexibility of this line of drives, together with the ElectroCraft CompleteArchitect configuration software, provides customers with a technologically advanced and powerful motor drive that can be used with numerous motors. Combined with an extensive product line of motors, gear boxes, linear actuators and sensors, ElectroCraft can offer complete motion control solutions for an array of applications in countless... (read more)Browse DC Motor Drives Datasheets for ElectroCraft -
C-Flex Bearing Company
Frictionless Motion for Missile & Space Systems Aircraft, Drones and Naval Ships use gimbaled imaging systems for target tracking and reconnaissance. C-Flex Pivot Bearings stabilize the Cameras and Sensors by minimizing the motion blur during observations. Ultra-fine adjustments, Vibration isolation, Smooth low friction movements and smooth panning and tilting are crucial for clear image capture and high precision imaging. This is possible due to Smooth, frictionless, no backlash, low hysteresis, dust resistant Pivot Bearings. Laser Designators... (read more)Browse Aerospace Bearings Datasheets for C-Flex Bearing Company -
Allegro MicroSystems Inc.
Power Your Industry with Smart Motion Solutions We can sense it. We can move it. Our complete portfolio of products enables intelligent motion in your industrial applications. Learn More (read more)Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
PI (Physik Instrumente) L.P.
E-713 Motion Controller for High-Precision Motions E-713 Nanopositioning Controller Family Introduced. Highest flexibility and performance for semiconductor, photonics and SR-Microscopy applications. PI (Physik Instrumente), a global leader in nanopositioning and precision motion and positioning systems, has introduced the E-713 series, its newest motion controller generation engineered for high-performance control of multi-axis nanopositioning systems. The E-713 succeeds the E-712 controller family, which has long been the trusted backbone... (read more)Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
Portescap
PCR 56/06 EC SD Advanced Motion Controller PCR 56/06 EC SD Advanced Motion Controller. The new PCR 56/06 EC SD is an integrated hardware and software package for single-axis control of Brushless DC motors. It integrates seamlessly with Portescap 's Ultra EC TM BLDC motors, featuring a user-friendly Windows-based software suite with autotuning to drastically reduce setup time. It also supports flexible, reusable programming through C-based command sets, minimizing engineering effort and accelerating innovation. Product Highlights... (read more)Browse Brushless Motors Datasheets for Portescap -
Isotech, Inc.
Linear Motion Products In Action! A look into the different applications Isotech's linear motion products have been utilized. A video showcase of Isotech''s linear motion products in action!. See Product Details on Isotech's website. (read more)Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
HIWIN Corporation
Precision motion starts here HIWIN ballscrews and linear guideways deliver smooth, accurate motion for demanding automation applications. Improve positioning performance, increase reliability, and support long-term productivity with proven motion control solutions. (read more)Browse Linear Motors Datasheets for HIWIN Corporation
-
A field demonstration of energy conservation using occupancy sensor lighting control in equipment rooms
sensor emits a high-frequency Inaudible soundand measuresthe rate of the return of the reflected stgnal from objects in the room, thus enabltng the sen- sor to detect motion ( Novitas , Inc. i988).
-
Shopping In Safety & Security - Big Bruin
Novitas 01500 - Novitas Cooper 01 500 Passive Infrared Ceiling Occupancy Sensor PIR Motion Detector, White Novitas Cooper 01 500 Passive Infrared Ceiling Occupancy Sensor PIR Motion Detector, White Rated: 0/10 0 Reviews .
-
Reducing Barriers To The Use of High-Efficiency Lighting Systems
After several failed attempts, the installers replaced the power packs with Novitas equipment and the sensors worked. … waiting for the lights to turn off before the installers can retest the sensor for movement detection.
-
SCI Members News
SCI enables connections that spark innovation, gets careers moving , and sets business ideas rolling. Electrochemical sensor manufacturer Analytical Technology has been awarded an AMP5 framework agreement to supply its Q45N dissolved … Quod si tam Graecis novitas invisa fuisset quam nobis, quid nunc legeret tereretque viritim.
-
The Wonder of Nanotechnology: Quantum Optoelectronic Devices and Applications
… & MMIC, InP-based photodetectors and transistors, ceramic thin film fabrication, thermopile IR sensors , PCSS- and GaN … He currently heads the Microelectronics Division and is the Director of NOVITAS – Nanoelectronics Centre of Excellence … … the boundary conditions that we need to solve the problem drastically change when moving to the case …
-
Landscape Bionomics Biological-Integrated Landscape Ecology
– Lack of any network for landscape moni- toring, e.g. pollution sensors in urban landscapes. The visual disfigurement of the landscape moves , in every civilised country, the Associa- tion for Monument and … … animi neque admirantur neque requirunt rationes earum rerum, quas semper vident, proinde quasi novitas nos magis quam …
Indicates content that may require registration and/or purchase.