Products/Services for Nsn Grounding Strap
-
Grounding Straps - (121 companies)Grounding straps are anti-static devices that are used to protect people and electronic equipment from electrostatic discharges (ESD) by routing the electric current to a safe ground. They are designed to protect personnel who come in contact...Strap TypesMaterialShape -
Grounding Indicators - (19 companies)Grounding indicators are used to monitor and verify the presence of grounding systems. The purpose of a grounding indicator is to continually verify that a connection to ground is maintained in areas where potentially flammable materials are stored... -
Grounding Grids - (10 companies)Grounding grids and mats consist of conductive mesh or sheets that act as a multi-potential ground. They are used near pipelines, substations, transformers, large motors, or high voltage power lines to reduce mains hum, provide AC mitigation...
-
Grounding Bars and Rods - (90 companies)Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide... -
Tie Down Straps - (153 companies)Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees. Tie down straps are used to secure items during shipment or movement. There are many different... -
Lightning Protection Systems - (306 companies)...to sophisticated electrolytic rod systems with active soil moisture replenishment. An electrical grounding rod can be driven into the earth to ground an electrical system, thereby providing lightning and surge protection. Lengthening the electrical ground rod...
-
Ground Enhancement Materials (GEM) - (14 companies)Ground enhancement materials (GEM) are conductive backfill materials used to increase the conductivity of the soil around grounding rods, bars or plates. Ground Enhancement Materials (GEM) are used in areas with poor ground conductivity to reduce...
-
Static Control Products - (348 companies)...companies use personal grounding devices such as wrist straps or cods, gloves, and anti-static straps for grounding shoes. Other use static electricity control equipment or complete static control systems. Examples of static control products include static...
-
Ground Resistance Testers - (142 companies)Ground resistance testers are devices that are used to measure and test electrical grounding systems. Grounding enables optimum electrical continuity between conducting objects and earth. Ground resistance testers are devices that are used...
-
Machining Clamps - (315 companies)Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available...
Product News
-
BRIM Electronics, Inc.
Ground Straps per QQ-B-575 Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors. Strap Types: Braid. Shape: Flat. Material: Copper. North American: 9.00 AWG (read more)Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
Lowell Corporation
Lightweight Aluminum Strap Wrench Lowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing. Industrial and construction uses include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Keystone Electronics Corp.
Multi-Use, Snap-On Connector Straps New, Insulated, Snap-On connector straps that are pre-wired for simplified connectivity applications are now available from Keystone Electronics Corp. Keystone 's new male and female Snap-On connector straps (9 Volt style) can be used as traditional male and female connections for 9 Volt battery design applications. In addition to 9 Volt battery use, these contact straps can be used for snap on / snap off connectivity applications in equipment, devices and automotive environments... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Hannay Reels
Hannay Reels SGCR Spring Rewind Grounding Reel Hannay Reels SGCR Spring Rewind Grounding Reel helps customers meet OSHA requirements for vehicle grounding. The convenient reel has an automatic spring rewind and an internal rotary device for fast rewind. In an independent test, the SGCR Reels performed to 43 kVA for 30 cycles. Additionally, the durable reels feature a ratchet mechanism to lock the reel and prevent unwanted rewind. Features: Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Waytek, Inc.
Thomas & Betts Deltec® Cable Tie Straps 50 foot reel of cable tie strap, can be cut to any desired length. No sharp edges compared to metallic cable support system. Separate locking head and strapping allow installers to customize the cable tie strap length. Designed to perform a minimum of 20 years outdoors. Manufactured to provide superior resistance to sunlight, moisture, and salt environments. Tensile Strength: 250 lbs. Material: Weatherable acetal. Length: 50'. Width: 0.5". Thickness: 0.06". Temperature Range: -85 F (-65 C... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Cooner Wire Company
High Flex Copper Straps: Top Performance! Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire 's braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more... (read more)Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Keystone Electronics Corp.
Advanced Design 9V Insulated Battery Straps High performance, Pre-Wired, and competitively-priced 9V Insulated Battery Straps, designed to connect most 9V batteries in series or in parallel, are available from Keystone Electronics Corp.The "Premium" high performance design is made of molded Polyethylene or rigid fiber which incorporate high quality insulators and sturdy proven Phosphor Bronze or Spring Steel, Nickel-plated, snap-on connectors. Available in "T" or "I" configurations, Keystone's straps are designed for greater... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Heilind Electronics, Inc.
Heyco SunStrap PVC Coated Stainless Steel Straps WILMINGTON, MA - Heilind Electronics, a leading global distributor of electronic components and authorized distributor for Heyco, features the SunStrap line of PVC Coated Stainless Steel Straps. For demanding wire management, panel security, and organization projects in harsh environments, the Heyco SunStrap succeeds where plastic or nylon wire ties fail. The PVC-coated stainless steel makes SunStraps reusable and resistant to sunlight. With 200 pounds of pull force, this solution improves... (read more)Browse Cable Ties Datasheets for Heilind Electronics, Inc. -
BRIM Electronics, Inc.
MIL-SPEC Tinned Copper Tubular Shielded Braids BRIM Electronics' Tinned Copper Tubular Shielded Braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C is used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as grounding wire/cable, bonding leads, flexible connectors, & protects against mechanical abrasion & stresses for wires and cable bundles. Each wire is soft drawn tinned copper. Shielding coverage of 95% min. *Current Carrying Capacity. Values... (read more)Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
Suzhou Ele Mfg Co., Ltd.
50A Heavy-Duty EV Charging Receptacle 50A Heavy-Duty Power Connections for EV Charging Applications. The ELEGRP HRB261450EA is a 50A heavy-duty industrial-grade NEMA 14-50R receptacle designed for EV charging and other compatible high-power electrical applications. Rated at 125/250V AC, this grounding receptacle features a 3-pole, 4-wire configuration and side-wiring terminals for electrical installations. Key Features & Benefits. Heavy-Duty Industrial-Grade Construction. Built with a galvanized steel mounting strap and glass-fiber... (read more)Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd.
-
Federal Register > Friday, June 1, 2012 > [77 FR 32592] Procurement List; Additions
Product Name/ NSN : Tie Down Strap , Cargo, Vehicle, 20'x2"/3990-01-204-3009. Service Type/Location: Grounds Maintenance, Beale AFB, CA.
-
Federal Register > Friday, September 16, 2011 > [76 FR 57719] Procurement List; Additions
NSN : 8465-01-580-1664-MOLLE Component, Shoulder Straps , Frame, Enhanced, OCP Service Type/Location: Custodial and Grounds Maintenance Services, Mill Creek Recreation Area, 3211 Reservoir Road, Walla Walla, WA.
Indicates content that may require registration and/or purchase.