-
Supplier: American Casting & Manufacturing Corp.
Description: MODELWIRE CUP-L: 1" Diameter Description 2-Piece Seal Bottom portion has to accept rope/wire/cord. Top portion is custum-printed and numbered to bar unauthorized replacement.
- Applications: Airplane, Cargo / Container, Rail Car, Truck Trailer, Utility Meter / Government
- Features: Disposable, Markable
- Sealing Devices: Wire Loop Seal
-
Supplier: American Casting & Manufacturing Corp.
Description: Crate Secure is a tamper evident tape designed for application on wood surfaces. Rolls are 1-1/16" X 180 feet. DESCRIPTION Crate Secure is a tamper evident tape designed for application on wood surfaces. Rolls are 1-1/16" X 180 feet.s. If tape has been lifted or removed,
- Sealing Devices: Adhesive Seal (Label/Tape), Frangible Seal
- Features: Bar Code Seal, Disposable, Markable
- Applications: Cargo / Container
-
Supplier: Mega Fortris Americas Inc.
Description: tampered with. The bags are made to be highly user-friendly in application and handling with TE Bags made from 100% recyclable plastic. Tamper Evident Bag - Features 1. Custom made TE Bags are available with Multiple Receipts with tear-off perforations and individual serial numbering.
- Height: 7.7952798 to 11.023628 inch
- Length: 16.141741 to 19.0944985 inch
- Width / Diameter: 9.842525 to 12.204731 inch
- Container Type: Bag / Sack
-
-
Supplier: American Casting & Manufacturing Corp.
Description: 3" x 9" TT High Residue tamper evident labels are available in rolls of 250. Prices listed are per roll. DESCRIPTION 3" x 9" TT Labels are high residue labels that can be applied to most surfaces. When the label has been lifted or removed, a clearly visible "OPENED" message appears on
- Sealing Devices: Adhesive Seal (Label/Tape), Frangible Seal
- Applications: Airplane, Cargo / Container
- Features: Bar Code Seal, Disposable, Markable, Other / Specialized
-
Supplier: TransPak
Description: Easy to apply plastic padlock seal featuring a galvanized wire hasp. Any attempt to tamper with the seal leaves a clearly evident mark, but seal will continue to maintain its integrity. Ultra violet stabilized. Tamper proof seal. Consecutively
- Sealing Devices: Padlock Seal
-
Supplier: TransPak
Description: One time use tamper evident pull-tight adjustable security seals. Allows the user to cinch-up the seal according to their specific size requirements. A heavy-duty, adjustable security seal designed for use on transportation and storage equipment or
- Features: Other / Specialized
-
Supplier: TransPak
Description: One time use tamper evident pull-tight adjustable security seals. Allows the user to cinch-up the seal according to their specific size requirements. A heavy-duty, adjustable security seal designed for use on transportation and storage equipment or
- Features: Other / Specialized
-
Supplier: TransPak
Description: One time use tamper evident pull-tight adjustable security seals. Allows the user to cinch-up the seal according to their specific size requirements. A heavy-duty, adjustable security seal designed for use on transportation and storage equipment or
- Features: Other / Specialized
-
Supplier: American Casting & Manufacturing Corp.
Description: tamper evidence on cartons, containers, envelopes and more. This tamper evident tape has sequential numbers and perforations every 6". If the label has been lifted or removed, a clearly visible "OPENED/VOID" message appears on the packaging. Properf tape has no liner paper which
- Sealing Devices: Adhesive Seal (Label/Tape), Frangible Seal
- Features: Bar Code Seal, Disposable, Markable
- Applications: Cargo / Container
-
Supplier: Mega Fortris Americas Inc.
Description: better security with our innovative use of materials and industrial design. Mega Super Seal - Features 1. Mega Super Seal has a unique curved locking system which is different from the other pull tight range. It provides higher locking strength and is highly tamper
- Applications: Airplane, Cargo / Container
- Features: Bar Code Seal, Other / Specialized
- Sealing Devices: Plastic Strap / Loop Seal
-
Supplier: MPI Label Systems
Description: and metalized. Barcode Labels Booklet Labels Convolute-Spiral Labels Coupon Labels Digital Labels Direct Mail Durable Compliance Labels Food Traceability MS Labels Pressure Sensitive Labels QR Code Roll Fed Wrap Rotary Screen Shrink Sleeves Tamper Evident Thermal Transfer Variable
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification, Thermoforming Inserts
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Embossed Labels / Seals, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Product Logos / Decals, RFID Labels / RFID Tags, Reusable Container / Peel-off Labeling, Serial Number
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls, Screen Printing
- Materials: Foil / Film, Paper, Plastic
Find Suppliers by Category Top
Featured Products Top
-
GDI Adhesives Delivers the Required Strength and Convertibility GDI Adhesives offers die-cuttable, tough adhesives with high peel strength required to deliver tamper-evident properties. Because of these unique properties, their adhesives are successful in tape and label, and product (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives
More Information Top
-
Flexseal Introduces New Assortment of Packaging Bags at IFSA
• Security bags with tamper evident seals , multiple double faced tape, sequentially numbered with tear off receipt, to handle cash, checks, receipts, etc.
-
Networked RFID Systems and Lightweight Cryptography
They might also retain records of any mass-customized specialized se- curity features that were used for a particular serial number , as well as details of what tamper - evident seals or packaging should be expected.
-
Avantor Performance Materials Enhances Tamper-Evident Seals Program For Pharmaceutical Product Containers
Voluntarily adding tamper - evident seals to all regulated products is one of a number of steps Avantor is taking, in collaboration with its suppliers and end users, to enhance the security of the chemical supply chain.
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Navigation and Vessel Inspection Circulars > 2003 > [FDBKF2004112311010498219] 04-03 (C...
…spaces prior to and during cargo handling for evidence of tampering ; 2) Check that cargo … cargo documentation or container numbers match shipping documents; 3 … in liaison with facility, seals or other methods used … ensure implementation of additional security measures which may include…
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Navigation and Vessel Inspection Circulars > 2003 > [FDBKF2004112311010497985] 04-03 - ...
…spaces prior to and during cargo handling for evidence of tampering ; 2) Check that cargo … cargo documentation or container numbers match shipping documents; 3 … in liaison with facility, seals or other methods used … ensure implementation of additional security measures which may include…
-
Countries > Canada > National > Gazette > 2004 Documents > Part I > [CANADA Gazette Part i, 2004-0403] April 03, 2004, Vol. 138, No. 14
…handling shall be established in the vessel secu- rity plan, to the extent … routine inspection, including for evidence of tampering , of cargo and cargo … cargo markings or container numbers match the information provided … with marine facilities, of seals or other means used…
-
Launch of online archive
Such anti- evidence seals may provide better security . .... They also have a number of potentially useful attributes, including an intrinsic check on whether the seal was actually inspected for evidence of tampering (’anti-gundecking’).
-
Steroid Analysis
The second level of security is a tamper - evident tear-band cap screwed firmly onto the bottle. .... Each labeled bottle is then placed inside a uniquely numbered , bar-coded plastic security bag with a strong self-adhesive seal that reveals a void warning if any attempt is made to open the bag.
-
The 'Anti-Evidence' Approach to Tamper Detection
It is possible with a password seal to check for tampering any number of times per shipment (po- tentially without having to open the seal , container or transport vehicle each time). .... This can be accomplished by allowing alternative passwords and/or anti- evidence information, or else (with reduced security ) by reusing the same password and/or anti-evidence throughout duration of the shipment.
-
Abstracts on packaging, transport, storage and security of radioactive material
Such anti- evidence seals may provide better security . .... They also have a number of potentially useful attributes, including an intrinsic check on whether the seal was actually inspected for evidence of tampering ('anti-gundecking').
Indicates content that may require registration and/or purchase.