Products/Services for Nuova Ompi Syringes

  • Syringes and Needles-Image
    Syringes and Needles - (225 companies)
    Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. A syringe is a device used to inject medications or other liquids into body tissues or other...
    Configuration
    Reusable
    Injection Method
  • Syringe Pumps-Image
    Syringe Pumps - (66 companies)
    Infusion or withdrawal syringe pumps provide high pressure and high accuracy for applications such as high performance liquid chromatography (HPLC). Used to deliver precise amounts of fluid at specific time intervals. Syringe pumps are used...
  •  
    Aspirators - (11 companies)
    ...for manual operation. Images credits: Allied Health Products; Nasal Bulb Syringe...
  • Precision Dispensing Needle Valves-Image
    Precision Dispensing Needle Valves - (54 companies)
    Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts on a piston, which shifts the spool or needle into the open position.
  • Dispensing Valve Systems-Image
    Dispensing Valve Systems - (149 companies)
    Dispensing valve systems are designed to provide precise fluid dispensing depending on applications. The dispensed output can be a bead, dot, flat spray, round spray, or fill (potting). The type of dispensing pattern from dispensing valve systems is determined by valve design and is dependent on dispensed fluid properties.
  •  
    Laboratory Filters - (149 companies)
    ...across the filter. Fouling is minimized by design features that cause the G force to reach the filter at an angle, sweeping accumulated molecules from the surface. Syringe filters consist of a filter element and housing assembly and are used...
  •  
    Pump Repair Services - (349 companies)
    Pump repair services repair and rebuild used pumps.
  •  
    Positive Displacement Valves - (22 companies)
    Positive displacement valves are precision dispensing devices designed to provide precise fluid dispensation depending on applications. They function by opening quickly, releasing product, and closing again.
  •  
    Fluid Dispensing Equipment - (937 companies)
    ...fluid media. Some examples include adhesives out of syringes, caulk out of handheld guns, and detergents out of a sanitation station. It also includes equipment to precisely dispense media in an accurate repetitive manner controlled...
  •  
    Medical Equipment and Supplies - (2856 companies)
    Medical equipment and supplies are used in medical, dental, hospital, pharmacy, and clinical laboratories. Products range from simple bandages, tongue depressors, and syringes, to sophisticated diagnostic equipment and medical devices. Further...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire