Products/Services for Nvis LED Indicators
-
Dimensional Indicators and Comparators - (205 companies)Dimensional indicators and comparators are instruments for comparative measurements where the linear movement of a precision spindle is amplified and displayed on a dial or digital display. Indicators utilize electronic, mechanical or pneumatic...Gage TypeGaging TechnologyUnits -
Digital LED Displays - (517 companies)Digital LED displays are segmented or dot matrix displays allowing for numeric only and alphanumeric character representation. Image Credit: Autonics USA, Inc. Light emitting diodes (LED) are PN junction devices that give off light radiation when... -
Light Emitting Diodes (LED) - (790 companies)Corporation, Kingbright Corporation, Newark. What are LEDs?. Light emitting diodes (LEDs) are PN junction devices that give off light radiation through electroluminescence when forward biased. They are used as various indicators in aviation, automotive... -
Pilot Lights and Indicator Lights - (383 companies)How to Select Pilot Lights and Indicator Lights. Pilot lights and indicator lights are indicating lights for machines or instruments. Most indicators favor the use of LEDs or incandescent lamps. Types of Lights. Pilot lights and indicator lights... -
Grounding Indicators - (19 companies)Grounding indicators are used to monitor and verify the presence of grounding systems. The purpose of a grounding indicator is to continually verify that a connection to ground is maintained in areas where potentially flammable materials are stored... -
LED Message Displays - (265 companies)Message LED displays are typically commercial or industrial signs. They allow for larger characters and longer viewing distances than their smaller digital cousins. LED displays, message, are typically commercial or industrial signs. They allow...
-
Temperature Indicators - (429 companies)Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input. Temperature indicators are designed for temperature monitoring and analysis...
-
LED Drivers - (389 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
-
LED Lamps - (829 companies)LED lamps are light emitting diode arrays with traditional lamp ballasts. Image Credit: StellarNet, Inc. | AUtomationdirect.com | D & N Electronics. LED lamps are electric lights that use one or more arrays of light-emitting diodes (LEDs...
-
LED Flashers - (12 companies)...diodes either sequentially or according to a programmed pattern. They are found in circuits used as indicators and controllers, as well as in home-built projects. LED flashers are typically bought in the form of a complete module that has prongs...
Product News
-
OTTO Controls
Indicator Lights with Legends Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform panel appearance in your applications. Choose up to 70 different standard legends, 6 lens colors, 5 legend colors and 4 LED colors with 4 voltage options. (read more)Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls -
Osborne Industries, Inc.
Power Function Indicator Light The Osborne Power Function Indicator Light provides visual confirmation that an electrical circuit is functioning and connected electronic devices are drawing power and operating properly. The patented system indicates proper operation of connected devices with varying voltages with consistent LED light brightness. Lights will not dim as output power varies in connected devices. Applications include: Heat tapes on pipes, gutters, and other surfaces like heated walkways. Engine block heaters... (read more) -
Altech Corp.
Broad Range of Altech Digital Indicators Altech 's low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and reliable operation matter. 7 segment LED displays. * Compact sizes. * Multiple color options. * Voltage ranges include 65 to 280 V AC, 80 to 150 V AC, and 10 to 26 V DC. * +-1% voltage accuracy. * Current indicator ranges include 0... (read more)Browse Pushbutton Switches Datasheets for Altech Corp. -
BinMaster, Inc.
New Rotary Paddle Level Indicators experience, select the BMRX-300 --the only model with a built-in LED indicator light. The bright LED changes from green to red when the paddle stops turning, signaling a full or empty bin. Plus, the BMRX-300 has true fail-safe operation, digital PCB operation, a DPDT switch, time delays, and hazardous location approvals. Or choose the robust BMRX-200, designed to be fail-safe in the case of a power failure. It features a digital PCB, a DPDT switch, time delays, and hazardous location approvals... (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
BinMaster, Inc.
BinMaster's ATEX-Approved Rotary Level Indicators BinMaster, a leading innovator in bulk material level measurement solutions, proudly announces the launch of its ATEX-approved rotary level indicators, designed for installation in hazardous environments. Select models of the BMRX-100, BMRX-200, and BMRX-300 models are now certified to meet Class I and Class II ATEX standards, ensuring safe and reliable operation in explosive atmospheres where flammable dust and gases are present. Engineered for performance in industries such as agriculture... (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
Parker Sporlan Division
See-All Moisture Indicator The Sporlan Type See-All moisture liquid indicator combines two functions of moisture and liquid indication into a single economical product. The indicator is a porous filter paper that is sensitive to moisture. A green dark color indicates the refrigerant is dry. A yellow color indicates the refrigerant is wet. The indicator is formulated so that it changes color at the moisture levels generally accepted as the safe operating range. Also, one can see through the sight glass to determine... (read more)Browse Sight Windows Datasheets for Parker Sporlan Division -
PCE Instruments / PCE Americas Inc.
Power Indicator PCE-ND30 The power indicator PCE-ND30 can be used to measure 54 parameters in a UI network. In addition to the performance measurement of the power indicator PCE-ND30, it can detect voltage, current, and harmonics up to the 51st order. The power display can be used as 1 or 3 phase. It does not matter if the connected load is balanced or unbalanced. All readings are displayed graphically on the display from the power meter. What measurement values are displayed, can be set by the user. This can be done... (read more)Browse Digital Panel Meters Datasheets for PCE Instruments / PCE Americas Inc. -
HydraCheck Inc.
Inline Flow Indicator With Temperature Sensor Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 6000 psi (420 bar). The large clear 2-1/2 " (63 mm) diameter dial ensures that quick checks can be made to determine pump performance and setting of flow control valves. They can be used on mobile and industrial hydraulic circuits. Also, lubrication and coolant systems using oil. These direct-acting flow indicators can be installed in hazardous areas or on applications... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Hottinger Brüel & Kjær A/S
Handheld Indicator for Precise Mobile Calibrations To support engineers working within demanding industrial and metrological environments, HBK has created a portable device which simplifies complex set ups and helps maintain measurement accuracy across diverse systems - DA110 Handheld Indicator. The tool has been designed to address these challenges by providing a complete, versatile and configurable measurement chain. Engineered to seamlessly integrate with a wide variety of strain gauge sensors (full bridge, 4- or 6-wire, 80 to 5000 O... (read more)Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
Tronics Microsystems
MEMS accelerometer that focus on key indicators When used to continuously monitor vibrations of rotative equipment, large bandwidth 20 000Hz Digital MEMS accelerometer can deliver raw data up to 1Mb/s. Existing IIoT networks often offer 100kb/s or less band pass. With embedded computation capabilities, Edge accelerometer computes locally key machine heath indicators and transmits them in a reduced data transfer form down to kb per hour. Bearing or gearing mechanical issues of rotative equipment can create vibrations up 20 000Hz. Thanks... (read more)
-
Colour AMLCD multifunction indicators
Universal Instrument Corporation manufactures a range of AMLCD, full-colour, NVIS -compliant, MFD, military-qualified indicators ; leading specifications are outlined in the table: .
-
Goodrich Corporation - Nacelles and Interior Systems
These include high-intensity discharge anti-collision lights, landing and taxi lights, navigation and position lights, NVIS -compatible lighting, internal and exit indicators , power supplies, strobe light systems, LED lighting, and passenger service units including loudspeakers and other lighting-related systems.
-
Cost of ownership for military cargo aircraft using a common versus disparate display configuration
It is to be understood that earlier LEDs , while meeting this same chromaticity requirement for red and yellow, could only meet NVIS A in green, with u’ = 0.088 … … 543 and rad = 0.037.xviii The Indicator Control Panel (ICP), representing …
-
Preparation and properties of a flexible night vision imaging system filter for avionic LED displays
Very low transmittance in the NIR blocking region, a crucial indicators for NVIS compatibility. … precision and high yields for use as a front surface filter for avionic LED displays with different …
-
Absorptive bandpass filters for NVIS-compatible crewstations
David L. Evans, " LED Displays and Indicators and Night Vision imaging System Lighting -App!ication Note 1030". "Lighting, Aircraft, Interior, Night Vision Imaging System ( NVIS ) Compatible".
-
A solid-state external lighting system modification for the KC-135
Legacy Pilot Director Indicators New light sources substituting for the existing PDI lamps, and providing both NVIS -friendly visible and near-IR light, were required for the KC-135. … to which was bonded a circuit board that integrated decoder-driver and microcontroller electronics, LEDs , and IREDs.
-
Military Avionics Systems
… NATO NBC Nd:YAG ND NDB NEMP NFOV NIIRS NTSC NVD NVE NVG NVIS OBOGS OCU OLED … … US Air Force avionics technology programme (ca 1987) phase alternating line (TV standard) lead sulphide lead silicide … … beacon primary multifunction display pilot’s night-vision sight poly-a-olefin plan position indicator precise positioning service …
-
http://dspace.mit.edu/bitstream/handle/1721.1/79501/849656515-MIT.pdf?sequence=2
Aviation red, Navy white, USAF white, or NVIS compatible (green) lighting is available, powered by 5 V … A remote indicator and a family of broadband, electronically tunable antenna are available to enhance system performance. … that is available today, and the system can be upgrades because of its industry- leading modular construction.
Indicates content that may require registration and/or purchase.