-
Supplier: Nylatech, Inc.
Description: Nylatech® Natural Cast Nylon offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Nylatech® Natural conforms to US F.D.A 21CFR177.1500 making it ideal for components in the Food Processing Industry. As with many
- Use Temperature: -40 to 220 F
- Coeff. of Thermal Expansion (CTE): 55,000,000 µin/in-F
- Tensile Strength (Break): 10,500 to 12,000 psi
- Tensile Modulus: 460 ksi
-
Supplier: Ensinger North America
Description: Ensinger TECAST T natural cast nylon offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large size capabilities of the casting process. The cast polyamide's fatigue resistance, noise damping ability, corrosion resistance, and light
- Deflection Temperature (@ 264 psi, 1.8 MPa): 200 to 370 F
- Thermal Conductivity: 0.240860593 W/m-K
- Coeff. of Thermal Expansion (CTE): 40 µin/in-F
- Tensile Strength (Break): 12,000 psi
-
Supplier: Ravago Manufacturing Americas
Description: the best possible economics, offering the marketplace unsurpassed value in thermoplastic resins
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 13,500 psi
- Elongation: 3.5 %
- Water Absorption: 1 %
-
-
Supplier: Ravago Manufacturing Americas
Description: the best possible economics, offering the marketplace unsurpassed value in thermoplastic resins
- Coeff. of Thermal Expansion (CTE): 17 µin/in-F
- Tensile Strength (Break): 18,000 psi
- Elongation: 3 %
- Water Absorption: 0.4 %
-
Supplier: Port Plastics, Inc.
Description: manufacturers who import and export across the world. This particular nylon grade possesses a unique combination of excellent mechanical strength, stiffness, impact strength, and wear resistance, while also meeting EU and FDA compliance requirements for plastics in contact with food.
- Features: Other
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Polycarbonate (PC) · Polypropylene (PP) · PVC · Acrylic · Resin · Nylon · Glass-filled Nylon · ABS · Thermoplastics Rubber · Polystyrene(PS) · Low-Density Polyethylene (LDPE) · Fiber-Reinforced Plastic (FRP) · High-Impact Polystyrene (HIPS) · Acetal/Polyoxymethylene (POM) · Many
- Additional Services: Casting and Molding (Rapid Tooling), Design Assistance
- Features: East Asia / Pacific Only
-
Supplier: Spectrum Plastics Group
Description: allowed to solidify, split and removed to create the RTV tool. PLASTIC TOOLING AND SILICONE CASTING Our plastic tooling and silicone casting offer superior dimensional accuracy compared with RTV molding, and allow customers to turn their CAD files into real silicone parts, with rapid
- Additional Services: Appearance Model, Casting and Molding (Rapid Tooling), Design Assistance, Low Volume Production, Solid Modeling or CAD Services
- Features: Midwest US Only, North America, Northeast US Only, Southwest US Only, United States Only
- Technology Utilized: Polyjet (PJET), RTV Molding / Urethane Casting, Selective Laser Sintering (SLS), Stereolithography (SLA), Three Dimensional Printing (3DP)
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Polycarbonate (PC) · Polypropylene (PP) · PVC · Acrylic · Resin · Nylon · Glass-filled Nylon · ABS · Thermoplastics Rubber · Polystyrene(PS) · Low-Density Polyethylene (LDPE) · Fiber-Reinforced Plastic (FRP) · High-Impact Polystyrene (HIPS) · Acetal/Polyoxymethylene (POM) · Many
- Industry / Application: Automotive, Consumer / Retail, Electronics / Semiconductors, Industrial / Commercial, Medical / Health Care
- Additional Services: Design / Development
- Features: East Asia / Pacific Only
- Capabilities: Machining, Mold Making, Molding, Plastic Fabrication, Tool and Die Manufacturing
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Polycarbonate (PC) · Polypropylene (PP) · PVC · Acrylic · Resin · Nylon · Glass-filled Nylon · ABS · Thermoplastics Rubber · Polystyrene(PS) · Low-Density Polyethylene (LDPE) · Fiber-Reinforced Plastic (FRP) · High-Impact Polystyrene (HIPS) · Acetal/Polyoxymethylene (POM) · Many
- Industry: Automotive, Consumer, Electrical / Electronics, Medical, Packaging
- Supplier Capability: Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Features: East Asia / Pacific Only
- Molding Type: Thermoplastic Injection Molding, Thermoset Injection Molding
Find Suppliers by Category Top
Featured Products Top
-
insulating materials and processes, and the fact that ELANTAS has production facilities around the world, the division has established a leading international position for itself and is the world‘s leading manufacturer of wire enamels, impregnating resins and casting materials. This makes (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
ZASMHBA0003026
… low density Poly et-methylstyrene-comethyl methacrylate PS-coacrylonilrile MF resin Nylon 6/6 PS, general purpose PS, high impact Polyester, rigid cast resin PS, high heat $1, cast resin I°OM PC-ABS alloy Epoxy cast resins PC Nylon 12 PS-cobutadiene Ionomers …
-
Specialty Chemicals Source Book
See Acrylic resin Cadco® Cast Nylon .
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
For blown or cast extrusion as well as cast coextrusion, nylon 6 resins are favored by most converters, while lower-melting nylon copolymers (nylon 6/6,6 or nylon 6/12) have been developed primarily to aid blown-film coextruders (lower melting points permit …
-
:: New Materials Zone ::
Rolinx identified the opportunity to replace the commonly used cast aluminium option with a reinforced nylon resin , a mechanically stiff plastic used to make reliable, high-performance and cost-effective components and systems.
-
Preparation of a heterogeneous hollow‐fiber affinity membrane having a mercapto chelating resin and its recovery of Hg 2+ cations
… invaginated into a nylon sleeve whose external diameter was 10 mm and length was 30 mm; the bundle reveal 20 mm, the ringed section of the hollow-fiber membrane ny- lon tube was cast with the epoxy resin and curing agent in …
-
Construction concepts and validation of the 3D printed UST_2 modular stellarator
Internal remaining nylon powders are undesirable since the casting resin does not fill the whole internal volume and strength is lower.
Indicates content that may require registration and/or purchase.