Products/Services for Nylon Tubular Netting

  • Netting-Image
    Netting - (238 companies)
    How to Select Netting What is Netting? Netting is an open-meshed material used to protect, filter, or restrict. Netting products range from extremely fine fiber mesh to industrial-grade material netting. Nets are most commonly used for protection...
  • Mesh-Image
    Mesh - (339 companies)
    How to Select Mesh. What is Mesh?. Mesh consists of wires or fibers woven or knitted into a grid or screen pattern to create a semi-permeable barrier. Types of mesh include screen and netting. When referred to as its own product in comparison...
  • Tubular Heaters-Image
    Tubular Heaters - (177 companies)
    Tubular heaters are generally used in custom heating applications. Base (tubular) heating elements can be bent into standard or custom shapes. Tubular heaters are used mainly in custom heating applications. They can be formed into various geometries...
  •  
    Polyamide and Nylon Resins - (57 companies)
    Polyamides comprise a family of thermoplastic polymers made of amides joined by peptide bonds. Nylon is a generic name given to polyamide materials. Polyamides are commonly used in textiles, automotive components, carpet, and sportswear due...
  • Natural Fibers and Fabrics-Image
    Natural Fibers and Fabrics - (197 companies)
    ...and fabrics. Carded and needlepunched nonwovens offer very high loft (low density) at very low cost. Braided products are used in tubular composite structures, thermal insulation fabrics, and many other applications. Cordage is a generic term that covers...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
  •  
    Catwalk Machines (CWM) - (13 companies)
    Catwalk machines (CWM) are pipe handling systems that are used to transport tubular goods and ancillary equipment to and from the drill floor. Catwalk machines (CWM) are pipe handling systems that are used to transport tubular objects and ancillary...
  •  
    Synthetic Fibers and Fabrics - (485 companies)
    ...manufactured from polymer-based materials such as polyamide (nylon), polyester, aramid, or other spun thermoplastics. The end-product is the form of the fiber/fabric when manufacturing is complete. Basic product types include: Fibers and monofilaments...
  •  
    Hydroforming Services - (56 companies)
    Hydroforming services use fluid pressure and a die to shape ferrous and nonferrous tubular materials. They differ in terms of material capabilities, manufacturing capabilities, support and production services, geographic locations, applications...
  •  
    Cast-In Heaters - (39 companies)
    Cast-in heaters are made-to-order tubular or wire heaters cast into a part that is designed to be an integral component of a larger piece of equipment. Geometry, materials, and connections are custom designed for specific machine applications...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Lee Co. (The)
Dexmet® Corporation, a part of PPG’s engineered materials division
Lee Co. (The)