Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Teledyne DALSA
Description: Powerful performance at a low cost The GEVA 400 system offers excellent cost savings for multi-camera vision applications, such as final inspection of large assemblies. The four Power-over-Ethernet (PoE) compliant Gigabit camera ports are compatible with a wide range of
- Processor Speed: 1,800 MHz
- Data Storage: 256 GB
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, ID Detection / Verification, Optical Character Recognition (OCR), Pattern Recognition,
- Image Source: Area Scan Camera
-
Supplier: Festo Corporation
Description: Intelligent field-based camera Monochrome and color sensor For 2D quality inspection, position and rotary orientation sensing, reading of 1D and 2D codes, reading of optical characters (OCR) Integrated full PLC (CODESYS) Ethernet for communicating with higher-level controllers With
- Horizontal Resolution: 752 lines
- Operating Temperature: 14 to 122 F
- Features: Machine Vision Sensor, Smart Camera
-
Supplier: Cognex Corporation
Description: In-Sight 8000 Vision Systems Features This family of ultra-compact, standalone vision systems deliver industry-leading vision tool performance, in the form factor of a traditional GigE Vision camera. Measuring just 35mm x 32mm x 76mm, all In-Sight
- Data Storage: 14.8 GB
- Applications: Assembly Quality, Biotechnology or Medical, Electronics or Semiconductor Inspection, Food & Beverage, Pharmaceutical Packaging, Security & Biometrics
- Image Source: High Speed / Brightness
- System Type: Modular / PC-Based
-
-
Supplier: IDS (Imaging Development Systems) GmbH
Description: For excellent image quality even in low light scenarios or when the camera should take pictures of fast-moving objects: The IMX273 global shutter CMOS sensor from Sony's Pregius series is characterised by its sensitivity and high dynamic range. The resolution of the sensor is 1.58 MPix (1456
- Applications: Assembly Quality, Optical Character Recognition (OCR), Parcel / Baggage Sorting, Pattern Recognition, Production & Quality Control
-
Supplier: XIMEA GmbH
Description: USB3 Vision Camera Industries and Applications: Ultra-fast 3D scanning Medical Imaging, Biometrics Precision Moldings, Electronics, Photovoltaics, Robotic Welding Miniature and accurate robotic arms Industrial and Factory Automation, Machine Vision Photogrammetry,
- Applications: Alignment / Guidance, Assembly Quality, Biotechnology or Medical, Container or Product Counting, Food & Beverage, Parcel / Baggage Sorting, Security & Biometrics
-
Supplier: Smartmore Corporation Limited
Description: SMore 3D camera (SMI-3DBL-400-01),it is a professional product for 3D positioning guidance and 3D measurement, and it has high precision and is also an industrial aluminum alloy shell. It is integrally formed and can meet various harsh working conditions. - Out-of-the-box: Pre-calibrated
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
- Image Source: Line Scan Camera
-
Supplier: KEYENCE
Description: CV-X100 Series Intuitive Auto-Teaching Machine Vision System Power Meets Simplicity Auto-Teach Inspection Intuitive Programming Interface Point and Click Geometric Measurement Auto-Generate Manual Full vision toolset (including 1D/2D/OCR) Intuitive interface allows users
- Inspection Rate: 212 inspections per second
- Number of Cameras or Imagers Processed: 4
- Features: Alarm or Reject Trigger, Cameras or Imagers, Clean Room Compatible, Imaging & Analysis Software, Imaging Illuminators, Other
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
-
Supplier: Smartmore Corporation Limited
Description: Dkam series is a highly integrated 3D camera with high precision, large depth of field (using MEMS micro-galvanometer scanning to achieve a focal projection, that is, the projected coded structured light pattern is clear at any position or under curved surfaces), low cost ( It adopts
- Features: Alarm or Reject Trigger, Cameras or Imagers, Rotary Positioner, X-Y-Z Stage
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
-
Supplier: Smartmore Corporation Limited
Description: Smart camera facilitates a set of complete machine vision system without involving PC’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 59 fps
- Width / Diameter: 2.5196864 inch
- Height: 4.1338605 inch
-
Supplier: Smartmore Corporation Limited
Description: The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration; - High-performance FPGA implements hardware image processor, supports multiple image
- Horizontal Resolution: 5,480 lines
- Maximum Frame Rate: 22 fps
- Vertical Resolution: 3,648 lines
- Physical: Board Mount
-
Supplier: SensoPart
Description: regardless of the carrier materials (metal, plastic, paper, glass). The sensor even easily deciphers skewed or distorted codes, or those attached to convex, reflective or transparent surfaces. Read more Built-in early warning system The VISOR® Code Reader evaluates the quality of your printed
- Horizontal Resolution: 1,936 lines
- Inspection Functions: Bar / Matrix Code
- Features: Industrial, Machine Vision Sensor, Other, Smart Camera
- Monochrome / Color: Monochrome
-
Supplier: Festo Corporation
Description: Space-saving controller with dual-core processor and PROFINET communication Two camera interfaces for multi-camera tasks Up to 256 test programs Single frame capture or continuous image recording and checking Position and rotary orientation detection of parts, pick & place, quality
-
Supplier: Printronix, Inc.
Description: No Description Provided
- Inspection Rate: 200 inspections per second
- Number of Cameras or Imagers Processed: 1
- Applications: Bar / Matrix Code, Edge Detection, ID Detection / Verification, Optical Character Recognition (OCR), Pattern Recognition, Production & Quality Control
- Image Source: Line Scan Camera
Find Suppliers by Category Top
Featured Products Top
-
Machine vision: the eyes of automation A machine vision system is exactly what it sounds like – the eyes of a machine. It utilizes machine vision cameras, smart cameras, and high (read more)
Browse Network Equipment Datasheets for OnLogic Inc.
Conduct Research Top
-
Machine Vision for Packaging Blends Science, Engineering and Art
systems are contributing to pharmaceutical product quality to the point where production lines do not run when the vision systems are down, says Pedro Santiago, a packaging engineer at Eli Lilly del Caribe, Carolina. That is how important they have become. Today, vision sensors, smart cameras
More Information Top
-
Artificial Intelligence and Evolutionary Computations in Engineering Systems
Latest advancements in technology have made it possible to provide assistance to them by designing products that use computer vision and camera with optical character recognition ( OCR ) system .
-
Items where School is "School of Computing and Engineering > High-Performance Intelligent Computing > Visualisation, Interaction and Vision" - University of Hu...
…Image mosaic image reconstruction Image understanding Image-based rendering Instrumentation interest points interface designs Legendre Moments (LM) Level-of-Detail node Magnetic sensor measurement Multiple sensors multiple stereo vision systems one-shot camera system Optical Character Recognition ( OCR ) Parallel computation parallel processing…
-
Occupant Classification Using Range Images
Sensor technology for this application can be based on pressure sensors (see, for example, the IEE OCR sensor [2]) or vision systems , which use a video, stereo, or range camera system.
-
Portable Camera-Based Assistive Text and Product Label Reading From Hand-Held Objects for Blind Persons
Recent developments in computer vision, digital cameras, and portable computers make it feasible to assist these individuals by developing camera -based products that combine computer vision technology with other existing commercial products such optical character recognition ( OCR ) systems .
-
On industrial robots and cognitive info-communication
In this case the vision system is constructed of a digital camera and a PC, which uses image processing tools for Optical Character Recognition ( OCR ).
-
Assistive Technology for Blindness and Low Vision
The situation is different if the computer vision system is supposed to provide a stream of signals, for example, to help the user point the camera correctly in order to take a well-framed picture that will then be OCR - processed.
-
Geo-Informatics in Resource Management and Sustainable Ecosystem
A system based on machine vision to prevent confusion will be designed with CCD camera , and using it to take real-time detection for the process of book binding through image processing related technologies and OCR identification technology.
-
Computers Helping People with Special Needs
A computer vision algorithm enabling a blind person to locate and read barcodes can be implemented on a camera phone, perhaps in addition to other functionality pro … as the KNFB reader, which is a commercial OCR system that runs on a…
-
An algorithm enabling blind users to find and read barcodes
A computer vision algorithm enabling a blind person to locate and read barcodes could be implemented on a camera phone, perhaps in addition to other functionality providing … as the KNFB reader, which is a commercial OCR system that runs on a…
-
Panorama
the vision 2005 in detail: applications (The measurement measures and code readers Optical to … Qualit & tskontrolle, identification, bar codes, 2 D codes, Optical character recognition ( OCR ), identification systems and components as well … sensors, software, Optical sensors, cameras , high speed cameras, infrared…
Indicates content that may require registration and/or purchase.