-
Supplier: Allied Electronics, Inc.
Description: CMOS Logic, Octal Counter, PDIP16, Pb-Free
-
Supplier: Texas Instruments
Description: CMOS Octal Counter with 8 Decoded Outputs 16-TSSOP -55 to 125
- Number of Bits (Stages): 10 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: CMOS Octal Counter with 8 Decoded Outputs 16-CDIP -55 to 125
- Number of Bits (Stages): 10 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
-
Supplier: Newark, An Avnet Company
Description: OCTAL COUNTER, JOHNSON, SOIC-16; Logic Family / Base Number:MC14022; Counter Type:Johnson; Clock Frequency:16MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: IC COUNTER OCTAL 4STAGE 16DIP
- Clock Frequency: 16 MHz
- Counter Category: Synchronous
- Counter Direction: UP
-
Supplier: RS Components, Ltd.
Description: OCTAL TERMINAL BLOCK
-
Supplier: Radwell International
Description: TIMER, 24V, SIGNAL TRIGGERED, PIN/OCTAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Counter Shift Registers 3-18V Octal 4-Stage
-
Supplier: Rochester Electronics
Description: Counter/Divider Single 4-Bit Octal UP 16-Pin SO EIAJ
- Features: Other
- Package Type: SOIC
- Counter Direction: UP
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1044408-H7CN-XLN AC100-240 Category: Industrial Automation and Controls>Panel Meters - Counters, Hour Meters Series: H7CN Type: Preset Termination Style: Plug In, 8 Pin (Octal) Package: Box Standard Package: 1 Output Type: Relay Panel Cutout Dimensions: Square -
- Voltage Range: 100 to 240 volts
- Operating Temperature: 14 to 131 F
- Character Size: < 0.37" (9.4mm)
- Display Technology: LED
-
Supplier: ODG (Origin Data Global)
Description: Counter Shift Registers CMOS Octal Bus Transceiver
- Device Type: Transceiver
-
Supplier: Allied Electronics, Inc.
Description: are delay on operate, delay on release, three interval on functions, delay on operate and release, cumulative delay on operate, 50% duty cycle recycler, output pulsing, single cycle, up counter and down counter. Delay is selectable from 0.1 Sec to 9,990 Hours. Counter range is
-
Supplier: Allied Electronics, Inc.
Description: are delay on operate, delay on release, three interval on functions, delay on operate and release, cumulative delay on operate, 50% duty cycle recycler, output pulsing, single cycle, up counter and down counter. Delay is selectable from 0.1 Sec to 9,990 Hours. Counter range is
-
Supplier: Allied Electronics, Inc.
Description: are delay on operate, delay on release, three interval on functions, delay on operate and release, cumulative delay on operate, 50% duty cycle recycler, output pulsing, single cycle, up counter and down counter. Delay is selectable from 0.1 Sec to 9,990 Hours. Counter range is
-
Supplier: RS Components, Ltd.
Description: HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Logic Family = CMOS, TTL Logic Function = Counter, Decoder Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 2 Number of
- Pin Count: 16
- Number of Units in the Chip: 2
- Input Lines: 1
- Output Lines: 8
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC COUNTER OCTAL 4STAGE 16DIP Product overview: MC14022BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Operating Temperature: -55 to 125 C
- IC Package Type: Other
-
Supplier: ACCES I/O Products, Inc.
Description: Features High Performance Octal PCI UART 16550 Compatible Register Set Up to 460Kb/s Serial Data Rate Global Interrupt Source Register Data Transfer in Byte, Word, and Double-Word 64-Byte Transmit and Receive FIFOs per each of eight UARTs Transmit and Receive FIFO Level Counters
- Number of Ports: 8
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
-
Supplier: ACCES I/O Products, Inc.
Description: Features High Performance Octal PCI UART 16550 Compatible Register Set Up to 460Kb/s Serial Data Rate Global Interrupt Source Register Data Transfer in Byte, Word, and Double-Word 64-Byte Transmit and Receive FIFOs per each of eight UARTs Transmit and Receive FIFO Level Counters
- Number of ports: 8
- Technology: PC/104
- Other Products: Serial Communication Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features High Performance Octal PCI UART 16550 Compatible Register Set Up to 460Kb/s Serial Data Rate Global Interrupt Source Register Data Transfer in Byte, Word, and Double-Word 64-Byte Transmit and Receive FIFOs per each of eight UARTs Transmit and Receive FIFO Level Counters
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
-
Supplier: ACCES I/O Products, Inc.
Description: Features High Performance Octal PCI UART 16550 Compatible Register Set Up to 460Kb/s Serial Data Rate Global Interrupt Source Register Data Transfer in Byte, Word, and Double-Word 64-Byte Transmit and Receive FIFOs per each of eight UARTs Transmit and Receive FIFO Level Counters
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
Find Suppliers by Category Top
More Information Top
-
MC14022BDG: Octal Counter
MC14022B: Octal Counter .
-
MC14022BDG: Octal Counter
MC14022B: Octal Counter .
-
CD4022 datasheet : Datasheets for Electronic Components and Semiconductors
CMOS OCTAL COUNTER WITH 8 DECODED OUTPUTS .
-
Page 15. Semiconductor parts with 402 in root number
Octal Counter .
-
14022 datasheet : Datasheets for Electronic Components and Semiconductors
Octal Counter /Driver .
-
Page 6. Semiconductor parts with 461 in root number
7 V, octal counter .
-
Page 18. Semiconductor parts with 402 in root number
OCTAL COUNTER WITH 8 DECODED OUTPUTS .
-
Page 13. Semiconductor parts with 402 in root number
Octal Counter .
-
Texas Instruments CD4017BF3 Series Datasheets. CD4017BE, JM38510/05651BEA, CD4017BPW, CD4022BPVR, CD4022BPWR, CD4017BF, CD4017BPV, CD4022BF3A, CD4022BNSR, CD40...
CMOS OCTAL COUNTER WITH 8 DECODED OUTPUTS in 16-pin N package.
-
Arithmetic Functions
Octal Counter .
Indicates content that may require registration and/or purchase.